-
Supplier: CEJN Industrial Corporation
Description: CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 320 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections.
- Inside Diameter: 0.25590565 to 0.5118113 inch
- Outside Diameter: 0.393701 to 0.7086618 inch
- Working Pressure: 145 to 232 psi
- Application: Air
-
Supplier: CEJN Industrial Corporation
Description: CEJN water hose is designed to be used with water but is also an excellent choice for compressed air in damp and wet environments. It has high impact strength and is functional in a wide temperature range. The hose easily springs back to its original form and has excellent
- Inside Diameter: 0.3149608 to 0.4330711 inch
- Outside Diameter: 0.4724412 to 0.6299216 inch
- Working Pressure: 145 psi
- Application: Air
-
Supplier: CEJN Industrial Corporation
Description: CEJN spiral hose is an excellent choice for applications that call for hose to have excellent recoil ability and crimp resistance. It offers high tensile and tear strength and resistance to impacts. The hose is abrasion resistant and is suitable for applications in a wide
- Inside Diameter: 0.1968505 to 0.4330711 inch
- Outside Diameter: 0.3149608 to 0.6299216 inch
- Working Pressure: 145 psi
- Application: Air
-
-
Supplier: Kuriyama of America, Inc.
Description: T140AK Series Braided Steel Wire Air Hose High pressure air hose for heavy-duty use in mines, quarries, construction and industry.
- Inside Diameter: 2 inch
- Outside Diameter: 2.52 inch
- Working Pressure: 600 psi
- Temperature Range: 176 F
-
Supplier: Kuriyama of America, Inc.
Description: T140AK Series Braided Steel Wire Air Hose High pressure air hose for heavy-duty use in mines, quarries, construction and industry.
- Inside Diameter: 2 inch
- Outside Diameter: 2.52 inch
- Working Pressure: 600 psi
- Temperature Range: 176 F
-
Supplier: Kuriyama of America, Inc.
Description: T140AK Series Braided Steel Wire Air Hose High pressure air hose for heavy-duty use in mines, quarries, construction and industry.
- Inside Diameter: 4 inch
- Outside Diameter: 4.65 inch
- Working Pressure: 600 psi
- Temperature Range: 176 F
-
Supplier: Kuriyama of America, Inc.
Description: T140AK Series Braided Steel Wire Air Hose High pressure air hose for heavy-duty use in mines, quarries, construction and industry.
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.89 inch
- Working Pressure: 600 psi
- Temperature Range: 176 F
-
Supplier: CEJN Industrial Corporation
Description: CEJN anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. The hose offers outstanding aging qualities and long duty. It is light and flexible and has high impact strength, as well
- Inside Diameter: 0.25590565 to 0.4330711 inch
- Outside Diameter: 0.393701 to 0.6299216 inch
- Working Pressure: 174 to 203 psi
- Application: Air
-
Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme
- Application: Air
- Features: Complete Hose Assembly
-
Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme
- Application: Air
- Features: Complete Hose Assembly
-
Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme
- Application: Air
- Features: Complete Hose Assembly
-
Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme
- Application: Air
- Features: Complete Hose Assembly
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 150 psi
- Temperature Range: 175 F
-
Supplier: SAE International
Description: This specification covers six types of air hose intended for use in automotive air brake systems. The system includes all air actuated equipment leading from the air brake line. These types of hose are not to be used from the air compressor to
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray
- Inside Diameter: 0.765 inch
- Outside Diameter: 1.04 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: RYCO Hydraulics, Inc.
Description: lubrication oil and transmission oil coolers. Sizes RQP54 to RQP512 also comply with SAE J1402 Type AII ”Automotive Air Brake Hose” for use in truck ”air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to trailer, and other unshielded
- Temperature Range: -40 to 302 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: lubrication oil and transmission oil coolers. Sizes T54 to T512 also comply with SAE J1402 Type AII ”Automotive Air Brake Hose” for use in truck ”air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to trailer, and other unshielded
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 1.5 inch
- Outside Diameter: 2.2 inch
- Working Pressure: 1,250 psi
- Temperature Range: -40 to 212 F
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.71 inch
- Working Pressure: 2,250 psi
- Temperature Range: -40 to 275 F
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Transportation, marine fuel and engine hose applications. Low pressure hydraulic oil return lines, general purpose water, glycol antifreeze solutions, biodiesel, diesel fuel, ethanol, gasoline/ petrol or air. Construction TUBE:
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: is perforated (pin-pricked) for use with air and gases. RYCO SPIDERLINE hose is lighter weight, has a more compact outside diameter and is less than half the minimum bend radius of wire braided rubber hose. Smooth inner tube for high flow rate; and smooth, easily cleaned
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.38188997 inch
- Outside Diameter: 0.61023655 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.32283482 inch
- Outside Diameter: 0.51968532 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.24015815 inch
- Outside Diameter: 1.8503947 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.51574831 inch
- Outside Diameter: 0.79921303 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Fluorocarbon Limited
Description: We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided Convoluted Hoses Chlorine Hoses Vent Hoses All type of standard end fittings are available along with bespoke as required. Applications With
- Outside Diameter: 0.125 to 1 inch
- Temperature Range: -103 to 446 F
- Features: Adhesives / Sealants / Coatings, Automotive, Chemicals, Complete Hose Assembly, Coolant / Refrigerant, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Oil / Fuel, Other
- Application: Air
-
Supplier: SAE International
Description: The scope of this document is limited to the compatibility of typical fluids that may come in contact with PTFE hose assemblies. PTFE hose assemblies may be braided with CRES wire, polyester or para-aramid fibers. Hose assemblies may be equipped with aluminum, CRES,
-
Supplier: Allegro Industries
Description: Allegro's High Pressure Airline Hoses are NIOSH approved when used with Allegro's Supplied Air Respirators. Constructed from rugged polyvinyl chloride and reinforced with braided polyester yarn. These hoses provide a temperature range from -20°F to 150° F (-28.8°C to
-
Supplier: EXAIR
Description: EXAIR's Super Air Wipe™, with stainless steel hardware and shims, provides a uniform 360° airstream that is ideal for blowoff, drying, cleaning and cooling of pipe, cable, extruded shapes, hose, wire and more. Models up to 4" diameter include stainless steel braided hose
-
Supplier: PressureParts.Com
Description: Flex Line Bypass / Supply Line Hose by Aarcher (Red Cover, heavy wall) Industrial PVC hose with black seamless inner tube, polyester braid reinforced tough outer cover. Excellent for use as supply lines or bypass lines. Typically used for air hoses. 160 PSI WP @ 70 deg. F
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MC-350 3/8 x 50 Medium Pressure Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. Specifications Medium Pressure - reels are required
- Type Of Reel: Hose Reel
-
Supplier: PressureParts.Com
Description: Flex Line Bypass / Supply Line Hose by Aarcher (Red Cover, heavy wall) Industrial PVC hose with black seamless inner tube, polyester braid reinforced tough outer cover. Excellent for use as supply lines or bypass lines. Typically used for air hoses. 250 PSI WP @ 70 deg. F
-
Supplier: Mile-X Equipment, Inc.
Description: greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Made in the USA. Applications Industrial Automotive Service
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Made in the USA. Applications Industrial Automotive Service Centers Transmission Shops Fleet Maintenance
- Type Of Reel: Hose Reel
-
Supplier: PressureParts.Com
Description: Flex Line Bypass / Supply Line Hose by Aarcher (Red Cover, heavy wall) Industrial PVC hose with black seamless inner tube, polyester braid reinforced tough outer cover. Excellent for use as supply lines or bypass lines. Typically used for air hoses. 300 PSI WP @ 70 deg. F
Find Suppliers by Category Top
Featured Products Top
-
GENERAL APPLICATIONS Air tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for molding and blow-forming machines Robotic welders Chemical and paper industries Automation and machine (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Product Structure Braid hose consists of an inner tube of liquid resistant synthetic rubber, middle rubber layer, 1 to 6 braid wirereinforcements, and superior weather resistant synthetic rubber cover (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior durability & flexibility – Dual steel wire braid reinforcement delivers exceptional burst strength (min. 84 MPa) while maintaining a tight bend radius (150 mm) for easy routing in compact machinery. All-weather reliability (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
GENERAL APPLICATIONS Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting CONSTRUCTION (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
stable operation across a wide range of industrial environments. Balanced Strength and Flexibility Reinforced with a single layer of high-tensile steel wire braid, the hose delivers working pressure up to 22.5 MPa and burst pressure up to 90 MPa, while (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Dependability in Demanding Conditions: This hose features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids. The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning, making it (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Air Compressor hose 3 8 in x 25 PU braid air hose with swivel fitting and grip from Cole-Parmer
Air Compressor hose 3 8 in x 25 PU braid air hose with swivel fitting and grip (Representative photo only .
-
R12 Hydraulic Hose Exporters, R12 Hydraulic Hose Selling Leads
Sell Braided Air Hose .
-
Design analysis report for the 244-AR vault Interim Stabilization interior transfer system
) 1061 [ GEN-AlR 2-WIRE BRAiD AIR HOSE .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 199...
Wire- braided rubber air hose is used in working sections.
-
Reinforced Pvc Pipes Exporters, Reinforced Pvc Pipes Selling Leads
Sell 18mm Braided PVC air hose fiber reinforced plastic pipes .
-
Sell Wire spiral hydraulice hose
Our company professionally designs and produces all kinds of motorcycle and automotive belt, oil hose, water hose, steel wire braided hose , air -condiction hose, industrial special belt and rubber hose.
-
pvc braided hose - offers from pvc braided hose manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pvc hose, garden hose, air hose , braided hose ] .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45840/319618583-MIT.pdf?sequence=2
Continue depressing the button until there is no more air in the braided hose .
-
High Pressure Hose - High Pressure Hose Manufacturers, Suppliers
Textile Braided Rubber Hose SAE100R5 SAE100R6 Air /water/oil hose 4.
Indicates content that may require registration and/or purchase.