-
Supplier: Hi-Tech Seals, Inc.
Description: Braided packing is used to seal gaps and to fill gland space. The compressive force generated by tightening of the gland produces a radial pressure providing the sealing effect. Seventy percent of the wear on the braided packing occurs on the outer two
- Shaft Speed: 2,200 rpm
- Operating Pressure: 500 psi
- pH Range: 2 to 12
- Operating Temperature: 500 F
-
Supplier: KC Seals, Inc.
Description: Typically used to fill in gland space, our braided packing is a dense, resilient twisted cord style rope designed for packing applications that have irregular surfaces or openings. Our product is pliable and exhibits exceptional sealing capabilities; we carry a wide variety of
-
Supplier: John Crane, Inc.
Description: John Crane styles 894, 1336 and 1340 are cost-effective graphite general-service packing constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of fluids at moderate to high temperatures, pressures and shaft speeds. These
- Alternate Shaft or Rubbing Speed: 2,250 ft/min
- Operating Pressure: 1,000 psi
- pH Range: 2 to 12
- Operating Temperature: -166 to 500 F
-
-
Supplier: Daemar Inc.
Description: Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed:
- Cross Sectional Size: 0.75 inch
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Daemar Inc.
Description: Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar)
- Cross Sectional Size: 0.4375 inch
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Daemar Inc.
Description: PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) (pump service) Pressure: to 2000 psi (20 bar) (valves
- Cross Sectional Size: 0.75 inch
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Darco Southern, Inc.
Description: Compression type packings are the oldest and still the most common means of controlling fluid loss in mechanical equipment. Made from relatively soft, pliant materials, they find major use in rotary, centrifugal and reciprocating pumps, valves, expansion joints, and many other types of
- Seal Type: Loose Packing
- Lubrication: Polytetrafluoroethylene (PTFE)
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: John Crane, Inc.
Description: nonabrasive packings provide excellent conformability, adjustability and flexibility. They are a superior, low-maintenance choice where minimum field adjustment and fast break-in and start-up are necessary. These packings are ideal for controlled leakage and extrusion resistance at
- Alternate Shaft or Rubbing Speed: 4,300 ft/min
- Operating Pressure: 4,000 psi
- pH Range: 0 to 14
- Operating Temperature: -349.6 to 500 F
-
Supplier: John Crane, Inc.
Description: G57, G58 and G58I are high-purity, high-strength interlace braided flexible graphite packings designed to handle a wide range of fluids. These packings feature superior chemical compatibility. They have self-lubricating and heat-dissipating properties, making them ideal for use
- Alternate Shaft or Rubbing Speed: 4,000 ft/min
- Operating Pressure: 4,300 psi
- pH Range: 0 to 14
- Operating Temperature: -400 to 1,202 F
-
Supplier: John Crane, Inc.
Description: John Crane styles 1627, 1650C, 1655C and G57 are high-performance braided packing offerings that have the ability to perform in both high temperatures and full range of chemical services. Meeting the high demands of today’s performance requirements. Constructed of the highest quality
- Alternate Shaft or Rubbing Speed: 4,300 ft/min
- Operating Pressure: 5,000 psi
- Operating Temperature: 1,832 F
- Material Classification: Carbon
-
Supplier: Gardico, Inc.
Description: interlock braid. Carbon fiber with graphite Interlock braid. Graphite fiber, lubed Flexible graphite, braided Braided. Mineral fiber with PTFE, PTFE lube Braided. Premium Flax with PTFE Expanded PTFE w/ aramid corners Mineral fiber, graphited Carbon yarn, PTFE w/ lube Lattice
-
Supplier: FTL Technology
Description: Improperly sealed valves are responsible for hundreds of tonnes of fugitive emissions each year. This has significant implications for the environment, but there are also major legislative and cost-saving pressures on controlling fugitive emissions more effectively. FTL braided packing
- Seal Type: Loose Packing
- Specialty Application: Valve Packing
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: a dry version or impregnated according to their intended application. Packing tools such as packing extractors, packing knives and packing cutting equipment. The New Generation of packings: K95 - Made of flexible graphite. Use: up to 300 bar, 450°C and 20 m/s K100
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2105 is braided from flexible high density pure graphite, and is not a man-made carbon/graphite fiber. This compression packing has an excellent high and low temperature operating ability. This braided packing can be ran dry in pumps and withstand dramatic
- Cross Sectional Size: 0.125 to 1 inch
- Alternate Shaft or Rubbing Speed: 3,000 to 3,500 ft/min
- Operating Pressure: 426 to 3,500 psi
- pH Range: 0 to 14
-
Supplier: ASTM International
Description: 1.1 This specification covers the general requirements and tests for braided, rope, and wick fiberglass packing used for boiler, furnace, and other high-temperature equipment seals for service temperatures up to 1000oF (538oC).
-
Supplier: Phelps Industrial Products
Description: graphite;PTFE; and high temperature inert Lubricant. This unique packing has a graphite content of over 50%. The end result of this high graphite content is longer wear, better heat transfer, and a broad pH range. Less than 50% PTFE in the yarn makes this packing kinder to the shaft
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 4,912 ft/min
- pH Range: 0 to 14
- Operating Temperature: -400 to 550 F
-
Supplier: Triangle Pump Components, Inc.
Description: Triangle Pump Components carries the top brand name in Utex® 838 style packing for general service applications. Die-formed packing, for extreme service or high temperature conditions, is manufactured by Triangle Pump Components from the highest grade braided packing
- Lubrication: Graphite, Other, Polytetrafluoroethylene (PTFE)
-
Supplier: Darco Southern, Inc.
Description: Tetraglas Square Dry Packing Tetraglas Square Dry Packaging is manufactured from Tetraglas texturized yarns. These yarns are square plaited into a dry, dense packing material. This packing will not shrink or swell in service. Used as gasketing on covers of processing kettles and
- Cross Sectional Size: 0.875 inch
- Operating Temperature: 1,000 F
- Material Classification: Fiberglass
- Cross Section: Square Cross Section
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2075 compression packing is Centerlock® braided from synthetic yarn . The high temperature lubricant is uniformly dispersed throughout the yarn and thoroughly treated with Graphite. while the lubricant helps in lowering frictional heat and enhance sleeve life, graphite
- Cross Sectional Size: 0.125 to 1 inch
- Alternate Shaft or Rubbing Speed: 1,700 ft/min
- Operating Pressure: 350 to 1,500 psi
- pH Range: 3 to 11
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2033 is a pure PTFE compresion packing, Centerlock® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. This construction creates a soft, pliable packing with excellent
- Cross Sectional Size: 0.125 to 1 inch
- Alternate Shaft or Rubbing Speed: 2,000 ft/min
- Operating Pressure: 300 psi
- pH Range: 0 to 14
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and
- Shaft Diameter (Nominal): 0.937 to 3.25 inch
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
- Location on Shaft: Externally Mounted
-
Supplier: Vooner FloGard LLC
Description: packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
- Ultimate Operating Vacuum: 150.4 to 99.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
- Ultimate Operating Vacuum: 455.2 to 150.4 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
- Ultimate Operating Vacuum: 658.4 to 353.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: JETSEAL, Inc.
Description: install the seals and top cover, and torque the Grade-8 bolts (to the specified requirements) supplied with the unit to seat the seals around the test instrumentation. Choose between the standard version or compact wedge low profile option that allows critical sensing wires or tubes to
- Temperature Range: 850 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Instrumentation
Find Suppliers by Category Top
Featured Products Top
-
separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. Follow us (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
ropes, braided ropes are firm and offer a longer product life, whereas knitted ropes are more flexible and used if a less dense seal is required. Exceptionally high heat ropes may be referred to as ceramic ropes or fiberglass ropes. The benefits of using high heat rope for industrial (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Sealing of Gland Systems of Pumps Using New-Generation Sealing Materials
cut out from a sheet (perpendicular to the ring axis) Braided seal packings are .
-
Sell Reinforced Graphite Composite Cylinder Head Gasket Sheet
Nordon Gasket & Packing Co.,LTD NGP most advantage is to make high quality engine cylinder head gasket sheet materials, laminates graphite gasket sheet materials, non asbestos & asbestos free gasket sheet, sealing braided packing and more sealing, gaskets & packing at…
-
Sell Spiral wound gasket
Nordon Gasket & Packing Co.,LTD NGP most advantage is to make high quality engine cylinder head gasket sheet materials, laminates graphite gasket sheet materials, non asbestos & asbestos free gasket sheet, sealing braided packing and more sealing, gaskets & packing at…
-
Sell Rubber Sheet Roll, NR,CR,NBR,SBR,EPDM,Viton,Silicone
Nordon Gasket & Packing Co.,LTD NGP most advantage is to make high quality engine cylinder head gasket sheet materials, laminates graphite gasket sheet materials, non asbestos & asbestos free gasket sheet, sealing braided packing and more sealing, gaskets & packing at…
-
Sell Double Jacketed Metal Gasket
• Sell Sealing Packing Braiding Machines .
-
Sell NGP-PP301 PTFE Packing with oil
Nordon Gasket & Packing Co.,LTD NGP most advantage is to make high quality engine cylinder head gasket sheet materials, laminates graphite gasket sheet materials, non asbestos & asbestos free gasket sheet, sealing braided packing and more sealing, gaskets & packing at…
-
Steam Turbines Exporters, Steam Turbines Selling Leads
[ Related Keywords : carbon fiber packing, gland packing, braided packing , seals ] .
-
Plastics
As application examples, the asbestfreie alternative for flat gaskets as well as braided packing cords is to call.
-
Plastics
As application examples, the asbestfreie alternative for flat gaskets as well as braided packing cords is to call.
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
2.3 Packings and Braided Rope Seals .
Indicates content that may require registration and/or purchase.