-
Supplier: Appleton Electric
Description: STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL END FITTING MATERIAL UNILET[R] BRAND INCLUDES
- Fitting Type: Coupling
- Material: Stainless Steel
-
Supplier: O-Z/Gedney
Description: STAINLESS STEEL BRAID, STAINLESS STEEL TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE (2) THREADED NIPPLE END TYPE STAINLESS
- Conduit Size: 2.5 inch
- Fitting Type: Coupling
- Material: Stainless Steel
-
Supplier: O-Z/Gedney
Description: ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1-1/4 INCH TRADE SIZE ABJ MODEL
- Conduit Size: 1.25 inch
- Material: Aluminum, Stainless Steel
- Fitting Type: Expansion Joint
-
-
Supplier: Thermal Wire and Cable LLC
Description: with conventional tools. Braided 304 stainless steel jacket or CLX armor is available overall when the cable will likely experience abnormal physical abuse. Thermal Wire and Cable's MTS is not designed for high-flexing applications.
- Temperature Range: 482 F
- Gauge Thickness: 18 Gauge
- Diameter: 0.24 inch
Find Suppliers by Category Top
Featured Products Top
-
Liquatite® ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Stainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Good Shielding: Type HFSLA is a flexible steel conduit with a galvanized steel core, over which a tinned copper shielding braid is applied. The outer jacket is flexible PVC with a temperature rating of -30° to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
“The use of stainless steel for the core of a liquidtight flexible conduit provides exceptional resistance to corrosive atmospheres such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate,” states Dan (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Roselle, IL – Electri-Flex Company, a leading manufacturer of flexible Liquatite® conduit, announces that its Stainless Steel line of Liquatite® conduit is (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
rating of UL 94-HB. Temperature range is -60° C to +150° C with spikes to +165°C The above listed flexible steel conduits are also available with a stainless-steel core (ATSS and ATXSS). Non-metallic Flexible Conduit NMHT: Designed (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
equipment. Its core is made from hot-dipped galvanized steel. The flexible PVC jacketing is resistant to oils & mild acids and is made with an FDA approved compound. Type LSSFG | This is a non-UL, liquidtight stainless steel, flexible conduit designed for a variety of (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures Liquatite® flexible electrical conduits ideal for Ship Building & Aerospace installations. These conduits are built for safety, durability, UV resistance, and EMI/RFI shielding. Conduits should be free of halogens in the event of a fire and offer (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Type LT Liquatite® flexible conduit is manufactured with an upgraded PVC jacketing. This jacketing makes Type LT an improved Oil-Resistant solution. The new jacketing also provides Sunlight Resistance (UV), a wider temperature range, and a flame retardant in the liquidtight jacketing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Fiber optic pressure sensor system for gas turbine engine control
For the lower temperature sensors fiber optic cables have been designed and fabricated using polyimide- coated fiber enclosed in a woven fiberglass sheath and protected by stainless steel braid or flexible conduit .
-
Cable Sleeves Manufacturers, Cable Sleeves Product Catalogs Directory
Flexible Conduit / Stainless Steel Braided Cable Sleeve (SSB .
-
Nondestructive test and evaluation at the Carderock Division, Naval Surface Warfare Center, Philadelphia site
The Braided Conduit Guide is a six foot long, flexible stainless steel mesh conduit guide provided to interface between the Probe Pusher and the tubing ends.
-
Grainger.com
Also Used in Place of Rigid Conduit in Difficult-Bend Situations, Color Natural Finish, Length (In.) 12, Material of Construction Outer Stainless Steel Braid , Inner Stainless Steel Core with Insulating Liner, Conduit Size (In.) 3. .... Flexible Coupling, Hazardous Location, Application Used In Areas Where Vibration and/or Movement is a...
-
Grainger.com
Also Used in Place of Rigid Conduit in Difficult-Bend Situations, Color Natural Finish, Length (In.) 15, Material of Construction Outer Stainless Steel Braid , Inner Stainless Steel Core with Insulating Liner, Conduit Size (In.) 3. .... Flexible Coupling, Hazardous Location, Application Used In Areas Where Vibration and/or Movement is a...
-
Electrical - Grainger Industrial Supply
Also Used in Place of Rigid Conduit in Difficult-Bend Situations, Color Natural Finish, Length (In.) 18, Material of Construction Outer Stainless Steel Braid , Inner Stainless Steel Core with Insulating Liner, Conduit Size (In.) 3. .... Flexible Coupling, Hazardous Location, Application Used In Areas Where Vibration and/or Movement is a...
-
Physical properties and biocompatibility of a porous chitosan-based fiber-reinforced conduit for nerve regeneration
Fiber-reinforced chitosan nerve conduits were pro- duced with a braiding method in combination with a mold casting/lyophilizing method. .... The casting mold included a coping, a pedestal and a stainless steel outer tube (Wang et al. 2006b). .... Briefly, chitosan yarns were fabricated into hollow tubes with using a flexible industrial braiding process (Wang et…
-
Semiconductor Manufacturing Handbook > MICRO-VIBRATION AND NOISE DESIGN
• Flexible pipe, duct, and conduit connectors are used in these services between rigid and isolated components to allow flexibility in the isolated components and to reduce the transmission of vibration in. .... Not all flexible connectors are equal, and, in general, some types work better for micro-vibration control (e.g., twin-sphere elastomerics, multi-convolution stainless steel bellows) than others (e.g., stainless steel braided flexes).
Indicates content that may require registration and/or purchase.