Products/Services for Brake Drum Relining
-
Brake and Clutch Repair Services (industrial) - (15 companies)Industrial brake and clutch repair services strip and reline friction material pads and lines on brakes, clutches and other non-automotive power transmission equipment. Some services will fabricate or manufacture friction liners, brake pads...
-
Friction Materials - (155 companies)Friction materials include brake pads, friction liners, clutch plates, friction bands, brake pads, brake shoes, friction rolls, bonded assemblies and other components used to generate controlled friction for braking or power transfer while...
-
Drum Heaters - (89 companies)Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances...
-
Hydraulic Brakes - (146 companies)...of hydraulic brakes: drum, disc, band, and cone. Drum brakes create friction by pressing the brake shoes against a spinning surface. They are mostly applied to the rear wheels to avoid significant heat buildup. They often have less drag than disc brakes...
-
Mechanical Brakes - (172 companies)...brakes are types of friction brakes. In drum brakes the brake lining is adhered to the external surface of a curved bracket, called a shoe. The most common configuration includes two shoes mounted inside of a drum on a plate. A cylinder presses...
-
Drum Pulleys - (31 companies)Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class. Drum pulleys are power transmission components...
-
Linear Brakes - (15 companies)...or brake drum, and a stationary part that is pressed against the rotating part to slow or stop a machine. Various other technologies are also available for linear brakes. Specifications. A linear brake system consists of one or more brake modules...
-
Electric Brakes - (214 companies)...reverse rotation. These brakes have a flexible band of leather, rope, or steel with a friction lining that is wound around a rotating drum. One end of the band passes through the fulcrum of the actuating lever and frictional torque is then generated...
-
Pneumatic Brakes - (120 companies)...and wear-resistant friction material. Drum --Drum brakes press shoes against a spinning surface. They are often used on automobile rear wheels. Disc --Disc brakes have brake pads, a caliper, and a rotor. During operation, the brake pads are squeezed...
-
Electric Brake and Clutch Assemblies - (101 companies)...a metal band lined with heat and wear resistant friction material. Drum brakes, which are commonly used on automobile rear wheels, work when shoes press against a spinning surface called a drum. Disc breaks are constructed of brake pads, a caliper...
Product News
-
Hilliard Corporation (The)
Caliper Brakes Hilliard caliper brakes offer an arm style caliper designed to accept a large selection of Hilliard thrusters: pneumatic applied, spring applied or hydraulic applied brake control systems are suitable for a broad line of heavy duty industrial applications. Hilliard caliper brakes are arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released... (read more) -
EXAIR
EXAIR's Reversible Drum Vacuum For 110 Gal Drums! EXAIR's 110-Gallon Reversible Drum Vac TM is a powerful liquid vacuum and the ideal way to vacuum coolant, hydraulic oils, spills, sludge, tramp oil and waste water. With the turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily refilled, floor spills vacuumed, or contaminated liquids transferred to filtration tanks in minutes. Electrically operated "all purpose" vacuums aren't designed for use in industrial environments and, as a result, motors... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Allegro MicroSystems Inc.
Top Motor Braking Trends In Automotive Industry Brakes are some of the most crucial safety components in automobiles. Used to slow a vehicle 's momentum before parking and avoid collisions and accidents, braking systems have undergone rapid development throughout the years. Automobile brakes have evolved from the mechanical drum brakes of the early 19th century to hydraulic brakes, disc brakes, and recently, electronic braking systems that could render previous designs obsolete in the long run. Electronic braking, also known as Brake-by-Wire... (read more)Browse IC Voltage Regulators Datasheets for Allegro MicroSystems Inc. -
Sensata Technologies
Sensata-leader in brake control sensing solutions closed-loop control of calipers and drums for passenger cars. Electromechanical Brakes using force sensors present an opportunity to enhance braking performance, increase safety and optimize regenerative braking capability. "This achievement aligns with our company 's strategy for organic growth and supports our electrification initiatives, specifically tailored for Electric Vehicles (EVs). It solidifies our role in advancing efforts for safer and modern mobility solutions. " Said Jennifer Slater, Senior... (read more)Browse Force and Load Sensors Datasheets for Sensata Technologies -
Tempco Electric Heater Corporation
Custom Drum Heaters Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. Common Applications. Adhesives Heating. Chemical Component Heating. Diesel Fuel Heating in cold weather. Grease Heating in cold weather. Metal Drum Heating. Plastic Drum Heating. Portable Drum Heating. Process Materials Heating (read more)Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
U.S. Tsubaki Power Transmission, LLC
Drum Sprockets and Shaft Assembly Drum Sprockets Extend Wear Life for Industrial Drag Chain Conveyors. The right sprocket assembly allows conveyor systems to run smoothly without damaging equipment. If your sprockets are showing signs of wear - including chipped or broken teeth - it could be a sign that you need a more robust sprocket solution. Industrial drag chain conveyors, such as those used in the paper and pulp, sawmill and metal recycling industries, often require a special type of sprocket engineered for heavy loads... (read more)Browse Industrial Conveyors Datasheets for U.S. Tsubaki Power Transmission, LLC -
U.S. Tsubaki Power Transmission, LLC
Tsubaki Drum Sprockets All Tsubaki drum sprockets are manufactured to last. At Tsubaki the anatomy of a superior quality drum sprocket is what set 's us apart. The following is the terminology of what makes up a Tsubaki drum sprocket: Teeth - The teeth are welded onto the can and engages with the chain. Can - The can supports the sprocket teeth and is welded onto the hub plate. Hub Plate - The hub plate supports the entire sprocket and is welded onto the can. Hub - The hub is welded onto the Hub plate and connects... (read more)Browse ANSI Roller Chain Sprockets Datasheets for U.S. Tsubaki Power Transmission, LLC -
Econo Lift Limited
Portable Drum Dumper Portable drum dumpers. capacity. * 750/ 1,000/ 2,000 lbs. dump heights. * 36", 48", 60". Backplate diameter. * 24". platform size. * 24" x 24". casters/ wheels. * 8" dia. x 2" wide. retaining bar. * Fixed. * Adjustable. Safety. * Velocity fuse (in case of hose failure it will stop unit from coming down). * Down flow control - built into power pack, (pressure compensated). * Heavy duty floor lock. power options. A/C 110 volt /1/60. Hand held pendant (standard). A/C 230/460/575/3/60 power... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
Hilliard Corporation (The)
Braking Systems for Elevator Modernization The Hilliard Corporation is a world leader in industrial braking technology. Hilliard braking systems has a proven track record of performance, reliability and value to our customers. Hilliard Corporation offers an entire range of industrial modular brakes, caliper brakes, rail and disk brakes, electric brakes and products such as power units, mounting brackets, and discs and hubs. Choose from our complete line of fail-safe and active braking systems to meet the needs of your specific... (read more)Browse Electric Brakes Datasheets for Hilliard Corporation (The) -
jbj Techniques Limited
Tough, durable electromagnetic brakes Designed to function and survive in harsh environments, providing reliable performance in many long life applications. Closely related to electromagnetic clutches in design. A range of electromagnetic brakes with torque range from 0.05 to 3200 Nm / 0.4 in-lbs. to 2360 ft-lbs. Including multiple disc, mag-particle, hysteresis, spring applied and permanent magnet models. Electromagnetic brakes for many industrial applications. For full information, technical specification catalogue and video... (read more)Browse Electric Brake and Clutch Assemblies Datasheets for jbj Techniques Limited
-
CamLaster ™-A New Drum Brake for North America
In the past, brake drums lasted for 2 relines before exceeding the maximum service diameter.
-
EQUIPMENT AND MAINTENANCE OF DEMAND-RESPONSIVE TRANSPORTATION SYSTEMS. SPEAKER 3
Brakes must be relined every 5,000 miles and brake drums replaced each 10,000 miles.
-
Foundations of Commercial Vehicle Safety: Laws, Regulations, and Standards
This strategy aids in preventing brake overheating and reduces the tendency for hot-spotting and drum cracking of new or recently relined brakes .
-
CR4 - Thread: Chinese Car Asbestos Scare
I must be very lucky for as mechanic I used to blow out the asbestos dust from brake drums and clutches and handleled same when relining clutch plates an brake shoes.....and I have been smoking for 57 jears.
-
New Gunite slack adjuster | Today's Trucking
Gunite Automatic Slack Adjusters unique design maintains consistent shoe-to- drum clearance, which will help maximize lining life, reducing the amount of time spent annually on brake relining .
-
Brake Design and Safety, Third Edition
However, under severe operating conditions, such as on a downgrade, the brake adjustment is such that no adequate brake shoe application force against the drum can be sustained. … 121 may have become defective after mechanics had adjusted truck brakes manually after relining the brakes (Refs.
-
NEW DESIGNS AND OPERATING EXPERIENCES WITH LOW-FLOOR BUSES
The bus manufacturer indicated that it was important that proper cutting of the brake block to match the drum be done to obtain satisfactory lining life and brake performance. … initially they were experiencing 16,000 to 18,000 miles between rear brake relines , but now they …
-
CR4 - Thread: Car Brake
brake shoes are usually sold with a "core" meaning they want the old metal shoes back to reline them and resell them. so you'll need to pack up the old ones after you get them off to trade them back in. … try to get the right ones in stock. i can just pop the drums back on and …
-
Brake and Clutch Repair Services (Industrial)
Brake and clutch repair shops, remanufacturers and rebuilders tear down or disassemble the brake or clutch components … The service will replace and reline the friction pads and lines as needed, and also resurface discs, drums and rearc bands.