Products/Services for Breadboard Keypad
-
Breadboards and Breadboard Accessories - (78 companies)Breadboards and breadboard accessories are used for testing and experimenting with electronic circuits. They are covered with slots for interchanging components and electrical connection strips. Breadboards and breadboard accessories are used... -
Industrial Keypads - (220 companies)Industrial keypads are data input devices meant to control equipment in industrial settings, often by the use of characters and symbols allocated to 20 keys or less. Industrial keypads allow users to press keys or enter codes to control equipment... -
Optical Breadboards - (13 companies)Optical breadboards are flat surfaces with regularly spaced threaded holes that can be placed on a table or workbench and used for precision mounting of optical components. Optical tables and optical breadboards effectively dampen working surfaces...
-
Membrane Switch and Keypad Services - (219 companies)Suppliers of membrane switches and keypad assemblies using flexible membranes, domed or flat switch profiles, and tactile and non-tactile switches and panels. Suppliers of membrane switches and keypad services fabricate assemblies using flexible... -
Radios - (371 companies)...codes have a total of 532 channels (14 x 38). Additional features for two-way radios include: backlighting. adjustable squelch. auto-scan. out-of-range alert. keypad lock. selectable power level. battery indicator. Some FRS radios and GMRS radios use... -
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
-
Optical Tables - (22 companies)...be used for incorporating in OEM system. Breadboard tables are widely used in laboratories. An optical table provides necessary electronic connections to the electronic circuits mounted on it. On optical breadboard tables, five holes in each column...
-
Locksets - (89 companies)Locksets are used to operate and secure an entry door. These products are available in various materials, finishes and levels of security. They can be operated by a knob or a lever and can be locked and unlocked with ether keys or electronic keypads...
-
Web Controllers - (69 companies)...are compatible with transistor-transistor logic (TTL). Analog user interfaces provide inputs such as potentiometers, dials and switches. Digital user interfaces are set up or programmed with a digital keypad or menus. Web controllers with a graphical...
-
Access Control Systems - (930 companies)Access control keypads are devices that may be used in addition to or in place of card readers. The access control keypad has keys that look similar to the keys on a telephone. The access control keypad requires that a person desiring to gain access...
Product News
-
NKK Switches
12 and 16 Key Illuminated Keypads FM Series keypads are available in both illuminated and non-illuminated configurations. Both models include adhesive backing for easy mounting and actuating domes, which offer crisp, tactile feedback to positively indicate circuit transfer. (read more)Browse Industrial Keypads Datasheets for NKK Switches -
Powell Electronics, Inc.
OTTO CM-R CAN Module Rotary Keypad CANbus enabled, watertight operator control module for heavy duty equipment. CAN Keypad is a CANbus-enabled module with software-controllable programming options for intuitive operation of off-road vehicles and heavy equipment. The rugged module mounts horizontally or vertically into panels and armrests. Each of the six buttons has three RGB LEDs on the outer edge that can be set to nearly any color and light intensity. The center encoder has configurable starting and roll-over position values... (read more) -
Keystone Electronics Corp.
Tactile Metal “Key-Pad” Dome Switches Keystone Electronics Corp. debuts a new line of snap action "Key-Pad " dome contacts specifically designed as a momentary contact for printed circuit boards, flex circuits, membrane switches and discrete switches. Equipped with a unique four-legged shape, these innovative dome switches offer enhanced durability, reliability and versatility while maintaining exceptional tactile feel for single or double-sided printed circuit boards, flex circuits, and membrane switch panels. Offered in Mini... (read more)Browse IC Interconnect Components Datasheets for Keystone Electronics Corp. -
Newport MKS
RS2000 Optical Table Tops When research depends on unwavering stability, the RS2000 Optical Tabletop delivers. Featuring Tuned Mass Damping (TMD) technology, it pinpoints the most disruptive resonance frequencies, ensuring superior vibration suppression right where it matters most. It offers custom-tuned damping for complex setups, and its lightweight damper maintains stiffness and responsiveness. Ideal for biomedical imaging, interferometry, and fiber alignment. (read more)Browse Optical Breadboards Datasheets for Newport MKS -
Newport MKS
Newport™ SG Vision IsoStation™ Plus Workstations The MKS Newport TM SG Vision IsoStation TM Plus Pneumatic Isolated Optical Workstations combine Scientific Grade (SG) optical breadboards with integrated pneumatic vibration isolation to provide high-performance vibration control for photonics, laser, life science, imaging, and precision measurement applications. Designed to improve laboratory productivity and experimental stability, the upgraded workstation platform offers enhanced ergonomics, streamlined installation, and expanded accessory... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Newport MKS -
Lee Co. (The)
Series 300 2-way Micro Inert Valve standard manifolds are available for application development. A single place manifold allows the valve to be tested on a "breadboard" set-up and then used on a manifold. This allows the fluidic circuit to be tested and proven prior to committing to a manifold design. The four place manifold allows four individually controlled inlets to feed into a common outlet for mixing applications. Custom engineeed manifolds are also available for specific applications. *Compact size: 0.300" center to center... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Ametek Solartron Metrology
Orbit® ACS SI400 Automation and Control System Features. Integral Readout with color LCD Display and keypad. Set tolerance and process limits via keypad. Detachable probe plug on housing for easy installation. Replace probe with no calibration or reprogramming. Modbus output (RTU or ASCII) over RS485 or RS232. Programmable discrete I/O (4 inputs, 3 outputs). Track, Peak, and Max-Min Modes for each channel. Available with all Solartron Transducers and Solartron Lasers. 24V DC Power Supply. (read more)Browse Form Gages and Form Gaging Systems Datasheets for Ametek Solartron Metrology -
E-Z-HOOK, a division of Tektest, Inc.
Harness Board Component: Nail Clip, Terminal, Nail Harness Board Components. E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. E-Z-Nailclip TM test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Harness Board Components: Nail Clip, Test Terminal Harness Board Components. E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. E-Z-Nailclip TM test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available... (read more)Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
RS Components, Ltd.
BoPad Series Enclosures for Electronics BOPLA has developed the range of BoPad modern-styled enclosures for the integration and protection of electronics devices such as membrane keypads, touch screens and displays. The BoPad electronics enclosure is coordinated specially to meet the requirements of mobile hand-held devices which are used in demanding conditions. By using BoPad enclosures, it is not only mobile devices which can catch the eye - variants for desktop applications or accessories for wall mounting are also available... (read more)Browse Industrial Enclosures Datasheets for RS Components, Ltd.
-
Practical Arduino Engineering
Connect the 16-button keypad to the solderless breadboard .
-
Chirped AM ladar for anti-ship missile tracking and force protection 3D imaging: update
… cliff to the pier, (b.) the view from the pier to the cliff, (c.) the ladar breadboard being set up outside on the first day of testing, (d.) and (e.) the ladar breadboard set up on the keypad operated gimbal inside the …
-
Embedded Software Development with C
This keypad was not intended for a breadboard , but it is an easy modification to make it fit.
-
Learning and practicing fundamentals of electrical and computer engineering through building and programming a microcontroller with multiple peripherals
Keypad debouncing and LED code Making a breadboard circuit with PIC16F887 .
-
Learn Electronics with Arduino
Arduino Duemilanove or equivalent 10K potentiometer 470K resistor 4 10K resistors FlexiForce sensor CdS photocell 4-bit DIP switch 2 N3904 NPN transistor IFR630A N-channel MOSFET Keypad 8Ω speaker Piezo-buzzer Small solderless breadboard 22AWG solid wire Digital multimeter Oscilloscope (optional …
-
30 Arduino Projects for the Evil Genius, Second Edition > Sensor Projects
Figure 5-3 shows how you can solder seven pins from a pin header strip onto the keypad so that you can then connect it to the breadboard .
-
Arduino Robot Bonanza > Robby Armstrong
Suggested component placement on the control plate: LCD, solderless breadboard (for the five-position switches), and 12-key keypad .
-
Applied Mechatronics
… breakout connectors to allow for user-generated I/O signals to access the following auxiliary components available onboard: an 8-pin connector for a 12-key or 16-key keypad ; one single 5-k⍀ … … switches; a large solderless breadboard area for adding components …
-
Netduino Home Automation Projects
• Breadboard • Membrane/matrix keypad (we use a 3 x 4 version here, but yours can vary) .
-
30 BeagleBone Black Projects for the Evil Genius > Spy Projects
We use the keypad by scanning each column and then each row until we detect a value … The breadboard layout diagram can be seen in Figure 7-10, and the completed project is shown …
Indicates content that may require registration and/or purchase.