-
Supplier: Newark, An Avnet Company
Description: BREAKOUT KIT-6FIBERS Cable Ass
-
Supplier: Newark, An Avnet Company
Description: Fiber Optic Outdoor breakout cable, 4 fiber SMF(G.
-
Supplier: Newark, An Avnet Company
Description: Fiber Optic Outdoor breakout cable, 4 fiber MMF(OM
-
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Installation cable U-VQ(ZN)H Mini breakout cables for universal cabling systems Laser-optimized, bending-resistant fiber UV-resistant, metal-free, waterproof and moisture-resistant Cable sheath: LSHF-FR Cable structure: 12 tight buffered
-
Supplier: L-com, Inc.
Description: L-com's FOB25SNGRKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, ideal for deployments of CWDM as well as standard single mode services. The outer cable diameter is 7.0mm, and contains two 2
- Cable Diameter: 2.5000000000000004 mm
- Cable Type: Patchcord
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: L-com's FOB25SNGMKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer cable features a tight-buffered construction, with a ripcord inside for
- Cable Diameter: 2.5000000000000004 mm
- Fiber Mode: Single Mode
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Multimode, 62.5-Micron, Breakout-Style Bulk FO Cables, PVC, 12-Fiber, 1000-ft. (304.8-m) Tight-buffered breakout cable designed for voice, data, video, and imaging transmissions.
- Fiber Mode: Multimode
-
Supplier: Newark, An Avnet Company
Description: 2 fiber, 62.5 multimode, indoor/outdoor, riser rated, Breakout series cable
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FIBER OPTIC CABLE, 12 FIBERS, BREAKOUT CABLE, LSZH BUNCH, MULTIMODE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
- Fiber Mode: Multimode
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for fixed indoor and outdoor cabling of buildings and industry facilities. They are used in particular if the installation is to be done in one
- Cable Diameter: 8.500000000000002 to 18.9 mm
- Cable Weight: 0.113102362204724 to 0.528307086614172 lbs/ft
- Bending Radius: 130 to 285 mm
- Fiber Mode: Multimode, Single Mode
-
Supplier: Belden Inc.
Description: Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM1.
- Cable Weight: 0.48366141732283374 lbs/ft
- Bending Radius: 232.00000000000003 mm
- Operating Temperature: -30 to 70 C
-
Supplier: TelephoneStuff.com
Description: Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to
-
Supplier: Belden Inc.
Description: Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM5.
- Cable Weight: 0.48366141732283374 lbs/ft
- Bending Radius: 232.00000000000003 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM2.
- Cable Weight: 0.48366141732283374 lbs/ft
- Bending Radius: 232.00000000000003 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM4.
- Cable Weight: 0.48366141732283374 lbs/ft
- Bending Radius: 232.00000000000003 mm
- Operating Temperature: -30 to 70 C
-
Supplier: L-com, Inc.
Description: L-com's FOB25OM1ZKB2-M is an OM1 62.5/125 2-count breakout cable. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black PVC, and rated for indoor and outdoor usage. The subcables as well as the outer jacket are
- Cable Diameter: 2.5000000000000004 mm
- Cable Type: Patchcord
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Tight-buffered breakout cable designed for voice, data, video, and imaging transmissions.
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: L-com's FOBIB25OM3RKB2-M is an OM3 50/125 2-count breakout cable. This bulk cable utilizes bend-tolerant fiber, which allows for installations in more areas without additional attenuation. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with
- Cable Diameter: 2.5000000000000004 mm
- Cable Type: Patchcord
-
Supplier: TelephoneStuff.com
Description: Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to
-
Description: FIBER OPTICS CABLE BREAK-OUT 2M
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies BREAKOUT KIT 6-FIBER 36" 900um BUFR TUBES
-
Supplier: DigiKey
Description: Fiber Optic Breakout Gland, Saddle
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. CresFiber is indoor fiber optic breakout cable, designed for use with Crestron DigitalMedia™ systems. It allows for wiring distances up to 1000 ft (300 m).
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. CresFiber is indoor fiber optic breakout cable, designed for use with Crestron DigitalMedia™ systems. It allows for wiring distances up to 1000 ft (300 m). CRESFIBER-P is for indoor plenum applications, and is available in 500 and 1000 ft spools.
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: I/O breakout SM 9/125µm
- Cable Diameter: 9.5 mm
- Cable Type: Multifiber Cable
- Connector Type: None
- Fiber Mode: Single Mode
-
Supplier: TelephoneStuff.com
Description: Breakout plenum OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Direct connectorization - Crush Resistance:2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles
-
Supplier: TelephoneStuff.com
Description: Breakout riser OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Direct connectorization - MSHA approved cables are available - Crush Resistance:2000 N/cm - Impact Resistance: 2000
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Optimized for the cable termination, rugged durable cables
- Cable Diameter: 12.5 mm
- Maximum Attenuation: 0.75 to 3.75 dB/km
- Operating Temperature: -40 to 85 C
- Cable Type: Multifiber Cable
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Pre-assembled fiber optic link consisting of 2 assemblies with 6F3000 couplers connected to a 12-fiber minI breakout cable For 10 GBit ethernet Pre-assembled customized lengths available Solid and refined assembly housing Cable diameter less than approx.
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-7IERxxZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Active Optical Cable (AOC) to 4x SFP+ Active Optical Cable break-out solution. This “Octopus” cable is intended for 40G to 4x 10G applications. The AFBR-7IERxxZ is a high performance
- Wavelength: 850 nm
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: 100/120 GbE, internally using OM4 fiber optic cable, with an extremely low insertion loss of 0.35db that is well under the IEEE-802.3ae maximum channel loss spec of <25db. Effectively trunks 48-fibers between IDF's and MDF's with (x2) 24-Fiber MTP/MPO cables,
- Number of Ports: 6
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: magenta built-in 2-meter 8-fiber MTP multimode cables Connect up to 12 LC duplex fiber cables with 3 8-fiber OM4 MTP/MPO connections Recommended for use with QSFP fabric switches to support 4 lanes parallel to 40 GB Supports 40 GbE internally using OM4 fiber
- Number of Ports: 12
- Features: Other
-
Supplier: Radwell International
Description: BREAKOUT KIT-6FIBERS CABLE A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Panduit Corp.
Description: OM3 12-fiber, harness cable assembly, plenum (OFNP) rated, MPO female to LC duplex, 60CM (24 inch), equal breakout, Std. IL.
- Cable Type: Duplex, Multifiber Cable
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: internally using OM4 fiber optic cable, with an extremely low insertion loss of 0.35db that is well under the IEEE 802.3ae maximum channel loss spec of <25db. Effectively trunks 24-fibers between IDF's and MDF's with a single 24-Fiber MTP/MPO cable, breaking out to
- Number of Ports: 12
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Mounting Method Flange mounting, standard fixing holes on stator and rotor Compatibility Matches LC couplers, ODC sockets, fiber breakout cables; external cable length (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Cisco UCS C220 M3 High-Density Rack Server (Small Form Factor Disk Drive Model)
This card supports a 4x10 Gbps QSFP to SFP breakout fiber cable .
-
Sell fiber optic polishing machine
Some fiber cables, such as simplex and duplex fiber cables, and breakout fiber cables , already have 3mm jacket to accept fiber ...
-
220-kV combined optical transformer
control house are via optical fiber breakout cable .
-
Managing Fiber Connections in NGN and Applications
Network equipment interconnection fiber breakout cables , originating from transmission and switching equipment, are terminated on the rear of fiber optic termination shelves mounted in a FDF bay and often designated as an “Equipment Bay”.
-
Optical Communications Essentials > Optical Fiber Cables
Example of an indoor six- fiber breakout cable .
-
Installing and Removing Line Cards and
Transceiver Modules
It can also be used in 10 x 10-Gbps mode along with ribbon-to-duplex- fiber breakout cables for connectivity to ten 10GBASE-SR optical interfaces and has the option to breakout to 2X40G-Gbps interfaces.
-
Cisco 40GBASE QSFP Modules
This module can be used for native 40G optical links over 12-fiber ribbon cables with MPO/MTP connectors or in 4x10G mode with parallel-to-duplex fiber breakout cables for connectivity to four FET-10G interfaces.
-
Installing the GBIC, SFP, SFP+, QSFP, XFP, CXP, CFP, and CPAK Optical
Modules in Cisco ONS Platforms
Installing the GBICs, SFP, SFP+, XFP, CXP, CFP, and CPAK
O...
It can also be used in 10 x 10 Gigabit mode along with ribbon-to-duplex- fiber breakout cables for connectivity to ten 10GBASE-SR optical interfaces.
-
Cisco CRS Carrier Routing System
Ethernet Physical Layer Interface Module
Installation Note
Can also be used in 10x10 Gb mode along with ribbon-to-duplex- fiber breakout cables for connectivity to ten 10GBASE-SR optical interfaces.
-
Cisco 100GBASE CFP Modules Data Sheet - Cisco
It can also be used in 10 x 10 Gigabit Ethernet mode along with ribbon to duplex fiber breakout cables for connectivity to ten 10GBASE-SR optical interfaces.
Indicates content that may require registration and/or purchase.