-
Supplier: Raymond Handling Consultants, L.C.
Description: BRIDGE CRANE END TRUCK KITS
-
Supplier: Southland Equipment Service
Description: Build your own bridge crane economically! These push crane end trucks can be used in either top running or underhung applications. Suitable for spans through 24'. Easy to assemble and install, even for non-crane experts! Complete kit comes with end
- Capacity: 2,000 lbs
-
Description: Yale Push Type Top Running with 8" Ductile Iron Wheels and a 3' Short Wheelbase Product Type: Top Running Channel Type End Trucks Capacity : 5 Ton Type : Push Span: 24' Product Group: Crane Components Additional features and benefits include: Maximum bridge span up to 48"
-
-
Description: Yale Underhung Push Type Bridge Crane Channel Construction Trucks with Spark Resistant Wheels Product Type: Under Running Channel Type End Trucks Capacity : 3 Ton Type : Push Flange Range: 3.375" - 5.50" Spark-Resistant: Yes Additional features and benefits
-
Supplier: Ace Crane
Description: modular design that can easily expand as your work centers expand. Gorbel Bridge Crane Features: Capacities to 4000 lbs. Bridge Lengths up to 34 feet Seismic Zone 4 Design Available in Steel, Stainless, Steel, and Aluminum. Enclosed track cranes are up to 3X easier to
- Type: Bridge / Overhead Crane
-
Supplier: ASME Standards and Certification
Description: one or more hoists used for vertical lifting and lowering of freely suspended, unguided loads, and include top running and underhung bridge cranes, gantry cranes, traveling wall cranes, jib cranes, polar gantry cranes, portable gantries, other cranes
-
Supplier: ASME
Description: one or more hoists used for vertical lifting and lowering of freely suspended, unguided loads, and include top running and underhung bridge cranes, gantry cranes, traveling wall cranes, jib cranes, polar gantry cranes, portable gantries, other cranes
-
Supplier: Demag Cranes & Components
Description: rigid Optional rolled beam girder provides additional cost-savings Connections between the girder and end trucks are manufactured to precise machined tolerances for minimum wear End truck of torsionally rigid, welded box construction Excellent travel characteristics and
- Load Capacity: 13.778891374999999 tons
- Horizontal Available Span: 98 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Demag Cranes & Components
Description: hook can be raised between the two crane girders which enables maximum lifting heights. High stability and design rigidity Torsionally rigid Connections between the girders and end trucks are manufactured to precise machined tolerances for minimum wear End truck of
- Load Capacity: 55.115565499999995 tons
- Horizontal Available Span: 114 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: C & C Lift Truck, Inc.
Description: effort. With a 100:1 productivity ratio an operator can start a 500 pound load moving with 5 pounds of force. Each system includes a bridge, end trucks, hoist-trolley, festoon system for bridge and trolley, runway columns, girders, headers, splices, clamps, hangers,
- Load Capacity: 0.125 tons
-
Supplier: Greene, Tweed & Co.
Description: industrial and mobile equipment – including rough terrain lift trucks, front end loaders, tractors, back hoes, excavators, graders, cranes, jacks, oil field valves and well heads, and machine tools. Extrusion Resistance The G-T design resists extrusion by preventing the
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Greene, Tweed & Co.
Description: industrial and mobile equipment – including rough terrain lift trucks, front end loaders, tractors, back hoes, excavators, graders, cranes, jacks, oil field valves and well heads, and machine tools. Extrusion Resistance The G-T design resists extrusion by preventing the
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
Find Suppliers by Category Top
Featured Products Top
-
Kinnon manufacturers all components that comprise a workstation crane, from the chain and hoist to the end trucks and rail trolleys. Whether your application requires intersecting runways or is a linear workstation, our workstation crane specialists are here to help you create the perfect solution (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
(such as mining trucks), which is easy to maintain and the bridge shell does not bear bending; Semi floating is used for medium-sized machinery such as excavators, with a compact structure but complex stress distribution. Key points of production process (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
. MECHANICAL: Can the hinged bridge be mounted on the side of the platform rather than the end? Yes, for most units and at no additional charge. In addition, they can usually be offset along the side. The single caution is to check the side load (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
applied at the center of the pin and the pin is supported at each end (P/2) by the Clevis. The strain gages are sealed inside small axial holes and are positioned at two locations at the clevis to clevis eye interfaces. In order to sense only those strains which are induced by the shear forces at these (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
the smoothest rotation. Typical slew drive applications include truck cranes, man lifts, utility equipment, hydraulic attachments, oil tool equipment, marine cranes, tire handlers, digger derricks and automotive lifts, but the slew drives are used in many other applications requiring load holding and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
upper or lower travel detection Crane trolley and bridge-position control Winch and lifting-system monitoring (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
such as headroom clearance, side clearance along the length of monorail or crane beam, and end approach are particularly critical clearances. The term “end approach” (see dimension “A” to the right) can be defined as the distance between the centerline of the lifting (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
a hoist, it is important to consider any dimensional constraints that exist in the area where the hoist may be used. Issues such as headroom clearance, side clearance along the length of monorail or crane beam, and end approach are particularly critical clearances. The term “end (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
configuration of the application, the main electronic functions are often located in a different place than the busbar shunt. Accordingly, OEMs need a simple solution to bridge the distance between the main electronics and the shunt. A small circuit board with a connector soldered onto the busbard shunt is (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
CANISTER TRANSFER SYSTEM DESIGN ANALYSIS
The 32' maintenance bay width is based on the 23' bridge crane end truck (Figure 7.1-2) plus 4'-6" on either side of the crane for operator platform and operation activity.
-
Supply Chain Engineering
In the following bridge example the bridge crane end truck and cross beam move independently from and simultaneously with the trolley and hoist.
-
Sloan Digital Sky Survey telescope enclosure: design
• Commercially available bridge crane end trucks and electrical cable reel systems provide the transport system and power for the telescope enclosure.
-
WHC significant lessons learned 1993--1995
A collision of the bridge crane end trucks with the rail mounted end stops end stops were installed past the end of the power collision did not occur .
Indicates content that may require registration and/or purchase.