Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve bearing performance.
- Bearing Surface: Bronze - Sintered
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Accuris
Description: Bronze Oil-Retaining Bushes and Thrust Washers for Aircraft
-
Supplier: CCTY
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
-
-
Supplier: Accuris
Description: Bronze oil-retaining bushes and thrust washers - For aircraft
-
Supplier: Accuris
Description: PLAINT BEARINGS (METAL) PART 5: BRONZE OIL-RETAINING BUSHES AND THRUST WASHERS
-
Supplier: DME Company
Description: D-M-E Bronze-Plated Straight Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Straight Bushings
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.99 to 1.74 inch
- Length: 1.75 to 15.75 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: DME Standard Solid Bronze Guided Ejection Bushings feature high-strength bronze and natural lubricity. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.7505 to 3.0005 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: D-M-E Bronze-Plated Shoulder Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Shoulder Bushings
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: D-M-E Bronze-Plated Guided Ejection Bushings feature the strength of steel plus the non-scoring lubricity of bronze plating. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Accurate Bushing Company, Inc.
Description: Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
- Outside Diameter: 3 inch
- Outer Ring Width: 1.75 inch
- Bore Diameter (yoke type): 1 inch
- Type: Yoke
-
Supplier: CCTY
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: Accuris
Description: Aerospace series \x96 Bushes (plain and flanged), press-fit and thrust washers, oil-retaining sintered bronze \x96 Specification
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Inside Diameter: 0.553543606 to 0.555905812 inch
- Outside Diameter: 0.6322050658 to 0.6375200293 inch
- Length: 0.57086645 to 0.5905515 inch
- Operating Temperature: -40 to 176 F
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Inside Diameter: 0.1592520545 to 0.1612205595 inch
- Outside Diameter: 0.2374804432 to 0.2404332007 inch
- Length: 0.22440957 to 0.2362206 inch
- Operating Temperature: -40 to 176 F
-
Supplier: Radwell International
Description: BUSHING, OIL IMPREGNATED, 20 MM INSIDE DIAMETER, 23 MM OUTSIDE DIAMETER, BRONZE. FREE 2 YEAR RADWELL WARRANTY
- Bearing Surface: Bronze - Sintered
- Design Units: Metric
-
Supplier: Daemar Inc.
Description: Solid bronze or steel bushings. Suited for high load, low speed applications. Lubrication options include: solid PTFE, graphite self-lube or oil grooves.
- Bushing Type: Sleeve
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Straight Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 4.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 5.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SPB Straight Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 6.299216 inch
- Outside Diameter: 1.1023628 to 7.086618 inch
- Length: 0.393701 to 5.905515 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Inside Diameter: 0.125 to 5 inch
- Outside Diameter: 0.1875 to 5.75 inch
- Bearing Surface: Bronze - Sintered
- Design Units: Inch
-
Supplier: Triangle Manufacturing Company
Description: Our ball bushings are available with 20% oil impregnated sintered iron or sintered bronze. Designed to be pressed into an extruded or machined hole, ball bushings are suitable for use in many types of mountings, linkages and even machined castings where a self-aligning
- Bore Diameter: 0.5 inch
- Length Through Bore: 1.3125 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: FHD Bearings Co., Ltd.
Description: Sintered bronze straight bushing sintered bronze straight (cylindrical) bushings are suitable for rotating, oscillating and linear movements, and can accommodate radial loads. sintered bronze bushings are self-lubricating and maintenance-free. They consist
- Outside Diameter: 0.1574804 inch
- Overall Width: 0.1574804 inch
- Application: Agriculture, Automotive
- Features: Other
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Inside Diameter: 0.1181103 to 1.968505 inch
- Outside Diameter: 0.2362206 to 2.362206 inch
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Inside Diameter: 0.1895 inch
- Outside Diameter: 0.3765 inch
- Length: 0.375 inch
- Bushing Type: Flanged
-
Supplier: Technetics Group
Description: Really two pieces in one, Qualiseal Controlled Gap/Bushing seals are the best solution when pressure is an issue. Controlled gap or bushing seals are comprised of a carbon insert that is shrink-fitted into a separate retaining band. This floating circumferential ring assembly grows at
- Shaft Diameter (Nominal): 12 inch
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Spring & Metallic Bellows Materials: Bronze, Carbon Steel
- Features: Other
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at
- English Size: 0.75 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Threaded
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: mounted idlers usually account for quieter operation, especially if centers are short and speed is moderately high. Machined steel sprockets Hardened teeth Hardened & ground steel journals Oil-impregnated sintered bronze bushings NOTE: Idler rpm should not exceed 2500 and radial
- Bore Diameter: 0.5 inch
- Number of Teeth: 13
- Hub Diameter (if applicable): 1.562 inch
- Outside Diameter: 2.329 inch
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, SQUARE FLAT-1 SERIES, 1-1/16" BORE SIZE, 304 STAINLESS STEEL BODY, STANDARD OIL IMPREGNATED BRONZE ROD BUSHING, STAINLESS PISTON ROD, MAXIMUM PRESSURE: 150 PSI (AIR ONLY). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Nominal Shaft / Bore Size: 0.787402 inch
- Base to Bore Center Distance: 0.7480319 inch
- Center to Center Mounting Hole Distance: 2.4803163 inch
- Shaft Securing Method: None
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Nominal Shaft / Bore Size: 0.6692917 inch
- Base to Bore Center Distance: 0.6692917 inch
- Center to Center Mounting Hole Distance: 2.2047256 inch
- Shaft Securing Method: None
-
Supplier: R&I Manufacturing Co.
Description: all rod bores parallel to the mounting surface within .002" per foot. The slide bearings are oil impregnated bronze bushings, permanently protected by neoprene seals, eliminating the need for re-lubrication. Bronze bushings are utilized as standard, rather than
- Stroke or X-Axis Travel: 0.25 to 10 inch
- Base Length: 1.875 to 6 inch
- Base Width: 1.49 to 4.99 inch
- Base Height: 0.62 to 1.99 inch
-
Supplier: HardwareSource, Inc.
Description: Installs under top of hinge pin on your door hinge to provide a door stop Solid Brass base material Adjustable Rubber bumpers protect your door and molding around door jamb Door stop has a nylon hinge pin bushing (not shown) with 1/4" inside diameter The nylon hinge pin bushing can be
-
Supplier: R&I Manufacturing Co.
Description: space for installation.DURA-SLIDE AIR is field proven with up to 160 million inches accumulated travel with negligible wear. QUALITY CONSTRUCTION Rod bores are parallel to the mounting surface within .002" per foot. The four slide bearings are oil impregnated bronze bushings,
- Stroke or X-Axis Travel: 0.5 to 10 inch
- Features: Bumpers / Cushions, Non-rotating
- Orientation: Horizontal
- Bearing Type: Metal Bushing
Find Suppliers by Category Top
Featured Products Top
-
Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
. OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields, catalytic converters, fuel filters, inlet screens and (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
traditionally manufactured filters. The Company also produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFM, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount Temperature range: -40 deg F to 350 deg F (Dependent on seat material) Operator: MA (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
How Oil Impregnated Bronze Bushings Improve Performance
Bronze bushings are widely used in many applications due to their unique combination of strength, durability, and machinability. Oil impregnated bronze bushings are a cost-effective and low-maintenance alternative to traditional roller, ball, and needle bearings. There are many benefits when
More Information Top
-
ASTM MNL56 - Guide to Friction, Wear, and Erosion Testing
The pres- ent oil-impregnated bronze bushing requires oil and it exudes oil in use.
-
Chapter 3-Methodology/Test Selection
The pres- ent oil-impregnated bronze bushing requires oil and it exudes oil in use.
-
DX Bush,DX Bearing,DX Bearing Bushing from Jiashan Pvb Sliding Bearing Co.,Ltd, China
• Wrapped bronze bushing PVB092 is a type of wrapped bronze bush with oil holes.
-
Control of Surge in Centrifugal Compressors by Active Magnetic Bearings
Fig. 4.35 Auxiliary oil impregnated bronze bushings installed on the motor side .
-
Development of a Maintenance Free Self-Lubricating Ball Joint
Oil impregnated bronze bushings failed in less than 25, 000 cycles.
-
Graphite Alloy Bearings Eliminate Oil Contamination In Deep Wells
The existing pumps used enclosed line-shafts and oil lubricated bronze bush -ings throughout.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40927/212409044-MIT.pdf?sequence=2
The pump wheel (k) is bolted to the pump shaft and supported on the other end in an oil impregnated bronze bushing (n).
-
CR4 - Thread: The Right Grease
Even an older style oil impregnated bronze bushing .
-
CR4 - Thread: Need to Match 2.375-Inch Diameter Shaft to Split Base Type Pillow Block Mounting
Just get an oil impregnated bronze bushing that has the right diameter. press it into a drilled hole in the right place. it actually needs to be a press fit. then bore the bushing to the proper dia. if you want the …
Indicates content that may require registration and/or purchase.