-
Supplier: Nexperia B.V.
Description: by NTC resistor VCC over/under voltage protection (VCC OV/UV) Line voltage brown-in, brown-out (BNI/BNO) Output short circuit protection (SCP) CS open/short protection Secondary rectifier short protection (SRSP) Overload protection (OLP) Overpower protection
-
Supplier: Nexperia B.V.
Description: by NTC resistor VCC over/under voltage protection (VCC OV/UV) Line voltage brown-in, brown-out (BNI/BNO) Output short circuit protection (SCP) CS open/short protection Secondary rectifier short protection (SRSP) Overload protection (OLP) Overpower protection
-
Supplier: Nexperia B.V.
Description: by NTC resistor VCC over/under voltage protection (VCC OV/UV) Line voltage brown-in, brown-out (BNI/BNO) Output short circuit protection (SCP) CS open/short protection Secondary rectifier short protection (SRSP) Overload protection (OLP) Overpower protection
-
-
Supplier: Microchip Technology, Inc.
Description: that offers an ability to disable Flash erase/write/debug operations CodeGuard™ Flash protection to manage memory partitions and access restrictions 120-bit Unique Device ID, 256 bytes User OTP and the above protection schemes make an ideal combination of complementary features
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 32 KB
- Number of Timers: 13
-
Supplier: Microchip Technology, Inc.
Description: under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) with on-chip oscillator and software enable Programmable code protection In-Circuit Serial Programming™ (ICSP™) via two pins
- Internal RAM Size: 3.896 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
- Number of A/D Converters: 28
-
Supplier: Microchip Technology, Inc.
Description: software control Power-on Reset (POR), Power-up Timer (PWRT)and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) with on-chiposcillator and software enable Programmable code protection In-Circuit Serial Programming™ (ICSP™) viatwo pins
- Internal RAM Size: 0.512 KB
- Internal ROM Size: 8 KB
- Number of Timers: 3
- Number of A/D Converters: 28
-
Supplier: Microchip Technology, Inc.
Description: under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) with on-chip oscillator and software enable Programmable code protection In-Circuit Serial Programming™ (ICSP™) via two pins
- Internal RAM Size: 3.896 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
- Number of A/D Converters: 17
-
Supplier: Nexperia B.V.
Description: Line voltage brown-in /brown-out (BNI/BNO) Output Short Circuit Protection (SCP) CS Open/Short Protection Secondary Rectifier Short Protection (SRSP) Overload Protection (OLP) Overpower Protection (OPP) to meet LPS TSOT23-6 package Applications USB PD/QC chargers
-
Supplier: Tripp Lite by Eaton
Description: as 89V and overvoltages as high as 147V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 1200-joule surge
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 4
- Protection: Surge
-
Supplier: Tripp Lite by Eaton
Description: high as 147V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 1440-joule surge suppression rating exceeds
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: Tripp Lite by Eaton
Description: high as 147V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps also keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 1440-joule surge suppression rating
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: Tripp Lite by Eaton
Description: high as 147V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 720-joule surge suppression rating conforms to the
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: Electro Standards Laboratories
Description: Sure-Guard Plus Surge Suppressor 308 protects your computer's data interface from destructive transient voltages caused by lightning, brownouts and rolling brownouts! Sure-Guard Model 308 Surge Suppressors are designed to limit transient voltages that damage hardware and disrupt data
- Connection: DB Connector (DB-9, DB-25, etc.)
- TVSS Signal Protection: Dataline and DC Signal
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete Product overview: MAX16011TAC+T from Analog Devices / Maxim Integrated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It
- Quiescent Current (IQ): 25 µA
- Supply Voltage (Vi): 5.5 to 72 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Supervisory Circuits Overvoltage Protection Switch/Limiter Controllers Operate Up to 72V Product overview: MAX6397TATA+T from Analog Devices / Maxim Integrated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable
- Quiescent Current (IQ): 118 µA
- Supply Voltage (Vi): 5.5 to 72 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Supervisory Circuits On/Off Controller with Debounce and 15kV ESD Protection Product overview: MAX16054AZT+T from Analog Devices / Maxim Integrated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded
- Quiescent Current (IQ): 7 µA
- Supply Voltage (Vi): 2.7 to 5.5 volts
- Features: Other
-
Supplier: TelephoneStuff.com
Description: The MBK-E series is a competitively priced line of Uninterruptible Power Supplies (UPS) that provides complete protection from electrical problems — spikes, surges, sags, brownouts, and blackouts. Both units are amazingly compact and, for all the power protection packed inside,
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Uninterruptible Power Adaptor Tripp Lite's SMART3000RM UPS System provides intelligent, line-interactive battery backup for network devices and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer
- Protection: Lightning
-
Supplier: TelephoneStuff.com
Description: hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network
- Volt-Amp Rating: 1.2 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: TelephoneStuff.com
Description: (8 hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network
- Volt-Amp Rating: 1 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: TelephoneStuff.com
Description: cable included) - Hot-swappable batteries for easy battery replacement - Independent battery bypass allows UPS to provide voltage regulation with surge or spike protection even when batteries are weak or dead - Phone / modem RJ-11 protection - Network RJ-45 protection - Full
- Volt-Amp Rating: 0.7 kVA
- Technology: Line-Interactive
-
Supplier: Win Source Electronics
Description: Switching: 600kHz Fault Protection: Brown-Out, Capacitive Mode, Over-Current Control Features: Soft Start Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8.9V ~ 15.5V ECCN:
- Output Power: 1.5600000000000003 watts
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Knick Interface LLC
Description: Railway and Industrial Application Solution for Monitoring Voltages from 50 - 4200 V AC/DC Standard/Directive | Industry Standards EN 50155, RIA12/1984 Broad-range power supply 24 ... 230 V DC/AC, stable during brownouts – Class S2 EN 45545-2a) Fire protection (HL 3) EN 50155 Use on
- Voltage: 4,800 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's AVR900U line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Prevents data loss and system downtime by providing battery-supported AC output during
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART 1500RM2U intelligent, line-interactive sine wave rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a
- Protection: Lightning
-
Supplier: Infineon Technologies AG
Description: Digital flyback XDP™ control IC with high power factor and primary side regulation for cost-effective LED drivers The XDPL8105 is a digital, single stage flyback controller with high power factor for constant current output LED drivers. The device offers versatile functions for different
- Type: Constant Current, Dimmable, Programmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Silicon Labs
Description: The QuickSense™ C8051F99x family of ultra low power capacitive sensing microcontroller (MCU) devices provide the lowest power and highest sensitivity touch sensing solution for capacitive buttons, sliders, wheels and capacitive proximity sensing. Architected from the popular C8051F9xx
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite 5kVA Smart RM UPS. 5000VA line-interactive UPS for server, network and telecommunications equipment. UPS with internal batteries requires 3 rack spaces installed. Accepts 208V nominal input voltage. Simultaneous 208 & 120V output. Corrects
- Protection: Lightning
-
Supplier: Acromag, Inc.
Description: The AP226 outputs analog voltage signals to drive up to 8 devices. When used with a carrier that holds four AcroPack modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they
- Operating Temperature: -40 to 158 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
Find Suppliers by Category Top
More Information Top
-
GreenChip TEA1738 series fixed frequency flyback controller
During operation the voltage must remain above Vdet(L)(VINSENSE) (for brownout protection ), otherwise the device will carry out a safe restart procedure.
-
Maintenance Engineering Handbook, Eighth Edition > MAINTENANCE OF MOTOR CONTROL COMPONENTS
Install low-voltage protective device , sometimes called " brownout protector" .
-
Maintenance Engineering Handbook, Seventh Edition > MAINTENANCE OF MOTOR CONTROL COMPONENTS
Install low-voltage protective device , sometimes called “ brownout protector” .
-
Equipment of classrooms with devices for tempering, airs and exposure
Inner curtains and blackout devices aren't considered as sun protection systems.
-
1. General description
The device includes a brownout detection circuit to protect the system from severe supply voltage fluctuations.
-
Deliver high-performance SMPS
control in low-cost applications
The device includes special features – such as brownout protection , peak power capability up to 150%, an integrated active X-cap discharge, and an automatic burst mode – and has built-in green functions that provide high efficiency at all power levels.
-
Programmable Microcontrollers with Applications: MSP430 LaunchPad with CCS and Grace > MSP430 Architecture
The brownout protection module provides the proper internal reset signal to the device during power on and off.
-
25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC
The UVP and POR circuits of the TAS5713 fully protect the device in any power-up/down and brownout situation.
-
150W STEREO / 300W MONO PurePath™ HD ANALOG-INPUT POWER STAGE
The UVP and POR circuits of the TAS5613A fully protect the device in any power-up/down and brownout situation.
-
20-W STEREO DIGITAL AUDIO POWER AMPLIFIER WITH EQ/DRC and FEEDBACK
THE UVP circuits of the TAS5710 fully protect the device in any power-up/down and brownout situation.
Indicates content that may require registration and/or purchase.