Products/Services for Brush DC Pancake Motors
-
DC Motors - (1248 companies)...power supply. Their commutation can be brushed or brushless. The speed of a brushed DC motor can be controlled by changing the voltage alone. By contrast, an AC motor is powered by alternating current (AC) which is defined by both a voltage...CommutationDC Motor ConstructionDC Voltage -
DC Servomotors - (500 companies)...the DC Motors Selection Guide on Engineering360. Commutation. DC motors can also differ based on commutation, the means by which current direction is reversed to allow rotors to rotate continuously. Brushed DC motors use metal or graphite contacts... -
AC Motors - (1321 companies)...control. Synchronous motors use a wound rotor, in which coils of wire are placed in the rotor slots. Since these motors are excited by an external DC source, slip rings and brushes are used to supply current to the rotor. These motors are designed... -
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Gearmotors - (725 companies)Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing... -
AC Servomotors - (453 companies)...belong to a class of motors designed for precise postion control. Stepper motors are brushless DC motors that move a rotor in small angular steps or fractions of steps, while providing fine motion control like servomotors. The advantage of servomotors...
-
Servo Drives - (548 companies)Servo drives are used with many different types of motors. AC and DC motors feature brushed or brushless designs and are suitable for a variety of industrial applications. Brushed motors provide commutation via physical contacts, usually spring-loaded...
-
Slip Rings - (117 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
-
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
-
Gearboxes and Gearheads - (1008 companies)...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection...
Product News
-
Pelonis Technologies, Inc.
What are Brushed Pancake Motors? Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications... (read more)Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Shenzhen Yunhongda Motor Co., LTD.
DC Brush Motor for Hand Blender supporting different lifetime and performance requirements. Mechanical Design: Steel shaft and metal housing ensure durability and stable operation. Customization: Shaft length, electrical parameters, nameplate, and shaft design can be customized. Typical Applications. Hand blenders and kitchen appliances. Small home appliances. Precision electric devices. YHD-6612 DC brush motor provides reliable performance and flexible customization for appliance manufacturers. Contact us to request specifications... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
YHD-7812 High-Torque DC Brush Motor The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment, and home appliances. Designed with a steel shaft, metal housing, and precious metal brushes, it ensures durability and efficient energy conversion. Customizable options include shaft length, technical specifications, nameplate, and knurled shaft to meet specialized performance requirements. The motor supports both CW and CCW rotation... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric Company
Brush DC Motors - Economical Choice for Automation Bodine Electric Company, a leading US manufacturer of small (fractional horsepower) gearmotors, motors, and motor speed controls offers over 600 cataloged Brushed Permanent Magnet DC Motors. Bodine's superior design and rugged construction set the industry standard for performance, reliability, long life, and quiet operation. Bodine PMDC products are designed to provide an economical solution for demanding applications such as medical and laboratory equipment, conveyor systems, factory... (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
parvalux by maxon
Differences Between Brushed & Brushless DC Motors? This simple guide to motor selection reviews the various factors to consider and outlines: speed, cost, service life, efficiency and more. This plays an important role on the best selection of a motor type for your application. Find out the benefits and disadvantages of both types of motors to decide which motor is best for your needs. For more information about whether a brushed or brushless DC motor would work best for your application, contact our team. Simply call +1 508 677 0520 to speak... (read more)Browse DC Motors Datasheets for parvalux by maxon -
Shenzhen Yunhongda Motor Co., LTD.
DC Brush Motor for Compact Drive Applications In many compact systems, drive solutions must balance performance, cost, and ease of control. In practice, motors often face issues such as unstable start-up, complex control requirements, or limited service life. Simple and Reliable Drive Solution. The YHD-5912 DC brush motor is designed to address these challenges with a straightforward and reliable structure: Brushed design enables simple control, making speed regulation and direction switching easy. Supports clockwise and counterclockwise... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ElectroCraft
DC Brush Motors From Hansen Corporation Industrial applications use dc motors because the speed-torque relationship can be varied to almost any useful form -- for both dc motor and regeneration applications in either direction of rotation. Continuous operation is commonly available over a speed range of 8:1. Infinite range (smooth control down to zero speed) for short durations or reduced load is also common. DC motors are often applied where they momentarily deliver three or more times their rated torque. In emergency situations... (read more)Browse DC Motors Datasheets for ElectroCraft -
Shenzhen Power Motor Industrial Co., Ltd.
Custom Brushed DC Motor for Massagers - PT.1727 Product Overview. The PT.1727 is a brushed DC motor platform for massagers, with a 24 V nominal reference and a published 12 -30 V operating range for configuration review. Reference Configuration. Specification model: PT.1727; nominal voltage 24 V. No-load speed: 7,600 rpm; no-load current: 0.1 A maximum. Speed at the published maximum-efficiency point: 6,150 rpm. Custom Configuration. Power Motor offers custom motor design. The final PT.1727 configuration can be customized around your massage... (read more)Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
C.I. Takiron Corporation
WHAT ARE BRUSHED MOTORS? Brushed motors are widely adopted across diverse fields such as industrial equipment, medical equipment, and security equipment. Their simple structure and ease of control make them a preferred choice for many product development engineers. However, many engineers also have specific needs: "I want to accurately understand the operating principle of a brushed motor, " "I want to perform motor selection for my company 's products, " or "I want to clearly grasp the differences between brushed... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Shenzhen Power Motor Industrial Co., Ltd.
12V Brushed Motor for Automotive AMT Automated Manual Transmission (AMT) systems require fast and reliable actuation to support gear shifting and clutch control. The drive motor must respond quickly while maintaining stable torque output under frequent operating cycles and demanding automotive conditions. The Power Motor PT.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 +-2 VDC... (read more)Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
-
http://dspace.mit.edu/bitstream/handle/1721.1/91371/51815241-MIT.pdf?sequence=2
A DC , brush pancake motor was selected that met the required torque of 0.2 Nm that could be delivered over frequencies ranging from 0 to 5 Hz.
-
A model-independent definition of attractor behavior applicable to interactive tasks
The motors (PMI JR16M4CH “ pan- cake ” brushed DC servo motors ) were driven by servo ampli- fiers operating in current (torque) mode.
-
2-gal, Hotdog Oilless Air Compressor from Ningbo TBC Mechanical & Electrical Manufacturing Co.,Ltd , China
• DC brush - motor -Oil free, direct drive, single stage pump-3-gal pancake tank-Working ...
-
Mechanical design of a distal arm exoskeleton for stroke and spinal cord injury rehabilitation
One benefit was lowered cost due to use of all DC brush motors for all actuators, by replacing the frameless brushless DC motor on the forearm and the pancake DC motor on the elbow joint of the earlier version.
-
Experience in Development of Walking Robot Servodrives with Permanent Magnet Synchronous Motors
pressures, vibrations, increased humidity, mold, vacuum, radiation, etc); build-in a pancake synchronous motor in a robot joint without any extension parts; no commutator- brush assemble as in a DC motor (hence, it doesn't produce any sparks and collector dust annoying, for …
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
There are variations of the brush -type DC servomotor with its iron-core rotor that permit more rapid acceleration and deceleration because of their low-inertia, lightweight cup- or disk-type armatures. The disk-type armature of the pancake -frame motor , for example, has its mass concentrated close to the motor's faceplate permitting a short, flat cylindrical housing.
-
Mechatronics in Medicine: A Biomedical Engineering Approach > Actuators and Feedback Sensors
Brush -type DC servomotors usually consist of an iron core rotor and disk- or cup-type armatures. Servomotors containing a disk-type armature mounted in a pancake -frame motor have a mass that is concentrated close to the motor’s faceplate.
-
A shoulder pad insert vibrotactile display
counterweighted electromagnetic motors are packaged in two different configurations: cylindrical and pancake motors . The cylindrical motors are miniature DC brush motors with a cam shaped counterweight.
-
Design and development of telescope control system and software for the 50/80 cm Schmidt telescope
Each axis is driven by two hollow shaft QT-3124 Kollmorgen brushed permanent magnet torque DC motors . These motors are available in frameless pancake configuration, i.e., large diameter and a narrow width, and …
-
The future of power electronics in advanced automotive electrical systems
In applications such as fans and bliowers, where speed control and efficiency axe important, but stall1 torque is not, brushless dc motors are an attractive alternative to brushed motors, especially at higher voltages. … g., for window lifts and wipers, the ultrasonic motor with its low profile, pancake -like form-factorhas …
Indicates content that may require registration and/or purchase.