-
Supplier: Nidec Power
Description: Kato Engineering generators for gas & steam turbines are designed for efficiency and durability for use in demanding industrial applications. They operate with extremely low levels of vibration, can be easily sound-attenuated and require minimal maintenance. For high efficiency, KATO™ turbine
- Output Power: 100 to 25,000 kwatts
- Output Voltage: 400 to 15,000 volts
- Engine Speed Requirement: 1,500 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Central Marine Diesel
Description: economy and longer service life then the competition. This unit features a critical-type exhaust silencer, brushless generator head (maintenance-free!), electric start, full pressure lubrication, heavy-duty dual element air cleaner, oil cooler, steel skid base w/ vibration
- Wattage: 10,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life Engine: Honda OHV Engine
- Flow Capacity: 16.3 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter Generator:
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: Nidec Power
Description: IGBT drives) Either self cooled or by customer supplied, ducted cooling air Brushless excitation with heavy duty rotating rectifier Withstands shock loads of up to 5Gs in any axis Designs that are optimized for reduced weight to increase overall payload
- Output Voltage: 1,500 to 2,800 volts
- Engine Power Requirement: 2,000 to 4,000 HP
- Engine Speed Requirement: 650 to 1,900 rpm
- Features: Brushless Design
-
Supplier: Caterpillar Oil & Gas
Description: system diagnostics Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions, aftertreatment solutions — anything your project requires — can be custom
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
More Information Top
-
Shopping In Other - Big Bruin
Brushless generator heads are proven to be superior in efficiency, performance and lifespan compared to brush-style generator heads.
-
Shopping In Other - Big Bruin
Brushless generator heads are proven to be superior in efficiency, performance and lifespan compared to brush-style generator heads.
-
Shopping In Other - Big Bruin
Brushless generator heads are proven to be superior in efficiency, performance and lifespan compared to brush-style generator heads.
-
Shopping In Other - Big Bruin
Brushless generator heads are proven to be superior in efficiency, performance and lifespan compared to brush-style generator heads.
-
Shopping In Other - Big Bruin
The oversize brushless generator head features 100 copper windings to run cooler and last longer.
-
Shopping For "0" - Big Bruin
The oversize brushless generator head features 100 copper windings to run cooler and last longer.
-
Shopping In Generators & Air Compressors - Big Bruin
Brushless generator heads are proven to be superior in efficiency, performance and lifespan compared to brush-style generator heads.
-
alternator generator - offers from alternator generator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : alternator, generator, generator head , brushless alternator ] .
-
Alternator 5kw - Alternator 5kw Manufacturers, Suppliers
[ Related Keywords : alternator, generator, generator head , brushless alternator ] .
-
Generators - Generators Manufacturers, Suppliers (Page 9)
[ Related Keywords : alternator, generator, generator head , brushless alternator ] .
Indicates content that may require registration and/or purchase.