Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dynapar Corp.
Description: Harowe housed resolvers are available in a wide variety of electrical and mechanical configurations. Our brushless construction uses a rotary transformer to pass the reference signal to the rotor. This design eliminates the normal brush and slip ring sliding contact used in
- Operating Temperature: 311 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Dynapar Corp.
Description: The Harowe R25 heavy duty brushless resolvers are designed for reliability in adverse operating conditions. Resolvers are the better choice over encoders for applications that involve very high temperature, vibration and shock and/or dirty environments. R25s will quickly recover
- Operating Temperature: 257 F
- Shock Rating: 200 g
- Vibration Rating: 40 g
- Output: Analog Voltage
-
Supplier: Radwell International
Description: RESOLVER, HEAVY DUTY BRUSHLESS RESOLVER, HIGH ACCURACY. MULTIPLE SPEED. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Dynapar Corp.
Description: Harowe brushless resolvers are the ideal position feedback transducer for brushless motors, robots and direct-drive motors in precision rotary platforms and similar servo applications. Resolvers are the most versatile position transducers available for instrumenting
- Operating Temperature: 392 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring maximum
- Other DC Voltage: 592 VDC
- Torque Constant: 588 in-oz/amp
- Other Output Power: 0.075 HP
- Continuous Current: 0.18 amps
-
Supplier: Kollmorgen Corporation
Description: speed requirements 480 VAC High Voltage Insulation. Custom windings, shaft variations, and failsafe brakes available Rugged resolver feedback for extreme environment Operating temperature range of -51°C to 54° C Shock and vibration tested per MILSTD810E, Methods 516.4 & 514.4, Procedure 1
- Continuous Torque: 3.8 to 467 In-lbs
- Shaft Speed: 8,000 rpm
- Operating Temperature: -59.8 to 129.2 F
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Description: Drive for Brushless Motors TWIN: Two SPD drives in one case with the same dimensions Resolver, incremental encoder and SinCos+EnDat absolute encoder (optional) feedback Positioner with speed trapezoidal profile Digital lack with variable ratio and phase correction Electronic cam
- Number of Axes / Motors: 1
- Continuous Output Current: 25 amps
- Peak Output Current: 50 amps
- Supply Voltage (AC): 380 to 480 volts
-
Supplier: Gefran
Description: The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission.
- Continuous Torque: 17.6991150442478 to 3,911.50442477876 In-lbs
- Shaft Size: 0.3543309 to 1.8897648 inch
- Shaft Speed: 1,500 to 4,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
-
Supplier: Honeywell Sensing & IoT
Description: are not susceptible to performance fluctuations in harsh environments. Resolvers are inherently radiation hardened and offer durable EMC (Electromagnetic Compatibility) performance. Honeywell’s Hawk™ 1-Inch Series Resolvers are durable, reliable, non-contact, absolute position sensors
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: are not susceptible to performance fluctuations in harsh environments. Resolvers are inherently radiation hardened and offer durable EMC (Electromagnetic Compatibility) performance. Honeywell’s Hawk™ 1-Inch Series Resolvers are durable, reliable, non-contact, absolute position sensors
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Kollmorgen Corporation
Description: S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class
- Continuous Output Current: 1.5 to 10 amps
- Supply Voltage (AC): 115 to 480 volts
- Frequency: 50 Hz, 60 Hz
- Features: Brake Output, Digital, Other, Sinusoidal
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize
- Continuous Output Current: 163 amps
- Peak Output Current: 242 amps
- Supply Voltage (DC): 24 to 48 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Radwell International
Description: SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 233, B WINDING, RESOLVER, NORMAL SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: DigiKey
Description: BLDC 24 V RESOLVER 85MM
- Other DC Voltage: 48 VDC
- Other Output Power: 0.4757782366405011 HP
- Continuous Torque: 8.85 In-lbs
- Shaft Speed: 3,400 rpm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Resolver. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free
- Motor Type: AC Servomotor, DC Servomotor
- Features: Brushless
-
Supplier: Nitto Seiko America
Description: AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer
- Continuous Torque: 1.7699115044247786 to 707.9646017699115 In-lbs
- Shaft Speed: 220 to 1,200 rpm
- Diameter / Width: 1.4173236 to 2.362206 inch
- Housing Length: 6.7716572 to 9.8818951 inch
-
Supplier: Radwell International
Description: SERVO DRIVE, DIGITAL, ACCELNET PLUS, DUAL-AXIS PANEL, 10AMP, 14-90VDC, ETHERCAT, BRUSHLESS RESOLVER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
-
Description: Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses,
- Shaft Speed: 2,000 to 7,500 rpm
- NEMA Frame Size: 70 #
- Motor Type: AC Servomotor
- Features: Brushless, Integral Brake, Other
-
Supplier: Classic Automation LLC
Description: Brushless Servo Control FlexDrive-II Resolver Feedback, 230VAC 1, Output Current Peak: 10A, Bus Voltage: 300VDC, Logic Power: external 24VDC
-
Description: Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses,
- Shaft Speed: 550 to 3,000 rpm
- NEMA Frame Size: 205 #
- Motor Type: AC Servomotor
- Features: Brushless, Integral Brake, Other
-
Description: Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses,
- Shaft Speed: 2,500 to 10,000 rpm
- NEMA Frame Size: 56 #
- Motor Type: AC Servomotor
- Features: Brushless, Integral Brake, Other
-
Supplier: Classic Automation LLC
Description: Programmable Indexer & Brushless Servo Control Flex+Drive-II Resolver Feedback, 115VAC 1, Output Current Peak: 5A, Bus Voltage: 160VDC, Logic Power: external 24VDC
-
Supplier: Festo Corporation
Description: Brushless, permanently excited synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn 66 stock types 490 built-to-order variants With optional holding brake, IP65, resolver Various winding variants
- Continuous Current: 7.8 amps
- Continuous Torque: 186.90265486725662 In-lbs
- Rotor Inertia: 2.694451524 oz-in-sec²
- Shaft Speed: 2,460 rpm
-
Supplier: Kollmorgen Corporation
Description: and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can be added
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.30808 oz-in-sec²
-
Supplier: Exlar
Description: Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC
- Continuous Current: 11.3 to 18.7 amps
- Continuous Torque: 70.9 to 177.1 In-lbs
- Shaft Size: 0.9448824 inch
- Shaft Speed: 3,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
ensures that all devices used on aircraft can withstand the harsh environmental conditions during operation, encompassing temperature, shock and vibration. Brushless DC (BLDC) and DC motors can be designed to meet these criteria, as well as varied customer performance requirements. Another is AS9100 (read more)
Browse Brushless Motors Datasheets for Portescap -
Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
system or resolve issues impacting circulation are equally critical and rely on precision medical motors for proper operation. Portescap's brushless DC and brush DC coreless motors deliver the high speeds and output power demanded to support circulatory function or remove arterial plaque or clots while (read more)
Browse DC Motors Datasheets for Portescap
Conduct Research Top
-
Mechanical Circulatory Support Devices Excel with Brushless DC Motor Technolgy
it is restarted. Other factors, including blocked arteries or issues with your body 's electrical, nervous, or endocrine system, can cause a reduced flow from the heart and will require assistance to resolve.
-
Taking to the High Skies with maxon motors
improves the comfort of the passengers on long flights. Brushless maxon DC motors, spur gearheads and resolver combinations ensure a good climate at great heights.
More Information Top
-
Measurement Technology and Engineering Researches in Industry
A Decoding Strategy for Amplitude-Discriminating Type Twin-Channel Brushless Resolver Decoding System Based on AD2S80A Chip .
-
The development of resolvers
… the 1960–1970s, the Institute developed spec- trums of brush resolvers with external body diameters of 12, 20, and 25 mm, including 1,2VT-2TV, 2VT-3TV, VT20-D29, and 3VT-2TV, as well as spectrums of brushless resolvers with limited angles of …
-
Analysis and Improvement on the Structure of Variable Reluctance Resolvers
Except the most traditional brushed resolver, the brushless resolver and the variable–reluctance (VR) resolver are types that can be easily made frameless, mounted, and integrated into the motor.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
Exploded view of a brushless resolver frame (a), and rotor and bearings (b).
-
A New Absolute Inductive Transducer for Brushless Servomotors
Traditional Brushless Resolvers .
-
Thermal aspects of small electromagnetic devices for application in jet engine environments
Small electromagnetic devices like 400Hz induction motors and generators, stepper motors, brushless resolvers , position transducers (pick offs or RVTs) and brakes are extensively used in aero-engine control systems.
-
Industrial Robots Programming
The drive unit used at this robot (manufactured by ELMO AB for ABB Robotics), includes a PM AC synchronous motor, both current feedback devices, a brake, and a brushless resolver , all assembled at factory ,i.e., they come in one piece [20].
-
Theory and characteristics of novel variable reluctance 1X resolver
Abstract Although brushless resolvers have been used widely as angular position transducers, they are expensive due to their intricate construction, involving a rotary transformer to supply the exciting coils wound on the rotor poles with the current.
-
Handbook for high performance Brushless Servo Systems
The most commonly used motor-mounted position feed- back devices for sinusoidal brushless servos are either incremental optical encoders or brushless resolvers .
-
Ultra-Precision Airbearing Workspindles For The Economic Micro-Machining Of Optical Quality Components
BRUSHLESS RESOLVER BRUSHLESS DRIVE .
Indicates content that may require registration and/or purchase.