Products/Services for Buhler Motor DC
-
DC Motors - (1246 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...CommutationDC Motor ConstructionDC Voltage -
DC Motor Drives - (774 companies)DC motor drives act as the interface and power supply between a motion controller and a DC motor. How to Select DC Motor Drives. Image Credit: Dart Controls, Inc.; Electromate; Baldor Electric Company. DC motor drives are defined as amplifiers... -
DC Motor Starters - (192 companies)DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off. DC motor starters allow a DC motor or motor-controlled device to be turned on or off... -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing... -
Motor Controllers - (795 companies)The AC power is disconnected and the DC power is "injected" into the windings. This creates a magnetic field opposing the motor rotation and slowing or stopping the motor. Regenerative braking is similar to dynamic braking. The motor is removed from... -
AC Motors - (1319 companies)...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear...
-
Brushless Motors - (328 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Motor Coils - (26 companies)...different types of products. Some motor coils are designed for specific types of alternating current (AC) or direct current (DC) motors. Types of Motor Coils. Product categories include: AC motor coils. DC motor coils. linear motor coils. stepper...
-
Stepper Motors (rotary) - (469 companies)Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
-
Motor Starters and Contactors - (713 companies)Description. Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors. Motor Ratings. Motor starter ratings include continuous current, thermal current...
Product News
-
FAULHABER MICROMO
DC Motor Calculations DC Motor Resource: Motor Calculations, Formulas And Examples. When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas which must be considered to produce a well-functioning, sufficiently-powered, and safe device. We have provided some important formulas and calculation details to determine mechanical power requirements of a DC motor, to calculate torque, and for determining the steady state temperature increase of a motor (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
C.I. Takiron Corporation
WHAT ARE BRUSHLESS DC MOTORS? Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics like long service life, high efficiency, and low noise, they are gaining significant attention in product development. However, many engineers likely feel uncertain about the structure and operating principles of Brushless DC motors or want to understand their actual benefits... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Yuyao Baida Electric CO., LTD.
Precision DC Micro Motor Facing challenges with compact, high-performance motor integration? Many engineers struggle to fit reliable motors into small appliances or tools without compromising efficiency or durability. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs: Versatile Applications: Ideal for household appliances and cordless power tools, ensuring long-lasting, efficient operation. Customizable Design: Tailored design and production... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Yuyao Baida Electric CO., LTD.
BD40 DC Micro Motor Designers of household appliances and cordless tools often face inconsistent motor performance, limited design flexibility, and durability concerns that directly impact product reliability and user experience. The BD40 DC Micro Motor is engineered to address these challenges through precision engineering and a customizable motor design. It provides smooth and stable operation with reduced friction, helping improve efficiency and control accuracy. With high reliability construction and long... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Yuyao Baida Electric CO., LTD.
Compact DC Micro Motor The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building efficient, durable, and high-performance systems. Key Features. Efficient Output: Provides dependable power for household appliances and portable power tools. Compact Structure: Slim cylindrical 27 mm design enables easy installation... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
FAULHABER MICROMO
Small DC Motors for Spectrophotometry Scientists working in genomics and proteomics need results at the touch of a button so they can set about their real work - drug discovery, advanced diagnostics, and understanding the stuff of life. When DeNovix set out to develop a spectrophotometer for life-science analysis, they focused on designing a fast, simple, foolproof instrument that could extract accurate, repeatable output in seconds. With the help of small dc motors from FAULHABER MICROMO, they were able to successfully bring... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
Yuyao Baida Electric CO., LTD.
Compact DC Motor Solution and stable operation across diverse working conditions. Versatile applicability in both consumer and light industrial environments. To accelerate product development and simplify sourcing, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
parvalux by maxon
Parvalux's Brushless DC Motors Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications. Whilst we have thousands of standard combinations, we also produce both semi-custom and fully customizable solutions in order to meet the exact needs of your application. We offer customization options... (read more)Browse Brushless Motors Datasheets for parvalux by maxon -
FAULHABER MICROMO
3272...CR DC MOTOR MICROMO is pleased to present the 3272 CR DC Micro Motor from FAULHABER. Setting new standards, the 3272 CR offers graphite commutation and premium materials produced with cutting-edge process technologies. The robust and durable drive provides torque of up to 120 mNm, while measuring merely 32 mm in diameter and 72 mm in length. The advanced System FAULHABER ironless stator coil, which is integral to the overall design, is a key component of the 3272 CR's exceptional performance. At a nominal... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
Stock Drive Products & Sterling Instrument - SDP/SI
Frameless Brushless DC Motors requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by eliminating components, reducing torsional losses, decreasing weight, system inertia, and size envelope, while providing maximum speed control. Offering an assortment of motion control solutions that ensure accuracy and dependability the frameless motors... (read more)Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Vibration suppression in elastic drive systems using the immersion and invariance methodology
Buhler DC motor is used as an actuator, which can give a rated torque of 0.6 Nm and rated current of 12 amperes.
-
A novel haptic robotic viscogram for characterizing the viscoelastic behaviour of breast tissue in clinical examinations
The robot contains a vertical shaft for the overall height adjustment of the device and is driven by a DC motor (12 V; Buhler 61.077, Germany).
-
Parameter estimation of brain tumors using intraoperative thermal imaging based on artificial tactile sensing in conjunction with artificial neural network
The haptic-thermal robot mainly consists of three DC motors (24 V; 110 RPM; Buhler 1.61.070.324, Germany) to generate rotary motion and three perpendicular ball screws (Lead size: 5 mm / round, HIWIN, Taiwan) to convert rotary motion to…
-
Small Electric Motors
Figure 7.8 Cut-open DC motor with cylindrical iron rotor (25 W, 4000 rev/min). .... (Courtesy: Buhler ) .
-
1997 Combined Author Index IEEE Industry Applications Society Publications
Simple approximations of the DC biasing field on the core loss of power ferrites and their use in design of magnetic … 1139-1146 Modesto, C., see Adinolfi, A., ICPS 97 211-216 Moesner, F.M., P.S. Buhler , D.C. Politano, and .... Electrostatic propulsion motor for tiny vessels; IAS 97 1874-1878 Moesner, F.M., and T. Higuchi.
-
Moving control of quadruped hopping robot using adaptive CPG networks
Afterward, Koditscheck and Buhler have created the discrete dynamic system theory to analyze the dynamics of a .... Besides, I. Murakami et al. has done his research on hopping robot which control the hopping and moving motion by using the linear DC motor and the gyroscope for attitude control.
-
Cascade adaptive speed control of a thyristor-driven DC motor
AEG- Telefunken, 1969,59, pp. 348-352 2 OUMAMAR, A., LOUIS, J.P., and EL-HEFNAWY, A.: 'Design of an optimal autoadaptive current loop for DC motor '. .... Control in Power Electronics and Electrical Drives, 1977, Dusseldorf, pp. 593-601 3 BUHLER , E.: 'Eine zeitoptimale…
-
Ultra high aspect-ratio MEMS and NEMS on basis of fibrous composite technology
In: IEEE industry applications society annual meeting, New Orleans, Louisiana 3:2004–2011 Moesner FM, Buhler PS, Politano DC , Prati PV. .... (1997) Electrostatic propulsion motor for tiny vessels.
-
Optimal Robot Speed Trajectory by Minimization of the Actuator Motor Electromechanical Losses
Buhler , H.: Electronique de reglage et de commande, Dunod, 1979. .... Cathey, J. J.: Reduction of dc traction motor armature cooper losses through optimal control, Elec.
-
Deterministric Control of Uncertain Systems
BUHLER , H. (1983): 'Reglages echantillonnes. .... FELLER, P., and BENZ, U. (1987): 'Sliding mode position control of a DC motor '.
Indicates content that may require registration and/or purchase.