Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Twinax Bulkhead Feed-Through, Female, Single Connector can be panel mounted.
- Connector Type: Audio / Video Connector
-
Supplier: AR RF/Microwave Instrumentation
Description: EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
- Feedthrough Type: Electrical
-
Supplier: Amphenol Aerospace Corporation
Description: Amphenol extends it’s line of harsh environment fber optic components with a multi-channel fber optic feed-through. This feed-through is designed to per form in demanding aerospace environments and any other applications where a high degree of environ mental sealing is required between
- Connector / Adapter: Connector
- Fiber Type: Multifiber
-
-
Supplier: HAVE, Inc.
Description: Bulkhead jack, feed through, grounded. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: Bulkhead jack, feed through, isolated. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA
- Gender: Female / Jack
-
Supplier: AR RF/Microwave Instrumentation
Description: EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
- Feedthrough Type: Electrical
-
RF and Microwave Connectors - OSP Bulkhead Feedthrough Cable Plug - Crimp Attachment -- 910-100P-51SSupplier: Amphenol RF
Description: OSP Bulkhead Feedthrough Cable Plug - Crimp Attachment Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Broadcom Inc.
Description: Four bulkhead feedthrough connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All bulkhead feedthrough connectors provide a snap-in action when mated to Versatile Link components. Simplex
- Connector / Adapter: Connector
-
Supplier: Newark, An Avnet Company
Description: TTM Bulkhead Jack, Feed-through, Threaded RoHS Compliant: Yes
-
Supplier: MilesTek Corporation
Description: TRT Threaded Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size:
- Feedthrough Type: Electrical
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and
- Connector / Adapter: Connector
-
Supplier: MilesTek Corporation
Description: 2-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size:
- Feedthrough Type: Electrical
-
Supplier: MilesTek Corporation
Description: 4-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size:
- Feedthrough Type: Electrical
-
Supplier: binder USA LP
Description: Bulkhead feed-through M12-M12, IP67 protection
- Voltage Rating: 60 to 250 volts
- Current Rating: 2 to 4 amps
- Number of Contacts: 4 to 8 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 315 Nut Type : A Configuration Features Modification : None
- Feedthrough Type: Electrical
- Features: Other
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QBA waveguide bulkhead adapter was developed for use as panel feed-through in assemblies and equipment packaging. These adapters operate over the full waveguide bandwidth in waveguide bands from 18.0 to 140 GHz. O-rings are provided on the panel mount for moisture
- Operating Frequency Range: 18 to 140 GHz
- Features: Bulkhead Feedthroughs
- Profile: Rectangular
-
Supplier: Douglas Electrical Components
Description: shielding and frequency range. Douglas’s engineering team will work with you to integrate hermetically sealed coax connectors or wire into the bulkhead fitting. Our SMA bulkhead feedthroughs are a popular choice for signal and data transmission in high-frequency applications.
- Features: Coaxial
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
-
Supplier: OMEGA Engineering, Inc.
Description: These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or vacuum
- Feedthrough Type: Electrical
- Features: Instrumentation
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: and higher-pressure ratings. The overall profile of the feedthrough can be minimized to create a high-density feedthrough, minimizing the total number of feedthroughs within a system or equipment. Locate a Technical Sales Engineer Features Features Hermetically seal your high
- Temperature Range: -40 to 149 C
- Feedthrough Type: Electrical
- Features: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with a tapered thread. SAE feedthroughs have an O-ring is installed
- Feedthrough Type: Electrical
- Feedthrough Mount: Threaded Mount
-
Supplier: HAVE, Inc.
Description: AVPUJJ300 - AVP BNC 3.0GHz Feedthrough, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels.
-
Supplier: Douglas Electrical Components
Description: termination, jacketing/shielding, and connectorization to have a drop-in, pre-tested hermetic feedthrough ready for install. Ultimate Design Flexibility Each end of the bulkhead wire feedthrough can be customized to feature wires, jacketed cables, or connectors, with the
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Features: Coaxial, Thermocouple
- Feedthrough Type: Electrical
-
Supplier: APITech
Description: API's line of miniature solder-in filters are hermetically sealed on one end for through-hole sealing between compartments, allowing it to be soldered into a package, bracket, or bulkhead while maintaining hermetically. The high-temperature construction meets military requirements for
-
Supplier: KENT Systems, LLC
Description: Collection 1 shut-off bulkhead
- Vacuum Rating: 517 torr
- Temperature Range: -45.6 to 121.1 C
- Feedthrough Type: Fluid
- Features: Single Pass
-
Supplier: HAVE, Inc.
Description: AVPUJJ300R - AVP BNC 3.0GHz Feedthrough Recessed, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels.
-
Supplier: MPF Products, INC.
Description: E-Beam Octal Feedthrough, 1000 Volts, 8 Pins, 1″ Baseplate Bolt, with Air and Vacuum Side Connectors Baseplate (Bulkhead) Mount, 8 Pin ‘Octal’ Design, Bakeable to 200 degrees C, Air and Vacuum-side Connectors Included
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Other
-
Supplier: Advanced Technical Materials, Inc.
Description: Corrosion-resistant 316 stainless steel epoxy coating
- Operating Frequency Range: 2.6 to 3.95 GHz
- EIA Waveguide Size (WR): 284
- VSWR: 1.05 :1
- Length or Height: 4.25 inch
-
Supplier: Qualitrol Company, LLC
Description: feedthrough connector and inside of transformer tank Glass-to-metal bonding eliminates need for epoxy bonding or O-rings, which require maintenance and tend to fail Hundreds have been installed over time with not even one reported leak Made standard with 1/4 inch NPT male bulkhead, 18
-
Supplier: Powell Electronics, Inc.
Description: JAM NUT BULKHEAD FEEDTHROUGH
-
Supplier: ODG (Origin Data Global)
Description: CABLE CLAMP FEEDTHROUGH BULKHEAD
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Powell Electronics, Inc.
Description: SQUARE FLANGE BULKHEAD FEEDTHROUGH CON.
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: RS Components, Ltd.
Description: Grey Fibre Adaptor, Bulkhead/Feedthrough
- Maximum Cable Diameter: 2.27 mm
- Insertion Loss: 2.8 dB
- Connector / Adapter: Adapter
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: 28840 BULKHEAD FEEDTHROUGH WALL MOUNT
-
Supplier: Powell Electronics, Inc.
Description: TRT Bulkhead Jack | Feed-Through | Strai
- Product Type: Optical Interconnects
- Mounting: Through-hole
-
Supplier: Richardson RFPD
Description: Jack-To-Jack Adapter - Bulkhead Feedthrough
- Connector Type: SMA
Find Suppliers by Category Top
Featured Products Top
-
traditional NPT designs, although it requires greater wall thickness in the mating bulkhead to properly withstand the applied loads. Metric thread configurations utilizing similar sealing methods are also available. Douglas Electrical Components manufactures SAE hermetic feedthroughs for a (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
support vacuum and positive pressure applications and can be designed with NPT threads, radial O-ring seals, bulkhead fittings, and other custom mechanical interfaces. They allow secure transmission of power and signal in, out, and within transformer equipment. Connector-to-wire feedthroughs with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
hazardous environments. Using epoxy sealing technology, these feedthroughs allow wires, cables, connectors, or optical fibers to pass through bulkheads while preventing the transfer of liquids and gases. In hazardous locations, they help block flammable substances from reaching ignition sources (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up to 3,000 conductors in a single assembly. Each feedthrough is highly customizable, with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Hermetic electrical feedthroughs are critical for Thermal Vacuum Chambers (TVAC), which simulate the extreme conditions of space for testing aerospace systems. These chambers can be extremely large and require reliable power, signal, and data transmission without compromising vacuum integrity (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, explosion-proof feedthroughs are available to meet applicable industry standards. Hermetic bulkhead connector assemblies simplify OEM integration by allowing connectors from virtually any manufacturer to be incorporated into a sealed assembly. These solutions help protect electronics, sensors (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
The QUADconnector™ has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
designs. The company offers hermetic connector assemblies and bulkhead connectors across multiple formats, including push-pull, circular MIL-spec, coaxial, and D-sub connectors, along with ribbon cable feedthroughs for simplified integration. All assemblies are designed for vacuum and high (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components
Conduct Research Top
-
When Wire Feedthroughs Make Sense
Engineers who work with pressure and vacuum chambers usually reach for off-the-shelf sealed bulkhead connectors when they need to pass power and signal wires through the chamber wall. And while these connectors may seem like the best or only way to breach the chamber walls, they can actually drive
More Information Top
-
http://www.mouser.com/catalog/specsheets//AV02-1848EN1.pdf
The HFBR-4505/4515 adapter mates two simplex connec- tors for panel/ bulkhead feedthrough of HFBR-4501/4511 terminated plastic fiber cable.
-
Equipment development report: borehole-fluid sampling tool
Assemble the male bulkhead (A10124) in the bulkhead feedthrough .
-
International Space Station Environmental Control and Life Support System Acceptance Testing for Node 1 Atmosphere Control and Supply Subsystem
The rest of the low pressure nitrogen lines, including the alcove and midbay transition connections and bulkhead feedthrough connections, were performed at the system level in Node 1.
-
Assessment of the non-destructive nature of PASD on wire insulation integrity.
The Edot probe was fabricated from a type HN bulkhead feedthrough and UG-250 semi-rigid coax (Figure 9).
-
Theoretical and experimental studies of elementary physics. Annual technical progress report, November 1, 1992--October 31, 1993
and it mates with a " bulkhead feedthrough " piece at the outer radius of the megatile unit.
-
Fiber Optic Bulkhead Feedthrough for Souriau 38999 ELIO Connectors
Fiber Optic Bulkhead Feedthrough for Souriau 38999 ELIO Connectors .
Indicates content that may require registration and/or purchase.