-
Supplier: Heilind Electronics, Inc.
Description: Terminal Blocks Panel & Bulkhead Mount
-
Supplier: Heilind Electronics, Inc.
Description: RJF BULKHEAD J/N RECP
-
Supplier: L-com, Inc.
Description: cable conduit connector. Terminal Block... The terminal block is installed for wiring up power on the front of the mounting plate. This allows the customer a chance to wire the system to custom specifications and pull power from this one point inside the enclosure when
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Type: Terminal and Junction Boxes
-
-
Supplier: Visual Sound, Inc.
Description: cable. The terminal block area is clearly marked making cable connections foolproof.
- Connector Type: Audio / Video Connector
-
Supplier: Radwell International
Description: GROUND TERMINAL, 24B, STEEL, ACCESSORY TYPE:GROUND TERMINAL, FOR USE WITH:HARTING HAN-MODULAR SERIES BULKHEAD MOUNT HEAVY DUTY CONNECTORS, PRODUCT RANGE:HAN-MODULAR SERIES ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RF SURGE PROTECTOR, TYPE N F/M BULKHEAD COAXIAL, 1GHZ, DC BLOCK, 500 WATT, 800UJ, 50KA, BLOCKING CAP, HOLE MOUNT, 125-1000MHZ, R50 T.O., 1200 VOLT DC, N MALE-EQ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: Cole Hersee 46211-R Battery Feeder Studs Category: Junction Blocks Manufacturer: Cole Hersee Volts: 6-36VDC (2) 3/8"-16 brass studs, 5/8" long Red Insulator and mounting bushing to indicate positive connection Conducts power through bulkheads or firewalls
- Voltage Rating: 6 to 36 volts
- Current Rating: 250 amps
- Features: Other
-
Supplier: Waytek, Inc.
Description: Cole Hersee 46211-01 Battery Feeder Studs Category: Junction Blocks Manufacturer: Cole Hersee Volts: 6-36VDC (2) 3/8"-16 brass studs, 5/8" long Black Insulator and mounting bushing to indicate negative connection Conducts power through bulkheads or firewalls
- Voltage Rating: 6 to 36 volts
- Current Rating: 250 amps
- Features: Other
-
Supplier: L-com, Inc.
Description: dressing for the terminated cable. The terminal block area is clearly marked making field termination foolproof. Features Fastest and most reliable way to field terminate a Mini DIN 4 connector Field termination of a Mini DIN 4 SVHS connector Terminal block design
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TNC Female Bulkhead Mount Hermet Product overview: PE4305 from Pasternack is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 75 Ohm SMC Jack Bulkhead Mount C Product overview: PE4256 from Pasternack is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Voltage Rating: 335 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Line Filters 10A IEC 1/4" FASTON BULKHEAD MNT Product overview: 10ESK7M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Line Filters 3A IEC 1/4" FASTON BULKHEAD MNT Product overview: 3VK7M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 250 volts
- Current Rating: 3 amps
-
Supplier: Allied Electronics, Inc.
Description: of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as
-
Supplier: Allied Electronics, Inc.
Description: of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as
-
Supplier: L-com, Inc.
Description: 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. For additional information and complete specifications,
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: Douglas Electrical Components
Description: sealing effectively blocks and seals against contamination due to outgassing. This hermetic seal technology is also trusted in flexible circuit board connectors and their applications along with hermetic bulkhead applications that require lightweight, compact sealing methods for
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
hazardous environments. Using epoxy sealing technology, these feedthroughs allow wires, cables, connectors, or optical fibers to pass through bulkheads while preventing the transfer of liquids and gases. In hazardous locations, they help block flammable substances from reaching ignition sources (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Automation of a 4M10-100/8 compressor installation
…for monitoring, operation, and control: 1) transmitters; 2) operating commands; 3) operating panel; 4) power supply unit; 5) operat- ing unit; 6) signal unit; 7) control unit; 8) annunciator; 9) visual monitoring panel; 10) terminal block ; 11) bulkhead connectors; 12) pressure, temperature…
Indicates content that may require registration and/or purchase.