-
Supplier: Accuris
Description: Brick, Refractory, & Burner Tile, Naval Boiler Furnace Lining Quality
-
Supplier: Accuris
Description: BRICKS, REFRACTORY, AND BURNER TILE, NAVAL BOILER LINING QUALITY
-
Supplier: Accuris
Description: BRICKS, REFRACTORY, AND BURNER TILE, NAVAL BOILER FURNACE LINING QUALITY
-
-
Supplier: Accuris
Description: Bricks, Refractory, and Burner Tile, Naval Boiler Furnace Lining Quality
-
Supplier: Solaronics, Inc.
Description: Custom designed gas infrared burners for commercial cooking, boiler, humidifier & dishwasher applications. Burner surface styles include ceramic tile, wire mesh and woven ceramic fiber in various shapes, sizes and capacities.
- Firing: Direct
- Convection: Natural Draft
- Combustion Fuel: Natural Gas
- Burner Type: Radiant / Infrared
-
Supplier: Apogee Ceramics Inc.
Description: Ceramic plaques engineered for the ideal balance of thermal shock resistance, quick heat response, high quality and mechanical strength. Our tiles are non-corroding, rust-resistant and will not split like other conventional steel and tube burners. The unique design is so durable and
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Fabricated / Custom Shape, Filter / Diffuser
-
Supplier: NAO, Inc.
Description: Are you refractory tiles or blocks causing operational &efficiency problems? Or worse (flameimpingement on furnace or heater tubes) ? NAO can solve your refractory problems with: · fast deliveries · standard / special shapes such as: o refractory blocks, muffles, distribution cones o alloy
-
Supplier: Siemens Energy Sector
Description: applications. Its state-of-the-art technology is based on proven design features. Annular, walk-in combustion chamber with 24 hybrid burners Ceramic combustion chamber tiles 15-stage axial flow compressor with optimized flow distribution (controlled diffusion airfoils) Single-crystal
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 8.793 to 17.586 kW
- Watts: 8.793 to 17.586 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 58.62 kW
- Watts: 58.62 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 26.379 to 29.31 kW
- Watts: 26.379 to 29.31 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 35.172 to 43.965 kW
- Watts: 35.172 to 43.965 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Siemens Energy Sector
Description: million operating hours and more than 5 million equivalent operating hours (EOH). Horizontally split casing Two walk-in combustion chambers for hot-gas-path inspection without cover lift Combustion chambers lined with individually replaceable ceramic tiles 17-stage axial-flow compressor with
-
Supplier: Siemens Energy Sector
Description: cover lift Combustion chambers lined with individually replaceable ceramic tiles 16-stage axial-flow compressor with variable-pitch inlet guide vanes Optional fast inlet guide vanes for peak load operation and frequency stabilization Four stage turbine All blades removable with rotor in place
Find Suppliers by Category Top
Featured Products Top
-
five distinct textures of superior-quality pool finishes in a wide spectrum of eye-catching, nature-inspired colors. These pool surface products are complemented by aesthetic pool enhancements such as glass tiles and sparkling additions to finishes. PTI’s products are sold through pool (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Industrial Furnaces 6th Edition Complete Document
Change the heat release rate (chemical reaction rate), which depends on the energies and directions of the air and gas streams, and shape of the burner tile .
-
Effect of swirl intensity on the flow and combustion of a turbulent non-premixed flat flame
In contrast with the axial flow without swirl, highly swirled air induced streamlines going along the burner tile , and its backward flow was generated by recirculation in the center zone of the flow field.
-
Wastewater Solids Incineration Systems MoP 30 > Incinerator Maintenance
This buildup can occur on the sides of a burner tile , on the ceiling immediately above a burner, and on rabble arms.
-
A study on the design of recuperative burner
So in this study it is aimed to find the appropriate design method on the nozzle and nozzle location in the burner tile for the design of a recuperative burner of 400 kW.
Indicates content that may require registration and/or purchase.