-
Supplier: Reid Supply
Description: Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 2.25 in.
- Cutting Diameter: 0.1181 inch
- Material: Carbide
- Size Units: English / Fractional
- Product Packaging: Individual Reamer
-
Supplier: Contour360º
Description: SOLID CARBIDE CHUCKING REAMERS
- Cutting Diameter: 0.0351 to 1.025 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional
-
Supplier: Superior Tool Service, Inc.
Description: "K" (.2810) dia. x 3" solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.281 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
-
Supplier: Contour360º
Description: Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
- Cutting Diameter: 0.288 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional
-
Supplier: Alvord-Polk, Inc.
Description: No Description Provided
- Cutting Diameter: 0.052 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Reaming Application: General Purpose
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: This port is also called the O-Ring Boss or ORB, SAEJ1926-1, SAEJ514 or just SAE (dash number). The reamer pilot design cuts the minor-thread diameter.
- Cutting Diameter: 0.682 to 3.49 inch
- Coating: AlTiN, Coated, None
- Material: Carbide
- Size Units: English / Fractional
-
Supplier: Superior Tool Service, Inc.
Description: 1/4" (.250) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.25 inch
- Material: Carbide
- Size Units: English / Fractional
- Reaming Application: General Purpose
-
Supplier: Superior Tool Service, Inc.
Description: #27 (.144) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.5 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.144 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Contour360º
Description: SOLID CARBIDE taper pin REAMERS SERIES 374 STRAIGHT FLUTE
- Cutting Diameter: 0.0869 to 0.1142 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: 9/64" (.1406) dia. x 3" OAL solid carbide 4 flute, straight flute tapered drill reamer with 1" flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.1406 inch
- Material: Carbide
- Size Units: English / Fractional
- Reaming Application: General Purpose
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.4568 to 0.4961 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: British standard parallel pipe port tools (PT-BSPP) cut the minor-thread diameter, the 45° angle, and the spot face.
- Cutting Diameter: 0.719 to 2.563 inch
- Coating: AlTiN, Coated, None
- Edges: Bonded Tips
- Material: Carbide
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.4568 to 0.4961 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.4568 to 0.4961 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.4568 to 0.4961 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: Hydraforce (VC) carbide tipped cavity tools are stocked in both roughing and finishing versions.
- Cutting Diameter: 1.163 to 1.75 inch
- Coating: AlTiN, Coated, None
- Edges: Bonded Tips
- Material: Carbide
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: RPT port tool will cut a Rosan cavity per AS1300 specification. Another name for this port is PS10035.
- Cutting Diameter: 0.1555 to 0.1975 inch
- Coating: AlTiN, Coated, None
- Edges: Bonded Tips, Solid Construction
- Material: Carbide
-
Supplier: Sandvik Coromant Co.
Description: CoroReamer™ 835 is optimized for ISO P and ISO M materials. Internal coolant and extremely unequal spacing of the cutting edges are two features that promise really close hole tolerances and high-quality surface finish. Benefits High productivity due to high cutting parameters Consistency and
- Cutting Diameter: 0.156 to 0.787 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Coating: Coated, TiAlN
-
Supplier: Professional Tool Grinding, Inc.
Description: No Description Provided
- Edges: Bonded Tips, Solid Construction
- Material: Carbide, High Speed Steel
- Reamer Type: Chucking Reamer, Step Reamer
- Coating: Coated, Diamond, TiAlN, TiCN, TiN
Find Suppliers by Category Top
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
Applications include drills , reamers , burnishing bars, drawing plugs or mandrels, drawing dies, plastic molds, gages, pump shafts, rolls .
-
ZASMHBA0002180
Chips must be cut in either drilling or reaming; consequently, when drills or reamers are permitted to burnish rather than cut, surfaces become work hardened.
-
Modern Electroplating 5th Edition
Taps, reamers , drills , saws, milling cutters, bur- nishing tools, and so on, have all been successfully plated.
-
Cutting characteristics of twist drill having cutting edges for drilling and reaming
Thus, the influence of the feed rate on the qa relative to the reamer edge was greater than the influence for the drill edge because the reamer edges were mainly heated by bur- nishing (frictional) effects on the peripheral flank face.
-
ZTS366
… for coining, crimping, cutting, drawing, extruding, forming, hobbing and punching; slotting dies; stamping dies; thread-rolling dies; trimming dies; blanking dies; brass-turning tools; burnishing tools; bushings; cutters; drill plugs; brick molds; plug and ring gages;punches; reamers ; sand-blast nozzles, spindle …
-
ZTS62
Appkations: Reamers , drib, taps, hobs. broaches, blanking punchas and dies, thread chasers, twist drills . extrusion dies, burnishing and boring COOL. inserted saw teeth, paper knives, shear blades, file cutting chisels, planer and lathe tools.
-
http://www.ctemag.com/pdf/2006/0601-Drilling.pdf
… a car- bide helical-flute, high-performance drill will give you somewhere in the 63 range, a 3-flute reamer will give you in … … range and a G- Drill will be in the 16-or-better range—a burnished type of finish.” .
-
0910_ToolSteels.html
These steels are also used to make reamers , taps, drills , small shear blades, slitting saws, circular cutters and hobs, spindles, gages, collets, broaches, burnishing tools, knurling tools and punches.
-
ZTS447
Applications: Molite 4 is used widely for broaches. reamers . milling cutters. lathe tools. planer tools. counterbores. taps. chasers. twist drills . cutoff tools. roll-turning tools. forming rolls. burnishing rolls. blanking punches. blanking dies. forming 1001s.heading die inserts. coldextrusion punches and draw …
-
ZASMHBA0002186
Holes drilled for reaming should allow enough stock for the reamer to take a definite cut (a minimum of 0.25 mm, or 0.010 in., from the diameter) because, with less stock for reaming, burnishing is likely to occur.
Indicates content that may require registration and/or purchase.