-
Supplier: Walter Surface Technologies
Description: The ZIP Stainless cutting wheel is free of iron, Sulphur and chlorine, guaranteeing not to contaminate stainless steel or other nickel alloyed steels. These extra thin cut-off wheels are designed to cut fast and cool, while providing a burr-free finish,
- Outer Diameter (OD): 4.5 to 9 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.046 to 0.078 inch
- Rotary Speed: 13,300 rpm
-
Supplier: Walter Surface Technologies
Description: The ZIP ONE is a 1mm thick cutting wheel specifically designed to cut thin gauge metal safety and quickly. It is cool cutting to provide a burr-free cut with minimal discoloration. Best of all, it cuts quickly and without vibration, making your job safer and easier
- Outer Diameter (OD): 4.5 to 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.031 to 0.046 inch
- Rotary Speed: 13,300 rpm
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 1 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide Formulation provides faster cutting 2 full sheets of fiberglass for durability and safety
-
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 1 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide Formulation provides faster cutting 2 full sheets of fiberglass for durability and safety
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 1 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide Formulation provides faster cutting 2 full sheets of fiberglass for durability and safety
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 1 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide Formulation provides faster cutting 2 full sheets of fiberglass for durability and safety
-
Supplier: Flexovit USA, Inc.
Description: Flexovit Type 1 Chopsaw Wheels are specially designed to maximize the cutting capability of bench top chopsaws. Wheels are precision balanced to ensure vibration free running. Fast Cut - A30RB Fast, burr-free cutting on the widest range of material and profiles including
- Outer Diameter (OD): 16 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.09375 inch
- Rotary Speed: 3,820 rpm
-
Supplier: Makita USA, Inc.
Description: For Cutting in Pipe, Angle Iron, Conduit and More Powerful 15.0 AMP motor for the most demanding applications Carbide tipped blade lasts 50x longer than abrasive wheels; cuts clean, accurate and virtually burr-free Quick release vise for secure material retention and fast,
- Blade Diameter: 12 inch
- Power Source: AC Power
- Operation: Bench Top
- Cutting type: Dry
-
Supplier: Metal Cutting Corporation
Description: Our abrasive & EDM cutting machines deliver to you burr-free small diameter precision tolerance cut-off parts from all types of metal, coated or uncoated. With an unmatched cutting capacity, we can deliver small quantities with the fastest delivery speed and at the same
- Cutting: Abrasive Wheel Cutting, Electrical Discharge Machining (EDM)
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Metals
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Production Tube Cutting, Inc.
Description: cutting tolerances as tight as ± .002" Micro-part tube cutting technology Supported Shear Tube Cut-Off Shears burr-free parts to tight tolerances with no scrap between tube cut parts Production rates are thousands of parts per hour, since tube cut parts roll
- Cutting: Band Saw Cutting, CNC Cutting, Circular Cold Saw Cutting, Miter Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Metals, Plastics
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: TGW International
Description: Blades for Gravure and Flexo Folder Blades Folder Cross Cut Off Knives Guide Bars Herringbone Perfs Inlaid Carbide Straight Knives Inlaid Carbide Circular Knives Inline Rotary Cutters Jaw Blades Pneumatic Air Holders Rotary & Fixed Cutoff Knives Score and Crush Cut Slitters
-
Supplier: Metal Cutting Corporation
Description: We are an independent metal fabricating company specializing in the burr-free abrasive cut-off of metal parts and the related capabilities required to meet all of our customers' tight tolerance requirements. You can find us in Cedar Grove, New Jersey, USA at our modern
- CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: Centerless Grinding, Double-disc Grinding, Electrochemical / Photochemical Machining, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Surface Grinding, United States Only
-
Supplier: icotek Corp
Description: hole is free of burrs. Advantages & Benefits High protection class IP66/67, IP69K Good drainage performance Easy assembly Based on a standard cut-out Sturdy, weatherproof and UV-resistant housing
- Connection Size: 1.968505 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the groove. The constant section snap ring is a linear retaining ring made of carbon spring steel with a wide rectangular section providing a protruding shoulder for the stopper. Constant section snap rings are available in inner and outer rings and are suitable for off-shaft or bore and
- Ring Type: Internal
- Design Units: Metric
- Material: Stainless Steel
- Ring Style: Wire Formed Snap Rings
Find Suppliers by Category Top
Featured Products Top
-
standard tolerances of ±.005 World Class Burr-Free Cutting Burr-Free Production No Work Hardening No Recast Faster than EDM Top 10 Guidelines for (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
manufacturing facilities enable us to cut and deburr tubing of up to 2" diameter in quantities from a single piece to millions of pieces or more, as well as lengths of .008″ and longer with standard tolerances of ±.005 World Class Burr-Free Cutting Burr-Free (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Laser Cut Plywood Wall Art In this Sample Club project, we’re sharing a free downloadable design for a beautiful laser-cut wall hanging made from basswood plywood (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Our Bansbach modular system allows us to develop products that exactly meet your individual requirements and optimally create the desired motion sequence. Thus, it is possible to create a custom product to fit your needs – Not “off the shelf”, but tailored exactly to (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels – Type 01 (4" – 7") and Type 27 (4" – 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
might accumulate. By achieving a high-quality surface finish, manufacturers reduce these risks, helping the tubing withstand harsh environments and extending its lifespan. Deburring is another essential step in the process. When tubing is cut, small burrs or sharp edges are frequently left (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
perfectly protects all electronic components, regardless of their shape and size. The precise application of the coating prevents free spaces from being filled unnecessarily. This cuts material costs and reduces component weight by up to 60% compared to conventional potting – with the same (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Budnick now offers simpler and faster processing of large, complicated die-cut parts. Producing large die-cut parts has always been a challenge for converters. Machine limitations often forced customers to compromise on design and quality or pay for less efficient (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
connector for hands-free testing in tight spaces or cut wire without having to reach the desired location by hand. The extension tool is designed specifically to be used to deploy E-Z-Hook's XB insulation-piercing wire clamp (probe) connectors that are soldered to test leads and any of E (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of compressed air, giving 25 times the blow off capability at a significantly reduced energy usage and lower operating cost. And while reducing air consumption, Vortec nozzles also reduce noise (read more)
Browse Nozzles Datasheets for Vortec
More Information Top
-
Design for Manufacturability Handbook, Second Edition > PARTS CUT TO LENGTH
Thus designers should not specify a smooth, burr - free cutoff surface if the part is a structural member that will be welded at the ends; they should not demand a perfectly square end face if the application of the part does …
-
Manufacturing Processes 2
While cooling lubricant is added, the samples are cut off burr - free and without thermal damage to the workpiece.
-
ZASMHBA0004005
This process produces precision cutoff blank that is burr - free , with minimum pulldown and end distortion and is also capable of cutting steels in hardened condition.
-
Sectioning
It should be flat ͑square͒ when cutting medium thick sections, flat with rounded corners ͑large sections͒, or concave ͑thin sec- tions͒, indicating that the proper cut - off wheel is used and normally giving a burr - free cut.
-
Precision Pipe Welding, Part II
These machines provide cutoff and/or squaring, while generating perfect, burr - free ends.
Indicates content that may require registration and/or purchase.