-
Supplier: Newark, An Avnet Company
Description: FUSE BLOCK_6P GROUND BUS #8 / BOX
-
Supplier: Newark, An Avnet Company
Description: FUSE BLOCK_8P GROUND BUS #18 / BOX
-
Supplier: Accuris
Description: FUSE BOXES, FEEDER JUNCTION, SUBMERSIBLE, (15 FEET), 500 VOLTS, ALTERNATING CURRENT, THREE PHASE BUSES, 0-30 AMPERE FUSES SYMBOLS 693.1
-
-
Supplier: Accuris
Description: FUSE BOXES, FEEDER JUNCTION, SUBMERSIBLE, (15 FEET), 500 VOLTS, ALTERNATING CURRENT, THREE PHASE BUSES, 0-30 AMPERE FUSES, SYMBOLS 693.1
-
Supplier: Accuris
Description: Fuse Boxes, Feeder Junction, Submersible, (15 Feet), 500 Volts, Alternating Current, Three Phase Buses, 0-30 Ampere Fuses, Symbols 693.1
-
Supplier: Accuris
Description: FUSE BOXES, FEEDER DISTRIBUTION, TOTALLY ENCLOSED, 500 VOLTS, DIRECT CURRENT, TWO WIRE BUSES, 0-30 AND 31-60 AMPERE FUSES, SYMBOLS 626 AND 627
-
Supplier: Waytek, Inc.
Description: Compact ATO Fuse Holder holds up to 10 ATO blade fuses, with a combined amperage up to 210A. Perfect for accessory and overflow circuits from main power distribution module, or as a main module on smaller vehicles. Littelfuse PDM61001ZXM ATO Fuse Box Category: Power
- Number of Electrical Outlets: 10
- Current Rating: 210 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
Supplier: Littelfuse, Inc.
Description: The ZCASE® FHZ bolt-down fuse box (0FHZ0008Z) is designed for primary high-current power distribution. This model of the ZCASE® FHZ fuse box includes the base, bottom caps, cover, and latches, allowing you to configure your own power distribution module with available
- Current Rating: 400 amps
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V Waterproof MEGA® & MIDI® Fuse DC Power Distribution Box (07981003ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery
- Normal Operating Current: 240 amps
- Rated Operating Voltage: 32 volts
-
Supplier: Littelfuse, Inc.
Description: module, this rugged fuse box (04980932ZXT) holds two MIDI® or BF1 fuses (sold separately) to meet your application requirements.With the addition of cable seals and caps (sold separately), the fuse box seals to IPX7 and IPX9K ratings, making it ideal for
- Current Rating: 200 amps
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Radwell International
Description: BUS-MOUNTING FUSE BASE, 25AMP, 3 POLE, 500V, BOX TERMINAL CONNECTION, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today's high-corrosion environments. Littelfuse 07985004ZXS MIDI & MEGA® PDM Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Fuse
- Normal Operating Current: 500 amps
- Rated Operating Voltage: 32 volts
- Operating Temperature: -40 to 221 F
- Mounting: Fuse Block
-
Supplier: Waytek, Inc.
Description: assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today's high corrosion environments. Littelfuse 07985003ZXS MIDI & MEGA® PDM Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Fuse
- Normal Operating Current: 500 amps
- Rated Operating Voltage: 32 volts
- Operating Temperature: -40 to 221 F
- Mounting: Fuse Block
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series PDM-AMI Fuse Holder PDM-AMI3-AAAC Category: Fuse Blocks Manufacturer: Eaton 3-position 225A continuous Sealed bolt-in fuse holder Used for main branch primary fusing and accepts multiple (two, three, or four) industry standard AMI fuses Using a
- Normal Operating Current: 225 amps
- Rated Operating Voltage: 32 volts
- Mounting: Fuse Block
- Features: Waterproof
-
Supplier: MidNite Solar, Inc.
Description: This .063†thick copper bus has four fingers spaced at ¾â€ (19mm) intervals One box lug is provided that accommodates 14-1/0 AWG wire.
- Busway Type: Indoor Feeder
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Littelfuse, Inc.
Description: The MTR Power Distribution Module (BPDMA104HXF1) is a hard-wired multi-fuse box or fuse holder that accommodates two MINI® blade fuses (30A max rating) and two JCASE® cartridge fuses (60A max rating). Combining MINI® and JCASE® fuses in a single, compact
- Features: Other
-
Supplier: Radwell International
Description: DISCONNECT, GR.000 NH, 100-AMP, BUS-MOUNT, BOX TERM, BOTTOM CABLE OULET. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: NSI Industries LLC
Description: RECTANGULAR TYPE PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH 25 CARDS PER BOX STANDARD PACKAGE DANGER, HIGH VOLTAGE LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND APPLICATION CONDUIT BUS, ELECTRICAL EQUIPMENT, FUSE BOX, POWER
- Width: 9 inches
- Height: 0.1875 ft
- Safety / Warning Type: Electrical / High Voltage, Personal Protection (e.g., Hard Hat Required)
- Materials of Construction: Plastic / Film
-
Supplier: NSI Industries LLC
Description: PRESSURE SENSITIVE VINYL MATERIAL 9 INCH 2-1/4 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 CARDS STANDARD PACKAGE 4160 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 1 PER CARD QUANTITY PER LEGEND
- Features: Other
-
Supplier: Innovative Technology
Description: Eaton’s CH 3/4-inch load centers enclose CH breakers for power distribution and circuit protection in residential and light commercial applications. Also called a breaker box, electrical box or even a fuse box, the main function is to take electricity supplied by the
-
Supplier: ValueTronics International, Inc.
Description: inputs. W: Input and Output power Vrms: Line regulation, drop-out voltage, testing power fail circuits Arms: Conductor and fuse rating VA: Apparent power for supply rating Apk MAX: Inrush Current; Verification of inrush limiting circuit design; Qualified fuse rating PF: Power Factor
Find Suppliers by Category Top
Featured Products Top
-
The SFB safety field box allows simple plug-and-play installation of up to eight safety devices per box, with interface for higher end field bus. It is available for PROFINET with PROFIsafe or EtherNet/IP with CIP Safety fieldbus protocols. Thanks to its universal device interface with (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc.