-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,CAMERA ,PROGRESSIVE SCAN, B/W CCD 2/3IN 768X484. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Advance Security Products
Description: Low Lux .0003 B&W Pinhole Super Conical Pinhole Board Camera Ultra small easy to connect. The B&W Super Low Lux board camera on this page has a .0003 lux rating. This is as low a lux rating as possible without spending upwards of three hundred dollars for a board camera. The
- Camera Function: Video
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 1/3" B&W CCD SURVEILLANCE CAMERA, 570 TV LINES, 0.08 LUX, 24 VAC, ACCEPTS C/CS LENSES, NTSC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
-
Supplier: SFCable.com
Description: 680TVL ICR D/N Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. Lens not included. 12V DC / 24V AC. 1 Year Warranty.
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: 680TVL Hyper Wide Dynamic Camera. 1/3" Double Speed (Double-density) CCD. Color: 680 TVL, B&W: 700 TVL. Lens not included. 12V DC / 24V AC 1 Year Warranty.
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: 680TVL Hyper Wide Dynamic ICR Camera. 1/3" Double Speed (Double-density) CCD. Color: 680 TVL, B&W: 700 TVL. 12V DC / 24V AC. 1 Year Warranty.
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: 1/3" Super HAD CCD II. Color: 610 TVL, B/W: 630 TVL. 3.6mm Standard Lens. 12V DC / White. 1 Year Warranty.
- Horizontal Resolution: 610 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: IC Realtime, LLC
Description: This is ICR's most versatile camera specially designed for Mobile DVRs application. It can be used in almost any mobile applications, indoor or outdoor. It is IP66 and fully weather and crush resistant. It possesses the latest in IR(infra-red) technology, with its blue long range IRs capable
- Horizontal Resolution: 520 to 540 lines
- Width / Diameter: 2.36 inch
- Height: 2.76771803 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: EL790 - Black case EL790W - White case EL790IR - IR with black case EL790IRW - IR with white case The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the camera can be
- Horizontal Resolution: 600 lines
- Width / Diameter: 5.51 inch
- Height: 4.3700811 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: EL-IR1 illuminators on the spot to give it up to 300ft. There is also built in motion detection lights on the side that flash red when motion is sensed and stay blue when idle. The El-8000 features "Serve Ease" which allows you to remove the camera from it mount without disconnecting the
- Horizontal Resolution: 520 to 570 lines
- Width / Diameter: 8.66 inch
- Height: 10.236226 inch
- Length: 15.5905596 inch
-
Supplier: IC Realtime, LLC
Description: WideLux WDR camera is specially designed for the professional Day/Night surveillance with 2D/3D adaptive noise reduction filter and Highlight Eclipse technology built-in. Super High Resolution Quality - EL1000 reproduces True Color image of 600TVL at daytime and Noiseless B/W image of 650TVL
- Horizontal Resolution: 600 to 650 lines
- Operating Temperature: 14 to 122 F
- Performance: Auto-Lens
- Features: CCD, Digital
-
Supplier: Security Camera Warehouse
Description: Key Features 1/3" Sony Super HAD CCD (Color) 1/3" Sony EX-View HAD CCD (B/W) 540 TV Lines, 600 TV Lines (B/W) 42 unit 5mm LEDs Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 60 - 80 Meters (180FT - 240FT) Weather Proof IP65 Rating Dual Voltage 24V AC /
- Camera Function: Video
-
Supplier: Acme Chip Technology Co., Limited
Description: CABLE FOR B/W CCD CAMERA 1.5'
- Cable Length: 1.5 ft
-
Supplier: Allied Vision Technologies GmbH
Description: High-end 5 Megapixel 1394 camera for still imagingThe Oscar F-510C is an excellent camera for sophisticated still imaging. It includes a frame readout Sony CCD sensor. ICX282 B/W signal out of luma interpolation (Y = 0.3R + 0.6G + 0.1B) B/W signal out of R, G or B channel
- Horizontal Resolution: 2,588 lines
- Maximum Frame Rate: 3.7 fps
- Shutter Speed: 0.0000939999999999624 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Premium VGA 1394b camera very fast - 208 fpsThe Pike F-032B/C is a very fast VGA camera with premium image quality. It is equipped with a Kodak HAD CCD sensor. At full resolution, it runs at 208 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 208 fps
- Shutter Speed: 0.0000179999999999928 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Allied Vision Technologies GmbH
Description: High performance 1394b camera - 5 Megapixel - 9 fpsThe Stingray F-504B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 9 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Thanks to the modular design of the Stingray
- Horizontal Resolution: 2,452 lines
- Maximum Frame Rate: 9 fps
- Shutter Speed: 0.0000419999999999832 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Nikon Metrology
Description: wizards. Defect-free Progressive B/W CCD Faster image acquisition and system speed with selected defect-free instrument grade progressive scan black and white CCD camera. Ideal Applications Ideal for measuring micro-dimensional 2D and 3D workpieces, all requiring exceptionally
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Titan Tool Supply, Inc.
Description: series. V-CAD rapid stands for reliability you can count on, and values you can trust - made in Germany- made by Schneider Messtechnik. Standard features of V-CAD rapid 5-megapixel CCD B/W camera Telecentric 4-step motorized zoom lens 4 different fields of view for spot-on measurement
- Total Magnification: 0.125 to 1 X
- Grade: Benchtop
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display
Find Suppliers by Category Top
More Information Top
-
Fiber Laser Cladding with High Content of WC-Co Based Powder
The monitoring equipment was composed by a BW CCD camera , with a frame rate of 120 fps, and by an opportune optical correction to magnify the final part of the coaxial nozzle.
-
Columnar projections from the cholinergic nucleus isthmi to the optic tectum in chicks ( Gallus gallus ): A possible substrate for synchronizing tectal channels
Mea- surements of other cellular structures, such as soma size, dendritic and axonal caliber, and dimensions of injection sites and transportation zones, were done on calibrated images captured with a BW CCD camera , using the public domain NIH Image program.
-
Morphology and connections of nucleus isthmi pars magnocellularis in chicks ( Gallus gallus )
Measurements of soma size and dendritic cal- iber were made on both cell reconstructions and calibrated images captured with a BW CCD camera , using the public domain NIH Image program.
-
Direct Estimation of Motion and Extended Scene Structure from a Moving Stereo Rig
The camera was a high resolution BW CCD camera with an 4:8mm lens giving a corner to corner viewing angle of 100o .
-
Evaluation of optimal DNA staining for triggering by scanning fluorescence microscopy (SFM)
Digital slide was created by a 12 bit AxioCam MRm BW CCD camera with the 20x objective Axio Imager.Z1.
-
Automated melanoma detection with a novel multispectral imaging system: results of a prospective study
The detection device includes a digital colour CCD camera and a digital BW CCD camera .
-
Computer vision based recognition of behavior phenotypes of laying hens
The main compartment was equipped with a Sanyo VCB-35721RP BW CCD camera placed at a height of 1,50m with respect to the main floor.
-
A Computer Vision Method for On-Line Behavioral Quantification of Individually Caged Poultry
Each compartment was equipped with a Sanyo VCB-3572IRP BW CCD camera , mounted on top.
-
Control system for blocking plate manipulation robot based on visual servo
BW CCD camera is used for Eye-in-hand system, which can be used for capturing the image of the bolts and identifying the space position of the bolts.
-
Direct estimation of motion and extended scene structure from a moving stereo rig
The camera was a high resolution BW CCD camera with an 4.8mm lens giving a corner to corner viewing angle of 100o .
Indicates content that may require registration and/or purchase.