-
Supplier: Accuris
Description: C\xe9ramiques techniques - M\xe9thodes d'essai pour renforts - D\xe9termination des propri\xe9t\xe9s en traction du filament \xe0 temp\xe9rature ambiante
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 2.9MM, TPU, BLACK; Diameter:2.9mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 2.9MM, TPU, RED; Diameter:2.9mm; Filament Colour:Red; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, TPU, 2.9MM, BLUE; Diameter:2.9mm; Filament Colour:Blue; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, TPU, 2.9MM, BLACK; Diameter:2.9mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs Wire diameter 3 x Ø 0.6 mm Windings 10
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs Wire diameter 4 x Ø 0.8 mm
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 160 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 155 Average power and current values for source at 1600°C (A) 40 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 4
- Type: Cathodic Emitters / Filaments
-
Supplier: Budnick Converting, Inc.
Description: FILAMNT 4205 is a 3.9mil 100# tensile fiberglass reinforced polypropylene with synthetic rubber adhesive. This commodity grade tape is used for strapping, bundling, and palletizing.
- Thickness: 0.0039000000000000003 inches
- Peel Strength / Adhesion: 4.3125 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: COMPOUND, EPOXY, FILAMENT WINDING
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs Wire diameter 4 x Ø 0.8 mm
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 120 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 4
-
Supplier: Accuris
Description: LAMP, INCANDESCENT (ELECTRIC, LARGE, TUNGSTEN FILAMENT)
-
Supplier: Accuris
Description: Safety of power transformers, power supply units and similar products - Part 2-9: Particular requirements for transformers for class III handlamps for tungsten filament lamps
-
Supplier: Custom Made Boxes, Inc.
Description: Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
- Width: 2 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
- Width: 1 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
- Width: 1 inches
- Materials of Construction: Filament
-
Supplier: SAE International
Description: This specification covers continuous filaments consisting of boron deposited on a tungsten substrate by the hydrogen reduction of boron trichloride.
-
Supplier: Budnick Converting, Inc.
Description: 788 is a 4.9 mil, polyester film backed tape, laminated to uni-directional fiberglass filaments for light-duty general-purpose applications.
- Thickness: 0.0049 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Custom Made Boxes, Inc.
Description: This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
- Width: 0.375 inches
- Materials of Construction: Filament
-
Description: Thermal infrared emitter with CaF₂ window, hermetically sealed HIS2000R-C300-9 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a glued CaF₂ window. This guarantees better long-term stability. The standard cap allows a simple replacement in
- Features: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: Lamp, 12 V Voltage Rating, 2.25 in. Length C Bar 6 filament type. 100 W power rating
-
Supplier: Raise3D Technologies, Inc.
Description: Hyper Speed ABS filament is specifically designed to be used with the Hyper FFF® solution from the Hyper Speed filament line. When printing at high speeds, the regular ABS filament is rapidly fed into the heat block, and the polymer has very little time to go from a solid to a
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 7 watts
- Rated Average Life: 3,000 hours
- Mean Lumens: 45 lm
- Features: Incandescent Lamps, Other Filament Types
-
Supplier: Ushio America, Inc.
Description: compared to the old lamp design. Competing HPL lamp products are limited to larger filament dimensions than the USHIO HPL geometry. Working in close cooperation with ETC’s engineers, USHIO has matched the “innovation” of the Source Four fixture by making a more compact (6.0mm x 9.5mm)
- Lamp Power: 550 to 750 watts
- Rated Average Life: 300 to 2,000 hours
- Maximum Overall Length: 4.0944904 inch
-
Supplier: Plansee SE
Description: potassium and using special thermomechanical processes, we achieve an elongated, interlocking stacked microstructure. The recrystallization temperature of a 0.24 mm thick W NS wire starts at 2 100 °C and reaches 100 % at 2 300 °C. The result: Our wire possesses greater dimensional
- Features: Non-ferrous - Any Type, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Wire / Shaped Wire
-
Supplier: JIT Packaging
Description: Industrial Filament Tape This industrial tape is reinforced with glass filaments for super strength. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than string or twine. Also great for
-
Supplier: JIT Packaging
Description: Industrial Filament Tape This industrial tape is reinforced with glass filaments for super strength. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than string or twine. Also great for
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 7 watts
- Rated Average Life: 1,500 hours
- Features: Incandescent Lamps, Other Filament Types
- Base Type: Intermediate
-
Supplier: JIT Packaging
Description: Industrial Filament Tape This industrial tape is reinforced with glass filaments for super strength. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than string or twine. Also great for
-
Supplier: Budnick Converting, Inc.
Description: RG3 is a 4.9 mil, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape for packaging.
- Thickness: 0.0049 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: OSRAM SYLVANIA, Inc.
Description: DECORATIVE TYPE AMBER COLOR 4.06 INCH OVERALL LENGTH DECORATION APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 40 W WATTAGE MEDIUM BASE TYPE 1500 LIFE IN HOUR C15 SHAPE DESIGNATION C9 FILAMENT TYPE
- Lamp Power: 40 watts
- Rated Average Life: 1,500 hours
- Maximum Overall Length: 4.06 inch
- Filament Type: C-9
Find Suppliers by Category Top
Featured Products Top
-
for up to 1.5 tons per year. Our system accommodates line speeds ranging from 0.1 m/min to over 1 m/min and tows from 10 filaments to 48000 filaments, enabling the study of effects of various process parameters using a small amount of precursor (read more)
Browse Laboratory Ovens Datasheets for Harper International Corporation -
× 10-9 to 1 × 10-2 mbar (UHV pressure measurement beyond the range of Pirani gauges - No filament, resulting in long lifetime and robustness - Logarithmic output signal (1 V/decade) - Any mounting orientation - Available with KF25 and CF40 vacuum connections (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
Product Overview Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
comprehensive selection of audio transformers includes: Audio-matching, line-matching, and impedance-matching transformers Audio output transformers, in both push-pull and single-ended designs Filament and plate transformers Microphone and speaker (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
alumina or zirconia as the base with silicon carbide fibers that can be designed as either short whiskers, or longer filaments. Technical ceramics have been developed over a long time to offer outstanding properties that far surpass metals and certainly also plastics for hardness, chemical (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc.
More Information Top
-
Canada-Federal - Proposed Energy Efficiency Regulations, 2016 (April 30, 2016)
(c) has has C - 5, C-7A or construction C - 9 filament , illustrated in figure 6.12 of the IES Handbook ace, or has similar construction with less than five supports.
-
Countries > Canada > National > Gazette > 2016 > Part I > Part I‚ April 30‚ 2016‚ Vol. 150‚ No. 18
(c) has a C-5, C-7A or C - 9 filament construction — as illustrated in figure 6.12 of the IES Handbook — or a similar construction, with less than five supports.
-
Countries > Canada > National > Gazette > 2008 > Part II > [CANADA Gazette Part ii, 2008-1224] Part II‚ December 24‚ 2008‚ Vol. 142‚ No...
“vibration service lamp” means a lamp that is marketed as a vi- bration service lamp, has a maximum wattage of 40 W and has a C-5, C-7A or C - 9 filament with less than 5 supports, as de- scribed in…
-
Countries > Canada > National > Gazette > 2013 > Part I > Part I‚ October 5‚ 2013‚ Vol. 147‚ No. 40
…spectre modifié) “vibration service lamp” means a lamp that (a) is marketed as a vibration service lamp, (b) has a maximum nominal power of 60 W, and (c) has a C-5, C-7A or C - 9 filament configuration — as illus…
-
Federal Register > Monday, December 31, 2012 > [77 FR 76959] Energy Conservation Program: Request for Exclusion of 100 Watt R20 Short Incandescent Reflector La...
Through teardowns and interviews with lamp manufacturers, DOE verified that R20 short lamps use a C - 9 filament .
-
Countries > Canada > National > Regulations > Energy Efficiency Act > [CANADA Reg SOR/1994-651] SOR/1994-651 - Energy Efficiency Regulations
(c) has a C-5, C-7A or C - 9 filament configuration — as illustrated in figure 6.12 of the IES Handbook — or a similar configuration, with less than five supports; (lampe anti-vibrations) .
-
Countries > Canada > Province of Ontario > Regulations > Green Energy Act‚ 2009 > [CANADA Ont Reg 2012-404] Regulation 404/2012 - Energy Efficiency - App...
iii. has a C-5, C-7A or C - 9 filament configuration, as illustrated in figure 6.12 of IES’s Lighting Handbook, 9th ed., or a similar configuration, with less than five supports.
-
New and little-known species of Strobilanthes (Acanthaceae) from India and South East Asia
…tube 8 – 10 mm long, then relatively gradually widened to 11 mm at the mouth, slightly asymmetri- cally saccate, lobes 7 × 5 mm ovate-elliptic, obtuse; stamens 4, didynamous, all fertile, included, longer filaments c . 9 mm long, glabrous apart…
-
Revision of the genus Sarcodum (Leguminosae: Papilionoideae: Millettieae )
Standard 10 – 13 Â 6 – 8 mm; wing 13 Â 3 mm; stamen filaments c . 9 mm long; ovary c. 8 mm long; bracteoles narrowly ovate to lanceolate, with tip caudate to cuspidate, c. 9 Â 1.5 mm; leaflets…
-
A new species of Dianthus (Caryophyllaceae) from Mount Erciyes, central Anatolia, Turkey
STAMENS: ten, anthers c. 1.25 mm, filaments c . 9 mm. STYLES: two, as long as or shorter than petals.
Indicates content that may require registration and/or purchase.