Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Test Clips Probe-It 2.19" Asst.
-
Supplier: ValueTronics International, Inc.
Description: The WZ12C is a test clip from Gossen Metrawatt. Features: Pointed clip jaws for easier access with dense cable arrays Safety in accordance with IEC 61010-1 and IEC 61010-2-032 Minimal transformation error Suitable for use with power meters thanks to minimal phase angle error
-
Supplier: Newark, An Avnet Company
Description: CABLE HARNESS CLIP; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:10mm; External Width:15mm; Height:31.8mmRoHS Compliant: Yes
-
-
Supplier: VICFUSE
Description: Material: Spring Brass Material thickness: 0.4t Rated current: 10A Applicable fuse: 5*20mm
-
Supplier: VICFUSE
Description: Material: Spring Brass Material thickness: 0.5t Rated current: 15A Applicable fuse: 6.3*32mm
-
Supplier: Vista Manufacturing, Inc.
Description: Adhesive Back C-Clip (CCAB)
- Type: C Style Clip
-
Supplier: TFC Ltd.
Description: designs available Can be secured to panel with anchor fixing option Material: Acetal Colour: Black An extensive range of Swivel Clips is available and it is not practical to publish all configurations, please contact our sales team with your requirements
-
Supplier: TFC Ltd.
Description: Fast mounting of wires, cables or tubes Simple hand assembly Non - conductive Permanent arrowhead fix snaps securely into panel Material: Nylon 66 Colour: Please consult our sales office * Note: Part no. P418 0108 has a reinforced circumferential rib and an interlock in the arrowhead section
-
Supplier: Accuris
Description: CLIPS, END, STRAP
-
Supplier: Accuris
Description: CLIP, PAPER, WIRE
-
Supplier: TFC Ltd.
Description: Ideal for clamping cable or tube securely into place Wide range of sizes Fully radiused on all edges to avoid chafing Moulded 'open' for easy assembly Material: Nylon 66 Colour: Natural, Black
-
Supplier: TFC Ltd.
Description: Simple thumb pressure assembly Provide high pull out loads Will secure two or more panels Can be used as a hole plug in a single panel Attractive appearance Non - corrosive Material: Nylon 66 Colour: Natural, Black, White
- Rivet Type: Push
-
Supplier: Mueller Electric Company
Description: Pee-Wee Clip, Solid Copper, 10 Amps, 1.5″ Length, 5/16″ Jaw Opening, Uses BU-47-* Insulator
- Probe Type: Current
- Probe Configuration: Pincher
-
Supplier: RS Components, Ltd.
Description: RS PRO 60 500004BU Hose & Jubilee Clip
- Type: Band Clamps
- Features: Other
- Material: Plastic
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Standard Tapered Mic Clip
-
Supplier: TelephoneStuff.com
Description: Headset clothing clip.
- Application: Telephone / Voice Communication
-
Supplier: Newport MKS
Description: The stainless steel PS-C-SET Pedestal Base Clipping bridles secure a 1.0 in. diameter optical pedestal or pedestal base optical post holder on an optical table. These pedestal clips decrease the amount of table real estate compared to a standard clamping fork. In addition, these
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 62 # of Cells: 1 Cell Size: C Material: Stainless Steel Type: Clip Can be used with battery clips: , , and
- Cell Size: C
- Type: Component Clips, Metal Holder
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Allied Electronics, Inc.
Description: Clip Kit; 5243 clips
-
Supplier: Newport MKS
Description: The stainless steel M-PS-C-SET Pedestal Base Clipping bridles secure a 25.4 mm diameter optical pedestal or pedestal base optical post holder on an optical table. These pedestal clips decrease the amount of table real estate compared to a standard clamping fork. In addition, these
-
Supplier: TelephoneStuff.com
Description: Coax Cable Clips Nail-in clips to manage RG59 or RG6 coaxial cable. Sold in Packs of 10.
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: snaps. How to install a wire retaining clips wire retaining clips are used to fasten two or more objects together. They are made of wire and have a spring-like quality that allows them to be compressed and then released to hold the objects together. To install a wire retaining
- Design Units: Metric
-
Supplier: Acoustical Solutions, Inc.
Description: Green Glue isolation Whisper Clips separate drywall from the building studs and dramatically reduces sound transmission by allowing one wall to vibrate independently from the other.Green Glue Whisper Clips were designed for high STC and maximum low frequency sound isolation in mind, so
- Features: Other
- Application: Vibration Isolation
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Mic Spring Clip with Clothespin-type action
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Softer, more pliable mic clip equipped with metal mic clip adapter base with standard 5/8 inch -27 thread
-
Supplier: Amphenol Communications Solutions
Description: clip, Clip,Copper alloy T0.15,height 3.4
-
Supplier: Accuris
Description: CLIP, ELECTRICAL, GRID
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 87 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
- Cell Size: C
- Type: Component Clips, Metal Holder
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Brady Corporation
Description: Applying a Clip Sleeve™ Wire Marker is simple with our special Quik-Wand™ applicator included with every sleeve. Just place the flared "shoe" end of the wand against the wire and push sleeve onto the wire. Split sleeve with "chevron" locking design snaps on the wire so it won't slip or slide.
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Banana head Black - Banana Connectors/Alligator Clips ROHS
- Voltage Rating: 60 volts
- Current Rating: 24 amps
-
Supplier: Newark, An Avnet Company
Description: Clip RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: Hammered on or installed from the floor with the VAFT tool and rigid conduit. VF also works on open bar joist (VAFT installation tool sold seperately). Features: - One fastener fits flanges 1/16" to 1/4" to 3/8" or 1/4" threaded rod - Supports wire or rod from bar joist, C purlin - Installs
-
Supplier: Essentra Components
Description: SHR clips are designed to hold the size 20 and 25 Essentra Slit Harness Wrap (SHR Series) 4 different mounting types; snap lock into either a round or square hole (to prevent rotation), screw mount and adhesive mount Internal rib that grips the wrap Releasable latch that allows for
- Diameter: 0.787402 to 0.9842525 inch
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady Clip Sleeve clip-on sleeve is made of nylon and comes packaged 50 marker sleeves per pack. These clip-on sleeves frequently have text printed on them. Printed text is C.
- Material: Nylon® / Polyamide
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Ground Term Clip
Featured Products Top
-
, c-clip, poodle ring, or another radial style, our engineering team works closely with you to understand your requirements and guide you to the right solution for your application. Request free samples now (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
VIM-600 Clip Insertion System with Automatic Feeder Application: Rapid fire automatic clip insertion platform for machine builders that feeds and (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Robotic Automotive Trim Panel Clip Insertion Gear This plastic automatic clip insertion assembly machine feeds and installs plastic clips with verifiable precision (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Takes Over Tedious Metal Clip Insertion Assembly A new video shows a super-safe collaborative robot installing metal automotive clips with traceable depth and location accuracy. Automatic clip feeding and robotic tower placement boosts production and improves (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Robot takes over tedious hand clip placement speeding production Applying the right clip insertion gear solved a tedious production challenge for automotive (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
Clip Insertion Gear for Precision Vertical Up Operations Built to rapidly feed and insert clips, the VIM-600-L locking punch with clip staging has a range of (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Robot takes over tedious clip insertion assembly A lightning-fast SCARA robot quickly installs a plastic automotive clip with traceable depth and location accuracy. Automatic (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
Cobot Performs Clip Insertion for Automotive Panel Applying the right clip insertion gear can solve a tedious production challenge. This cobot workstation uses the Visumatic VIM-600 (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
Safety Retainer Clip for Power cords & Plug Assemblies SAFETY RETAINER CLIPS 730-00/00 SAFETY RETAINER CLIPS (read more)
Browse Wire and Cable Clips Datasheets for Qualtek Electronics Corp. -
Harness Board Components E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
From Medical Equipment to Implants, Innovative Self-Locking Fasteners Safeguard Reliability
and customer satisfaction and warranty problems associated with fastener failure must be prevented or quickly and economically handled. Due to medicine's working environment inside and outside the human body, fasteners such as C-clips and specialized retaining rings can prove too cumbersome and costly
More Information Top
-
http://www-cs.intel.com/content/dam/doc/design-guide/6400-6402-advanced-memory-buffer-guide.pdf
C Clip Heatspreader Board Component Keepout..
-
Effects of sinker shapes on dissolution profiles
With the stainless steel helix and the C clip ,the release of the drug .
-
Semiotische prospects on learning of mathematics
or a plus clip on b once c clip to: .
-
Modern Clinical Molecular Techniques
… reagents at 2–8°C: HIV-1 CS1, HIV-1 CS2, HIV-1 CS3, HIV-1 CS4, HIV-1 H(+) C, HIV-1 L(+)C, and CTM (−) C. Store the following reagents at 2–30°C: HIV-1 H(+) C Clip , HIV-1 L(+)C …
-
Directed Last Passage Percolation with Discontinuous Weights
Then for every R > 0 there exist a modulus of continuity ω, and a constant C = C ( Clip , μ ∞, σ ∞, R) > 0 such that |Wμ,σ (z, x) − Wμ,σ (z, y)| ≤ C .
-
Directed last passage percolation with discontinuous weights
Then for every R > 0 there exist a modulus of continuity ω, and a constant C = C ( Clip , µ ∞, σ ∞, R) > 0 such that .
-
Volume Attenuation and High Frequency Loss as Auditory Depth Cues in Stereoscopic 3D Cinema
Table 2 Test statistics—experiment 1 (HFF) Clip_1_R_E– Clip_1_R_ C Clip _2_S_E– Clip_2_S_C Clip_3_R_E– Clip_3_R_C Clip_4_S_E– Clip_4_S_C .
-
Digest
clip ( C clip ) for primary closure of the common bile duct after choledocholithotomy was examined in ten dogs, followed by an observation period of either 3 months (n= 6) or 1year (n=4)’.
Indicates content that may require registration and/or purchase.