-
Supplier: National Bronze & Metals Inc.
Description: C14500 Tellurium Copper (Deoxidized Grades) SAE J461, J463 / ASTM B-301, B-124 Tellurium Copper or Tellurium-Bearing has applications in screw machine products and parts requiring high conductivity, extensive machining, corrosion resistance, copper
- Shape / Form: Application Specific / Custom, Rod Stock
- Material: Copper (Cu)
- Features: Copper / Copper Alloy
- Type: EDM Electrode, Electrical Contact
-
Supplier: Avins USA, Inc.
Description: Tellurium Copper
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: ASTM International
Description: 1.1 This specification covers seven types of free-cutting copper rod and bar as follows: Copper or Copper Alloy UNS No. 2 Type C14500 copper-tellurium C14510 copper-tellurium C14520 copper-tellurium C14700 copper-sulfur
-
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type, Other
-
Supplier: ASTM International
Description: This specification establishes the requirements for copper and copper die forgings produced by hot pressing method. The forgings included here are designated with the following Copper or Copper Alloy UNS Nos.: C11000 (copper), C14500
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper and copper alloy rod, bar, and shapes intended for hot forging. The following copper and copper alloys are included: Copper or Previously Copper Alloy Used Des- UNS No. ignation Name C11000 12
-
Supplier: ASTM International
Description: to differentiate between all compositions that could be termed either coppers or copper-base alloys, but in conformance with general usage in the trade, includes those coppers in which the copper plus specific permitted elements is specified as 99.85 % or more, silver
-
Wire Terminals - Aptiv 54001801-L Apex 2.8 Male Tin Plated Terminal, 20-18 Ga., Loose Piece -- 38859Supplier: Waytek, Inc.
Description: Aptiv 54001801-L Apex 2.8 Male Tin Plated Terminal Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 257°F (125°C) Low insertion force contact Low to high current carrying capacity Tin plated Material: Copper Tellurium Tin Current Carrying
- North American (AWG): 20 to 18 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: Waytek, Inc.
Description: Reel Size: 3400 Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 257°F (125°C) Low insertion force contact Low to high current carrying capacity Tin plated Material: Copper Tellurium Tin
- North American (AWG): 20 to 18 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm Copper,
- Features: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Gold / Gold Alloy, Iridium / Iridium Alloy, Magnesium / Magnesium Alloy (UNS M), Molybdenum / Molybdenum Alloy, Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Non-ferrous - Any Type,
- Applications: Electronics / RF-Microwave
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: Allied Electronics, Inc.
Description: panels 1.57 mm (0.62) to 6.35 mm (0.250) thick. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max. Finish: 3760 — Tin plated; 3750 — Gold plated; 3770 — Gold plated tellurium copper.
-
Supplier: ValueTronics International, Inc.
Description: 1/4 inch (6.35 mm) diameter terminals Connector materials: Copper space lug with gold plating over silver plating (contains no nickel) Cable type: Two conductor shielded cable (Belden 8719 or equivalent) Signal conductors: 16 AWG tinned copper with 19 x 29 stranding Thermal EMF: Less
Find Suppliers by Category Top
More Information Top
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > NONFERROUS METALS AND ALLOYS; METALLIC SPECIALTIES
If superior machinability is required, C14500 ( tellurium copper ), C14700 (sulfur copper), or C18700 (leaded copper) can be selected.
-
ZCU752
ANSONIA C14500 ( Tellurium Copper Alloy) Ansonia alloy C14500 has unique fabrication properties while maintaining both physical and mechanical properties close to pure copper.
-
Copper Rod Exporters, Copper Rod Selling Leads
Tellurium copper ( C14500 ,CuTeP), with half per cent of tellurium (Te), can be free cutting/ machining, thus enabling...
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Tellurium copper ( C14500 , C14510, and C14520) is a free-machining copper containing 0.3 to 0.7% tellurium.
-
Modern Antenna Handbook Complete Document
• UNS C14500 Tellurium Bearing Copper , UNS C14700 Sulfur Bearing Cop- .
-
ZCACA2001P054
Other commonly forged copper alloys include naval brass (C46400), lead naval brass (C48500), electrolytic tough pitch copper (C11000), tellurium - copper ( C14500 ), manganese bronze (C67500), and aluminum-silicon bronze (C64200).
-
ZSHSS1994P402
The pressure gage subassembly shown in Fig. 10 comprises five diaphragms of 17-7 PH stainless steel, a deep-drawn cup and a top fitting of type 304 stainless steel, and a connector of copper alloy C14500 ( tellurium -bearing copper).
-
Brass Suppliers, Brass Manufacturers and Exporters
Products/Services: tellurium copper , C14500 , nonmagnetic brass C36000, HBi60, non-magnetic brass, free cutting nonlead brass, copper alloy, tellurium dioxide, micro mica, alumina LED YAG .
-
ZASMHBA0001065
Silver-bearing coppers and cadmium-bearing coppers are used for applications such as automotive radiators and electrical conductors that must operate at temperatures above about If good machinability is required, C14500 ( tellurium -bearing copper ) or C14700 (sulfur-bearing copper) can be selected.
-
Tellurium-Bearing Copper Rods UNS C14500 – Mechanical Properties
UNS C14500 tellurium -bearing copper alloy has a copper content of not less than 99.5%.
Indicates content that may require registration and/or purchase.