-
Transistors - Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF TransistorsSupplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar RF Transistors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 1.945GHz Center Frequency Stability: ±20ppm @ 25°C
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 5mOhm Lifetime @
- Package Type: SOT3
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
- Package Type: SOT3
-
Supplier: ValueTronics International, Inc.
Description: MHz 2 Channels Built-in component tester for capacitors, inductors, diodes, transistors, zener diodes Dual or single trace operation 5 mV/div sensitivity Compact low profile design Calibrated 23-step time base with X10 magnifier Video sync trigger Alternate/chop sweep Sum and difference
- Bandwidth: 30 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Transcat, Inc.
Description: by and backed by B&K Precision, a company that has been selling reliable, durable, value priced test instruments for over 60 years. Delayed sweep in 23 steps Built in component tester for capacitors, inductors, diodes, transistors, zener diodes 23 step time base to 0.1ms/div Deluxe
- Bandwidth: 30 MHz
-
Supplier: Littelfuse, Inc.
Description: P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to
- Features: Other
- Polarity: P-Channel
- Package Type: TO-247
-
Supplier: Littelfuse, Inc.
Description: P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to
- Features: Other
- Polarity: P-Channel
- Package Type: TO-247
-
Supplier: Micropac Industries, Inc.
Description: standard and screened versions. Features: · High Reliability · Base lead provided for conventional transistor biasing · Very high gain, high voltage transistor · Stability over wide temperature range. · High voltage electrical isolation
- Isolation Voltage: 1,000 volts
- Rise Time: 15 µs
- Collector Emitter Breakdown Voltage: 40 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: radiation hardened microcontroller family. The availability of a 5V to 1.8V regulator and the 5V tolerant IO permits easy re-targeting of obsolete or end-of-life ASICs with 5V core supply. The ATMX150RHA offers some High Voltage possibilities as well with some LDMOS transistors characterized
-
Supplier: Microchip Technology, Inc.
Description: Switches 1000pF in 25ns Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance Dual inverting, dual non-inverting, and complementary configurations -40°C to +125°C operating junction temperature range
- Transistor Type: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: Switches 1000pF in 25ns Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance Dual inverting, dual non-inverting, and complementary configurations -40°C to +125°C operating junction temperature range
- Transistor Type: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: Switches 1000pF in 25ns Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance Dual inverting, dual non-inverting, and complementary configurations -40°C to +125°C operating junction temperature range
- Transistor Type: MOSFET
-
Supplier: ValueTronics International, Inc.
Description: predominantly in series, as is the case with most junction capacitance measurements, the capacitance indicated is also essentially the same as the equivalent series capacitance value, provided that the series loss does not result in a Q value below 10. The Boonton 72BD is recommended for most
Find Suppliers by Category Top
More Information Top
-
C570* datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
Tags: Transistor C5706 ISSUED DATE 2006/06/06 to-92 ISSUED DATE 2006/06/06 c5706 transistor C5706 I c5706 equivalent transistor c5706 equivalent c5706 3a c5706 36 c5706 1a c5706* BTC5706A3 First line: C5707 * 14,400 Modem FacsimNes LC8921 (Under Development) LC8921 modem 14,400 facsimiles designed with...
-
C570* datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
Tags: Transistor C5706 ISSUED DATE 2006/06/06 to-92 ISSUED DATE 2006/06/06 c5706 transistor C5706 I c5706 equivalent transistor c5706 equivalent c5706 3a c5706 36 c5706 1a c5706* BTC5706A3 First line: C5707 * 14,400 Modem FacsimNes LC8921 (Under Development) LC8921 modem 14,400 facsimiles designed with...
Indicates content that may require registration and/or purchase.