-
Supplier: McWane Plant and Industrial
Description: Features & Benefits TufFlange™ restrains plain end PVC, ductile iron and HDPE pipe to flanged fittings, where the flange conforms to ANSI/AWWA C111, ANSI/AWWA C110.
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X4" (203mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X6" (203mmX152mm) Outlet Connection 6", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 10"X8" (254mmX203mm) Outlet Connection 8", 150 Lb Flange Pipe OD Range 10.45"-10.88" (265mm-276mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 6"X3" (152mmX76mm) Outlet Connection 3", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Georg Fischer Piping Systems Ltd
Description: TP Backing flange PVC-U metric
- Metric Size: 90 mm
- Features: Metric
-
Supplier: Check-All Valve Mfg. Co.
Description: inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard schedule pipe or Class 150
- Valve Size: 8 inch
- Flow (Cv): 535
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: CSA Group
Description: dimensions of the products according to this International Standard, in the size range DN/OD 50 to DN/OD 225, are compatible with those of plastic pipes (ISO 1452‑2 for PVC and ISO 4427‑2 for PE). The spigots of plastic pipes used for water applications can be inserted into
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Flange adaptor PVC-C with O-ring groove metric
- Metric Size: 188.00000000000003 mm
- Features: Metric
- Material: PVC/CPVC
-
Supplier: ASTM International
Description: 1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846, F441 or F442, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges or valves, are
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: U.S. Plastic Corporation
Description: horizontal and vertical installations. Valves have a round body design with incorporated notches for flange bolt alignment and incorporated valve lifting eyelet with flow direction arrow. All seals are EPDM (NSF61). All K6 series thermoplastic wafer check valves shall be manufactured with
- Valve Size: 2 inch
- Valve Type: Check Valves
- Primary Material: PVC
- Features: Wafer / Split Disc Check Valves
-
Supplier: Certex UK
Description: various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corrosion resistant Paint systems from C2 - Industrial to C5 - Offshore specification
- Load Capacity: 551.155 lbs
-
Supplier: Certex UK
Description: various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corrosion resistant Paint systems from C2 - Industrial to C5 - Offshore specification
- Load Capacity: 2,204.62 lbs
-
Supplier: Certex UK
Description: various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corrosion resistant Paint systems from C2 - Industrial to C5 - Offshore specification
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corrosion resistant Paint systems from C2 - Industrial to C5 - Offshore specification
- Load Capacity: 1,102.31 lbs
Find Suppliers by Category Top
Featured Products Top
-
In the pipe system, the pipe and flange are used widely,there are many types of connector in the pipe system, engineer develop many type for different purpose, and design these flanges as standard parts, it is easy for the engineer design and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
& Benefits Wafer flange sensor for easy installation Adjustable time delay and sensitivity to eliminate nuisance alarms from bubbles Remote electronics via standard twisted pair Sensor available Intrinsically Safe for Hazardous Locations PVC wetted (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The new 8C ratcheting socket wrench from Lowell Corporation features four sockets that can handle the four most common nut sizes found in utility and construction work. The 1-1/4" x 1 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
available as standard and conforms to ANSI/AWWA C606. The KUL extended flange urethane liner encompasses the entire flange face and can serve as the gasket when mounted to raised face flanges. Gaskets are recommended only when the KUL-EF is mounted to FRP pipe flanges. Urethane Lined (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
with two mounting configurations: Standard spigot?back, featuring a cylindrical extension that fits directly into a reinforced concrete pipe (RCP) or corrugated metal pipe (CMP). Type 4 mounting, which uses an extended, flanged frame designed to be embedded into plastic (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
. 4. Connection Types ANSI Flange:Designed for high-pressure applications (150 PSI to 2500 PSI depending on flange class). Widely used in high-temperature applications, industrial and large-scale systems, large pipe diameters, and corrosive or harsh environments. BSP Female (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
fugitive emissions, protect personnel and warn of plant failures. These line-of-sight devices are typically located to provide a detection barrier around the perimeter of a plant, process or storage area; or positioned in close proximity to specific items of a plant that pose a real risk of gas escape: e.g. pump sets, pressure reducers, valves, and pipe flanges. (read more)
Browse Gas Instruments Datasheets for MSA Safety -
CO2 source with stainless steel piping split run to as many as 16 injection wells. Even with 16 pipe runs, the V-Cone master meter maintains excellent accuracy when the volumes of the16 pipe runs are added together. The meter itself also requires virtually no maintenance-only a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Project W-519 CDR supplement: Raw water and electrical services for privatization contractor, AP tank farm operations
RawlFire water piping : DN300 (12-in.) and DN150 (6-in.), PVC meeting AWWA C900 , Class 150or Ductile Iron, AWWA C151 with C l l l joints. … AWWA CllO/Clll, lined Valves: Cast Iron body, lined, gate, AWWA C500 and C509, flanged , non-rising stem …
Indicates content that may require registration and/or purchase.