-
Supplier: Hi-Tech Controls, Inc.
Description: The E-bus cable is used for the transmission of bus signals for intelligent systems in buildings. The cables ensure perfect communication in accordance with EIB regulations (European installation bus). They can be installed over, in, or below the plaster, in
- Number of Conductors: 2 #
- Operating Temperature: 70 C
- Product Category: Bulk Cable
- Features: Copper and Copper Alloys, Drain Wire / Copper Wire, Foil / Copper Tape, LAN / Ethernet, Networking, Polyvinyl Chloride (PVC), Telecommunications
-
Supplier: Hi-Tech Controls, Inc.
Description: The E-bus cable is used for the transmission of bus signals for intelligent systems in buildings. The cables ensure perfect communication in accordance with EIB regulations (European installation bus). They can be installed over, in, or below the plaster, in
- Number of Conductors: 4 #
- Operating Temperature: -30 to 70 C
- Product Category: Bulk Cable
- Features: Copper and Copper Alloys, Foil / Copper Tape, Other, Polyethylene (PE), Polyvinyl Chloride (PVC)
-
Supplier: ASTM International
Description: tubing, non-metallic tubing, metallic conduit, non-metallic conduit, flexible metal conduit, cables, cable trays, bus ducts, insulated pipes, insulated tubing, insulated conduit, insulated and non-insulated ducts, and structural members. 1.8 Assemblies can be one
-
-
Supplier: ASTM International
Description: tubing, non-metallic tubing, metallic conduit, non-metallic conduit, flexible metal conduit, cables, cable trays, bus ducts, insulated pipes, insulated tubing, insulated conduit, insulated and non-insulated ducts, and structural members. 1.8 Assemblies can be one
Find Suppliers by Category Top
Featured Products Top
-
. Signal Integrity and Network Reliability: Shielded copper and fiber cabling systems minimize electromagnetic interference (EMI), improving data transmission reliability in electrically noisy environments like factory floors and control rooms. Simplified Deployment and Maintenance: Pre (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc.
More Information Top
-
Effect of Cable Geometry on Induced Zero Sequence Ground Currents with High Power Converters
Thus, zero sequence ground currents induced in cable bus duct systems is not a new phenomenon; it is a question of what factors affect its magnitude.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1825 - Safety Evaluation ...
A nonsegregated cable bus duct system provides the path between the startup transformers and the 4.16 kV safety buses.
-
CR4 - Thread: Selection Critaria for 11KV Cables and 11KV Bus-Duct
I will be grateful if you can provide me the above information and also i would like to know that at what point we have change from Cables to Bus - Duct system .
-
Seismic Safety Guide
Boilers, Furnaces, Incinerators, Water Heaters, and Other Equipment Using Combustible Energy Sources or High Temperature Energy Sources, Chimneys, Flues, Smokestacks, and Vents Communication Systems Electrical Bus Ducts and Primary Cable Systems Electrical Motor Control Centers, Motor Control Devices, Switchgear, Transformers, and Unit…
-
Partial discharge theory and technologies related to medium-voltage electrical equipment
In addition to motor and generator insulation systems, switchgear, circuit breakers, bus duct , MV cable systems , and instrument transformers can be adapted for online PD measure- ments.
-
LS Cable & System Wins Two Contracts From Qatar Worth $102M
For this project, LS Cable & System will deliver bus ducts that are popularly used in buildings and factories to transmit large amounts of electricity through a small space.
-
IEEE Recommended Practice for Electric Power Distribution for Industrial Plants (IEEE Red Book)
Other parts of the system such as cables , bus ducts , and disconnecting switches shallbe able to withstand the mechanical and thermal stresses resulting from maximum flow of fault current through them.
Indicates content that may require registration and/or purchase.