Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cablevey Conveyors
Description: cable) Stainless Steel Connectors Removable Equipment (for easy cleaning) Cleaning Equipment We offer a full line of cable and tube conveyor cleaning mechanisms including: Brush Boxes Urethane Wipers Air Knives In-line Sponges In-line Bristle Brushes Dry
-
Supplier: Cablevey Conveyors
Description: cable) Stainless Steel Connectors Removable Equipment (for easy cleaning) Cleaning Equipment We offer a full line of cable and tube conveyor cleaning mechanisms including: Brush Boxes Urethane Wipers Air Knives In-line Sponges In-line Bristle Brushes Wet
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features Rugged structural steel base frame Insulated stainless steel panels and hinged
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
-
-
Supplier: Ultrasonic Power Corporation
Description: Light 6 Foot Coaxial Cable Connecting to Generator (longer cables up to 50 feet available) Bottom Mounted "Vibra-Bar" Ultrasonic Transducers Brass Drain Ball Valve Full One Year Guarantee Ten Year Transducer Guarantee Custom Size Available
- Wash Tank Capacity: 24.2 gallons
- Internal Length: 20 inch
- Internal Width: 20 inch
- Internal Depth / Height: 16 inch
-
Supplier: General Pipe Cleaners
Description: lawn & garden machinery, and more. It’s easy to use on drain cleaning machines. Just pour a quantity of Snake-Oil Plus into the drum and rotate the container to let the oil contact as much cable as possible. Then drain off the excess Snake-Oil Plus and let the cable
- Flash Point: 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Aerosol / Spray, Biodegradable, Petroleum / Mineral Oil, Specialty
- Composition / Chemistry: Aromatic / PAH, Mineral Oil
-
Supplier: CableOrganizer.com, Inc.
Description: Brady's BMP71 label printer is a feature filled labeling machine. This portable thermal transfer printer is ideal for creating thousands of custom labels for barcoding, labeling cables and wires, patch panels and so much more.
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: RTSTEC Automation is solution provider of Automated Assembly Equipment: automatic screw fastening machines, screw counting feeders, soldering machines and glue dispensing machines. Automatic soldering machine is an automatic soldering equipment, which mainly completes the
- Number of Axes: 5 #
- X-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
- Industry / Application: Assembly
-
Supplier: ESAB Welding and Cutting Products
Description: easy to carry Small size does not compromise vital cooling of internal components Large heat sinks and innovative design make this Caddy™ machine run cooler – promotes longer machine life even when used in harsh environments Designed to keep sensitive interior parts clean and dust free
- Duty Cycle: 25 to 1 %
- Equipment Type: Power Source / Station
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: General Pipe Cleaners
Description: easy carrying handle on top Variable speed power cable feed drives and retrieves cable at up to 16 ft. per minute. Four foot guide tube keeps hands, and jobsite, clean. Powerful yet silent motor spins cables up to 50 ft. down the line.
- Pipe Diameter (Nominal): 1.25 to 3 inch
- Flexible Cable Length: 50 ft
- Cable Feed Rate: 0.26666666666666666 ft/sec
- Drain Cleaning Machinery Type: Electric
-
Supplier: General Pipe Cleaners
Description: The Root 66® is a real advance in sectional cable machine design. No mid-range machine has its versatility and power. Look at its versatility. You can drive 5/8" cables for lines up to 3" and 7/8" cables for 4" lines – and you can switch from one to the other in
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Flexible Cable Length: 125 to 150 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: General Pipe Cleaners
Description: Here’s a sectional cable machine that drives 7/8" and 5/8" sections – or even 5/16" cables for small drain work. You can switch from 7/8" to 5/8" and back by repositioning the chuck cone. No adapter required. Attach a small drum to the back of the machine to drive smaller
- Pipe Diameter (Nominal): 1.5 to 4 inch
- Flexible Cable Length: 125 to 150 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed
-
Supplier: ESAB Welding and Cutting Products
Description: machine life even when used in harsh environments Designed to keep sensitive interior parts clean and dust free Built in accordance with IP23 for outdoor use, even in wet-weather conditions – makes this machine ideal for on-site work Equipped with a PFC (Power Factor Correction)
- Duty Cycle: 2 to 1 %
- Output Current Range: 3 to 22 amps
- Equipment Type: Power Source / Station
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: OMRON Automation and Safety
Description: high pressure steam cleaning (MA 3, 4, 5 are NEMA 4) Misalignment tolerant- the non-contact actuation of the MA Series switches makes them very tolerant to misalignment of up to 0.39 inches (10 mm) Variety of terminations-select from various cable lengths or terminal strip termination
-
Supplier: Eraser Company, Inc.
Description: The FC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The FC10 utilizes a foot pedal operation to accomplish the cutter. Incorporates a guillotine style blade to provide clean, square cutting of a variety of
-
Supplier: Eraser Company, Inc.
Description: Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger switches to operate the blade via an air cylinder. Model HCA20 incorporates a guillotine style blade to provide
-
Supplier: Eraser Company, Inc.
Description: The HC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The HC10 is hand operated, and wire and cables are cut by use of a lever. Incorporates a guillotine style blade to provide clean, square cutting of a
-
Supplier: Norton Abrasives
Description: steel use. Features & Benefits Full cable twist brushes Provide very low flex and high impact cutting and cleaning For the tougher applications, especially for weld passes or other demanding applications
- Outer Diameter (OD): 4 to 6 inch
- Rotary Speed: 12,500 to 15,000 rpm
- Features: ANSI - CAMI / Coated, Dry Brushing, Flap Brush, Power / Rotary Brush (Wheel, Roller), Quick Change, Stationary (Backstand / Machine Tool)
- Brush Filament / Fill Material: Abrasive Filament, Metal Wire
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's premium Digital Coax Audio Cable provides a clean, accurate sound, as well as noise and interference elimination that can compromise your listening pleasure. This 12 ft. cable is specifically designed for Digital devices, providing better sonic accuracy and more detailed,
- Cable Length: 12 ft
- Application: Audio
- Features: Cable Assembly, Coaxial
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's premium Digital Coax Audio Cable provides a clean, accurate sound, as well as noise and interference elimination that can compromise your listening pleasure. This 6 ft. cable is specifically designed for digital devices, providing better sonic accuracy and more detailed,
- Cable Length: 6 ft
- Application: Audio
- Features: Cable Assembly, Coaxial
-
Supplier: Norton Abrasives
Description: High Performance (HP) Cable Crimped Cup Brushes with Protective Guards are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs for steel applications won't rust, preventing cross-contamination for the
- Outer Diameter (OD): 3 to 5 inch
- Rotary Speed: 6,500 to 13,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Specific Product Type / Shape: Cup Brush
-
Supplier: Quiktron, Inc.
Description: A cable whose job is to transmit just two or three octaves of audio information enjoys the most relaxed requirements of any interconnects in the system. Or does it? Long lengths, punishing environmental factors and the necessity to handle extreme dynamic range are all part of the subwoofer
- Cable Length: 12 ft
- Features: Other
-
Supplier: Quiktron, Inc.
Description: A cable whose job is to transmit just two or three octaves of audio information enjoys the most relaxed requirements of any interconnects in the system. Or does it? Long lengths, punishing environmental factors and the necessity to handle extreme dynamic range are all part of the subwoofer
- Cable Length: 18 ft
- Features: Other
-
Supplier: Quiktron, Inc.
Description: A cable whose job is to transmit just two or three octaves of audio information enjoys the most relaxed requirements of any interconnects in the system. Or does it? Long lengths, punishing environmental factors and the necessity to handle extreme dynamic range are all part of the subwoofer
- Cable Length: 25 ft
- Features: Other
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features Rugged structural steel base frame Insulated stainless steel panels and hinged
- Vibration Frequency: 16 to 20 kHz
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
-
Supplier: Weiler Abrasives
Description: Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 11.95 inch
- Length: 11.9 inch
-
Supplier: Weiler Abrasives
Description: Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 0.65 inch
- Width: 9.85 inch
- Length: 9.9 inch
-
Supplier: icotek Corp
Description: cables (IP66/IP68**) High strength and stability High strain relief Fast and easy assembly Very high cable density Cable diameter 3.2 – 20.5 mm Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products
- Number of Cables: 17
- Cable Diameter: 0.49212625 inch
- Application: Industrial, Panel / Enclosure
- Features: Other
-
Supplier: Weiler Abrasives
Description: Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 0.7 inch
- Width: 12 inch
- Length: 12 inch
-
Supplier: icotek Corp
Description: signal color blue ensures a clear visual colour recognition. The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly
- Number of Cables: 8
- Cable Diameter: 0.40157502 inch
- Application: Industrial
- Features: Other
-
Supplier: Mueller Group, Inc. (The)
Description: conditions exist. It is suitable as connection cable for high voltage machines, transformers, motors and generators. The protective braid gives SIWO-KUL 6.6kV cables good anti-friction, high abrasion resistance and excellent chemical resistance against transformers oils, light
- Rated Voltage: 6.6 to 7.2 kilovolts
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Mueller Group, Inc. (The)
Description: conditions exist. It is suitable as connection cable for high voltage machines, transformers, motors and generators. The protective braid gives SIWO-KUL 3.3kV cables good anti-friction, high abrasion resistance and excellent chemical resistance against transformers oils, light
- Rated Voltage: 3.3 to 4.2 kilovolts
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Mueller Group, Inc. (The)
Description: conditions exist. It is suitable as connection cable for high voltage machines, transformers, motors and generators. The protective braid gives SIWO-KUL 13.8kV cables good anti-friction, high abrasion resistance and excellent chemical resistance against transformers oils, light
- Rated Voltage: 13.8 to 15 kilovolts
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Alkeria Srl
Description: cameras, is fully compatible with Cognex VisionPro, MVTech Halcon, NI LabView, and other major machine vision software for industrial applications. ARIA accessories, including C-mount adapter, S-mount adapter, complete casing, shielded I/O cable, and industrial grade USB3
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-quality silicone parts—without a six-figure budget or clean-room footprint. APSX LLC has already disrupted thermoplastic molding with the APSX-PIM injection machines since 2017. “We built APSX-LSR so innovators can go from CAD to functional silicone parts in hours, not months,” (read more)
Browse Molding Machines Datasheets for APSX, LLC -
ROLEC’s aluCASE diecast aluminum enclosures are now available with an optional IP 69K rating to protect electronics from high pressure jetwashing and steam cleaning. Smart modern aluCASE is ROLEC’s premier ‘go anywhere’ industrial electronic enclosure. It can be mounted (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
precisely measure displacement, distance, position and thickness in industrial production. When installed in machines, they monitor travel paths and tool positions, for example. Their special sensor properties also make them ideal for use in vacuum environments or clean rooms. For special (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
climate control, inspection cameras and leak detection. HVAC, climate control and environmental electronics must withstand a range of hazards including temperature fluctuations, particles (dust/fibres/spores), low-level vibration, and cleaning with aggressive chemicals. Devices need robust (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
-gloss finish is pleasant to touch, imparts a high-quality user experience and is also easy to keep clean. Accessories for STYLE-CASE now include wall holders, sealing kits, battery clips, strain relief and a flexible Ø 5.3 mm black grommet to protect cable connections. The wall holders are (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
tripping. This control panel can be installed quickly and as error-free as possible via a plug-and-play M12, 12 pin connector. With optional covers for masking the plug connection, the BDF40 control panel not only provides manipulation protection for the connection cable, it offers a clean (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
impact the power grid. Constant monitoring of both the system and the environment in which the data centers live is paramount in protecting these systems from succumbing to these unwanted harmonics. The increased number of monitoring sensors have made it even more important to keep machine (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
power grid. Constant monitoring of both the system and the environment in which the data centers live is paramount in protecting these systems from succumbing to these unwanted harmonics. The increased number of monitoring sensors have made it even more important to keep machine communication (read more)
Browse Datasheets for MTE Corporation -
signals, and sensor feedback (such as from encoders, thermocouples, or strain gauges) on a continuously rotating axis. The ability to handle mixed power and sensitive signals in a single, compact unit simplifies machine design, eliminates cable wrap issues, and enables unlimited rotation, which is (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
engineers address this by removing or replacing aging machines. Either way, a common challenge plaguing most businesses is having product quality and production affected when these facility changes are underway. Temporary compressed air solutions offered by rental companies are quite helpful (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Clean Machines: Connectors for Food & Beverage Applications White Paper
One often-overlooked hiding place for microbes is within the machine's cabling and connectors when working in the food and beverage industry. You never want to overlook places that bacteria may grow during the wash-down of machinery.
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
in clean room applications. Reliability and system stability. 4. Reliability of the stage system is reduced in proportion to the number of moving electrical lines. The higher the number of moving cables the higher is the risk of a failure or defect. 5. Electromagnetic interference between cables may cause
-
White Paper: Clean Machines: Connectors for Food & Beverage Applications
Take a look at some lesser-known aspects of maintaining good cable hygiene when working in the food and beverage industry.
More Information Top
-
Water power projects band II
For the cleaning of 24 m of high inlet rake, is a cable calculating cleaning machine with a rake width of more than three meters available (image 11).
-
CR4 - Blog Entry: Giant Snake Preyed on Baby Dinosaurs
You might be interested in: Coiled Cords and Cables , Drain Cleaning Machines , Plastic Tubing .
-
Practice issue 1
ImAnschlussandieEinlaufschützen are located a dam beam closure ausgeführtwird.DasRechengutwirddurch which can manually be lowered for protection against extreme high rinse a fine rake and the cleaning machine which as cable calculating cleaning machine the calculating cleaning machine in the dropped talseitig situated…
-
Cleaning Oil Wells by Compressed Air
The average time for cleaning with cable -tool machines , in this district, was 51 days per well, based on the last five wells cleaned out by this company, and the average cost is approximately $1000.
-
Ultrasound of the Male Genitalia
The ultrasound probes, cables and machine should be cleaned immediately follow- ing each study.
-
RIDGID Tools, Hand Tools & Specialty Plumbing Tools - Grainger Industrial Supply
Drain Cleaning Machine ,1/2Inx75ft Cable .
-
Floppy Problems
Cleaned inside and reorganized cables in my machine , now the floppy light is always on and will not recognize that diskette is in.
-
One Long Beep and Two short beeps on boot... no video display - Techist - All Things Tech
I have removed all cables and cards from the machine and cleaned then reseated everything.
-
States > Minnesota > State > Register > 2010 > [2010 MN Register 830] 08/30/2010
C. Typical tools used: (1) Drain or pipe cleaning equipment — drain cleaning cables , hand spinners, sectional drain cleaning machines , toilet augers.
Indicates content that may require registration and/or purchase.