Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Flexicon Corporation
Description: Handle friable materials gently, efficiently, dust-free FLEXI-DISC® Tubular Cable Conveyors (also known as Disc Conveyors and Drag Conveyors) gently slide bulk materials through smooth stainless steel tubing using low-friction polymer discs attached
- Conveyor Type: Drag Conveyor
-
Supplier: Cablevey Conveyors
Description: Tubular drag cable conveyors gently move product through a sealed clear plastic tube using a coated, flexible stainless-steel drag cable pulled through on a loop. Solid circular discs (flights) are attached to the cable, which push the product through the tube
- Volume of Material Transported: 20.835649236111102 ft³/min
- Conveyor Type: Drag Conveyor
-
Supplier: Cablevey Conveyors
Description: Tubular drag cable conveyors gently move product through a sealed clear plastic tube using a coated, flexible stainless-steel drag cable pulled through on a loop. Solid circular discs (flights) are attached to the cable, which push the product through the tube
- Volume of Material Transported: 8.752149834490737 ft³/min
- Conveyor Type: Drag Conveyor
-
-
Supplier: Cablevey Conveyors
Description: Tubular drag cable conveyors gently move product through a sealed clear plastic tube using a coated, flexible stainless-steel drag cable pulled through on a loop. Solid circular discs (flights) are attached to the cable, which push the product through the tube
- Volume of Material Transported: 33.31349567129629 ft³/min
- Conveyor Type: Drag Conveyor
-
Supplier: Cablevey Conveyors
Description: Cable & Tubular Drag Conveyor Systems Cablevey tubular drag conveyor systems are designed to move materials in a safe, clean and efficient manner. Our cable and tube conveyors are ideal for moving materials and mixes in a dust-free, contamination-free
- Speed: 100 ft/min
- Volume of Material Transported: 8.749988910590274 ft³/min
- Mass Flow of Material: 11.00000000000001 t/hr
- Conveyor Type: Drag Conveyor
-
Supplier: Spiroflow Systems, Inc.
Description: discs, move at high speed. The cable assembly runs in specially designed sprockets at each corner and each end of the conveyor. The action of the cable assembly traveling at high speed creates an air stream running at the same velocity. As the material is fed into the
- Speed: 750 to 1,200 ft/min
- Mass Flow of Material: 3 to 96 t/hr
- Features: Other
- Features and Options: Portable
Find Suppliers by Category Top
Featured Products Top
-
. Flexures can be mounted such that there is little or no stress through the gauge line enabling precision profiling of moving materials such as rotating shafts, brake discs etc. With resolution better than 0.05 µm at speeds up to 3906 readings per second, the flexure with (read more)
Browse Form Gages and Form Gaging Systems Datasheets for Ametek Solartron Metrology -
. Flexures can be mounted such that there is little or no stress through the gauge line enabling precision profiling of moving materials such as rotating shafts, brake discs etc. With resolution better than 0.05 µm at speeds up to 3906 readings per second, the flexure with (read more)
Browse Form Gages and Form Gaging Systems Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Chain vs Cable Disc Conveyors: Which Offers Better Uptime and Less Breakage?
on conveyor systems.
-
Tubular Chain VS Cable Conveyors: 4 Major Differences
One of the most crucial decisions that food manufacturing companies face is choosing between tubular chain and tubular cable and disc conveyors.
-
Tubular Cable Conveyors for Snack Food
cable & disc conveyor systems.
-
Brittle Pasta Handled Gently, Automatically with Box Dumpers, Tubular Cable Conveyors
To move brittle pasta from Gaylord containers to three packaging lines at high rates without product breakage or dust, Quality Pasta Company installed two Open-Chute Box Dumpers and three Flexi-Disc (R) Tubular Cable Conveyor (TCC) circuits, in which low friction polymer discs attached
-
Why You Need Tubular Conveyor Systems For Your Food Processing Facility
Let's dive into how tubular conveyor systems (especially cable and disc systems) can transform your food processing business.
-
Food Processors "Test Drive" Conveyors at World-Class Facility
At state-of-the-art OEM testing facility, food processors can verify the performance of their product and receive expert consultation on tubular disc and cable conveyors.
-
Predictive Maintenance Technologies Increase Operating Life of Tubular Drag Conveyor Systems
: cleanliness and predictive maintenance technology. For easy cleaning and maintenance of a cable and disc tubular drag conveyor, a brush box necessary. It is a simple housing that the cable and discs pass through that contain unique roller brushes to remove particles and other debris from clinging
-
Conveyors Double The Volume
Enclosed cable and disc systems can safely, gently convey volumes comparable to belt or bucket systems with less power, product loss, damage or downtime
More Information Top
-
Moon
Terrestrially a variety of commercial suppliers provide tubular-drag conveyors for granular solids (e.g., Hapman’s Disc -in-Tube systems on chains or cables ; Spirof- low’s CABLEflow cable-drag conveyors; MPE’s Chain-vey tubular drag-chain conveyors; and Cablevey’s cable-conveyors, etc.).
-
Introduction to Nonwovens Technology
Coated fabrics Electronics–floppy disc liners Filters–air, liquid, and gases Satellite dishes Clothing Surfacing tissues/veils Cable insulation Insulation tapes Abrasives Conveyor belts Reinforced plastics PVC substrates Flame barriers Artificial leather Noise … … Air conditioning Anti slip matting Battery separators —alkaline cells —acid systems .
-
Dubbel
… Q 53 rail vehicles Q 50 -, vehicle limiting profile Q 51 ship dischargers U 37 ship bollards by current cable B 17 ship propellers … … cut A 5 grinding wheel S 55 towing lever P 57 towing circular conveyors U 77 throwing casting … … 66, S 122 cutting materials S 52 cutting tools S 67 rapid rail system TRANSRAPID V 33 …
-
Machine tools construction and calculation
Cable , 650 Kabelschlepp, 652 cage slip, 384 refrigerating dryers 211, 346 capillary resistance, 325 enclosure, tapered roller … Toggle joint, 571 toggle joint drive 258, 571 toggle joint instep system , body sound, 199 body sound insulation, 200 carbon … … 90 force flow, force flow analysis, 17 scraping conveyors , 603 spinning moment, Creep … … systems, ball feedback, ball disc gears, 564 ball advance …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1). s(102662586,1,'coaxial_cable',n,1,0). s(102662586,2,'coax',n,1,0). s(102662586,3,'coax_ cable ',n,1,0 … … s(102673637,3,'color_television_ system ',n,1,0 … … s(102679297,2,'compact_ disc ',n,1,0 … … 1,3). s(102698480,1,'conveyer_belt',n,1,0). s(102698480,2,' conveyor _belt',n,1 …
-
Almondco installs Cablevey conveyors
Numerous layouts are available using multiple inlets and outlets, and Cablevey Conveyors says its systems can replace bucket elevators, screw conveyors , pneumatic and aero- mechanical systems . In practice, using a Cablevey conveyor, the material to be transported falls in between the cable ’s plastic discs , which gently and steadily glide the material through the tube without .
-
Company is nuts about
The flexible cable has plastic discs at- tached every 6 inches and is pulled through the conveying tube by the drive unit in a 94-foot-long endless loop. The conveyor ’s variable-fre- quency 3-horsepower electric motor allows the system to convey about 2,000poundsofpecansevery2hours.
-
Almond company chooses gentle,
Hilltop Ranch’s tubular drag convey- ing system consists of five Super 6 conveyors that connect to various pieces of equipment and one Super 2 conveyor that’s used for carrying fre- quent in-line samples to the com- pany’s test lab. Each tubular drag conveyor consists of two stainless steel conveying tubes, a cable -and- disc assembly, a drive unit, a tension turnaround unit, and one (or more) materialinletandoutlet.
Indicates content that may require registration and/or purchase.