Products/Services for Cable Spool Turntable
-
Turntables - (173 companies)Turntables are horizontal, rotatable mechanisms for transferring objects between conveyors that are in angular relation to one another. Turntables are horizontal, rotatable powered table mechanisms for transferring objects between conveyors... -
Reelers and Dereelers - (34 companies)The equipment ranges from basic drum stands to air-powered and hydraulically driven systems. Their employment helps minimize cable and rope stretching, surging, and slippage while improving cut length accuracy. Spools or coils of rope or cables maintain...
-
Slewing Rings and Turntable Bearings - (113 companies)Applications. Some products are suitable for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and turntable applications with intermittent rotation and low velocity. Others are used with hoists, truck-mounted cranes... -
Line-shaft Spools - (5 companies)Line-shaft spools are mounted to the drive shaft of a line-shaft conveyor. A belt transmits power from the spool to drive individual conveyor rollers. Line-shaft spools are mounted to a shaft (line-shaft) on conveyors referred to as line-shaft...
-
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors... -
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
-
Ethernet Cables - (396 companies)How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10...
-
Lifts - (1632 companies)...and work positioning. They are widely used in construction, automotive and garage service, electrical and power service, telecommunications, manufacturing, inventory management, wire and cable industries, paining and other applications where access...
-
Serial Cables - (384 companies)How to Select Serial Cables. Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire (R) (Apple Computer, Inc.), and universal...
-
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
Product News
-
E-Z-HOOK, a division of Tektest, Inc.
Versatile Coax Cable Spools for Testing & Builds Cable Spools. Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic. Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13. Lengths: 50, 100, 500, 1000 foot spools. Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video. Our extensive line of coaxial cables accommodates the testing needs of our clients with the highest quality at affordable prices. Cable... (read more)Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
Single-Axis Measurement Turntable suitable for both laboratory and on-site testing environments. Standard & Optional Configuration. Item. Quantity. Remarks. Measurement Turntable. Standard. Turntable Control Software. Standard. Drive Controller. Standard (built-in turntable or independent cabinet). Industrial Computer. Optional. Slip Ring. Optional (for 360 continuous rotation). RF Rotary Joint / RF Cable. Optional (for 360 continuous rotation). Fiber Optic Rotary Joint / Fiber. Optional (for 360 continuous rotation). Load... (read more)Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
E-Z-HOOK, a division of Tektest, Inc.
Flexible & Custom Wire Spools: Custom Lengths for most testing requirements. Wire spools are available in various lengths as well as pre-assembled into and test leads. Cable Spools. Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic. Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13. Lengths: 50, 100, 500, 1000 foot spools. Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video. Our extensive line... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Isabellenhutte USA
Small Spool Alloys Starting today, we 're ready to serve the market with SMALL-SPOOL orders for our resistance and other specialized alloy wires for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also, spooled to order, with no minimum required. Offering resistance values from 0.01 O/ft to 76.2 O/ft and are available in a variety of diameters. With a 500-year history of metallurgical excellence, customers turn to us for superior quality alloys... (read more)Browse Copper, Brass, and Bronze Alloys Datasheets for Isabellenhutte USA -
Budnick Converting, Inc.
Spooling and Finishing Services Custom finishing personalizes your product or converts it into a format that works best for your process, whether you need user-friendly finished rolls or long-length spools to decrease machine stoppage. Laminating. Budnick can procure jumbo rolls of adhesive tape from most manufacturers. We can convert this adhesive to your desired width and laminate it to almost any specified material. You may want to contract us out to laminate your material. Rewind Finishing. A variety of rewind finishing... (read more) -
JiuJiang Ingiant Technology Co., Ltd.
Dual-Axis Laser Tracking and Servo Turntable and the base. Non-standard customization is available for mechanical interfaces, load mounting brackets, and environmental protection. Standard and Optional Configuration: Item. Quantity. Note. Servo turntable. Standard. Turntable control software. Standard. Drive controller. Standard (integrated or separate chassis). Computer. Optional. Slip ring. Optional. RF rotary joint / RF cable. Optional. Fiber optic rotary joint / fiber cable. Optional. Load mounting bracket. Optional. Integrated control... (read more)Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
225 Circuits Rotary Connector for Test Turntable of multi-layer shielded wires and partition wiring to avoid multi-channel signal crosstalk;. Long service life structure, suitable for 7 x24h non-stop testing in laboratory and military inspection equipment;. Customizable channel quantity, cable length and connector types to match installation structure of various turntables and test benches. (read more)Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Advance Lifts, Inc.
RULES FOR STACKING TURNTABLES ON LIFTS RULES FOR STACKING TURNTABLES ON LIFTS: 1. The lift must have enough capacity to lift both the weight of the items on the turntable and the weight of the turntable itself. 2. The minimum lift platform must be large enough to support the entire turntable baseframe. 3. Be sure the lift under the turntable is allowed to have a platform as wide as the longest side or overall diameter of the turntable. Calculate the side loading capacity of the lift with the long dimension of the turntable. 4... (read more)Browse Turntables Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Custom Industrial Turntables Check out this video > > >Advance Lift - Custom Industrial Turntables if the application meets safety standards, we can do it. No buts about it... Industrial Turntables. WHEN DURABILITY MATTERS. 1 Year Parts and Labor/10 Year, 250,000 Cycle Structural Warranty. Advance Lifts is your trusted source for industrial turntables. We offer excellent quality turntables in a variety of styles: powered, manual, hydraulic and more. Suitable for a range of applications, our industrial rotating turntables... (read more)Browse Turntables Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Heavy Duty Ring Bearing Turntables Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP). WHEN DURABILITY MATTERS. 1 Year Parts and Labor\10 year, 250,000 Cycle Structural Warranty. Use heavy duty turntable bearings for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of industrial heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high... (read more)Browse Turntables Datasheets for Advance Lifts, Inc.
-
Submarine Power Cables
Most often, the outer cable has been spooled onto the turntable in the cable factory without torsion.
-
Performance of the ±250 kV HVDC Skagerrak submarine cables. Further development of the HVDC paper-insulated, mass-impregnated (solid type) submarine cable
Since i t was decided t o use a cross-wire armoured cable i t would be necessary t o spool the Skagerrak cable on a turntable with a capacity o f a t least some 6500 metric tons.
-
Offshore Wind Energy Cost Modeling
These vessels typically have a turntable capable of spooling over 1,000 tons of cable and operate a cable laying plow or ROV.
-
Handbook of International Electrical Safety Practices Complete Document
Deck- The revolving superstructure or turntable bed. .... Drum - The spool or cylindrical member around which cables are wound for raising and lowering loads.
-
DP Vessel Side Shell Mounted Disconnectable System for Deep Water Development
The winches permanently installed on the turntable to lift the riser buoy from the disconnected position inside .... The winch designed to give automatic spooling of the pull-in cable through a chain driven mechanical linkage.
-
GIFT OF PROPHECY, A: ESSAYS IN CELEBRATION OF THE LIFE OF ROBERT EUGENE MARSHAK
Figure 15: Winding one of the 14 m diameter superconducting coils, using a turntable from Princeton's Tokomac .... Spool of superconducting cable in background.
-
Comparative neurobiology of the organization of blickstabilisierenden reflex systems in vertebrate animals
The yon becomes a magnetic field this Uber cable generated Spannungenregistriert. .... Movements of the head and der eyes (e.g. in response to the movement of a turntable ) findern the position of coils in the magnetic field and therewith generated voltages.
-
Design, fabrication and testing of a production line for TPX demonstration conductor
To reduce friction further, an intermediate spooling and unspooling techmque was used such that cable was fed into 12 tubes at a time. .... The payoff tree was mounted on top of a turntable wkch provides the rotation needed duringthe welding…
Indicates content that may require registration and/or purchase.