Products/Services for Cable Support For 500 MCM
-
Metal Wire - (544 companies)...including structural cables and supports. For more detailed information on the individual types of ferrous metals, please visit GlobalSpec 's "Ferrous Metals and Alloys " Learn More page or search for a specific metal or alloy of interest...Shape / FormCoiled StockFerrous / Iron Based -
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors... -
Rooftop Supports - (28 companies)...be spaced appropriately and distribute the weight evenly. Types of Rooftop Supports. There are many different types of rooftop supports. Choices include pipe supports, duct supports, cable tray supports, equipment supports, and solar panel supports. Pipe...
-
Ethernet Cables - (396 companies)How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10... -
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors... -
Serial Cables - (384 companies)How to Select Serial Cables. Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire (R) (Apple Computer, Inc.), and universal...
-
Pulling and Support Grips - (46 companies)...or rough areas. These grips help install or repair cables or wires in overhead and underground applications. They support all types of cylindrical objects matching the grip size as well as load carrying capacity. Support grips protect wires and cables from...
-
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
-
Cable Trays - (259 companies)Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables...
-
Bare Conductor Wire and Cable - (337 companies)Bare conductor wire and cable is made of conducting materials to carry electric current. Buyers may choose between several different types. Solid wire is manufactured from a single solid metal piece. It is inexpensive to produce and provides...
Product News
-
Renishaw
Equator™ 500 with IPC styli up to 200 mm in length to reach many more features. The base of Equator 500 supports workpiece and fixturing with a total weight limit of 100 kg. The ratio of gauging volume to footprint means that the machine is extremely space efficient, with a footprint of just 920 mm by 924 mm. This allows manufacturers of larger parts to easily fit Equator 500 onto the shop floor alongside their production machines. Typical applications include the manufacture of car and truck transmission and engine... (read more)Browse Dimensional Gages and Instruments Datasheets for Renishaw -
Unigraf
DisplayPort 2.1 Generator/Analyzer - UCD-500 Gen2 UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors. UCD-500 Gen2 supports: Link Layer CTS. 10, 13.5 and 20 Gbp/s lane rates. Video modes up 8K@60Hz and 16K@60 Hz (with DSC). HDCP 2.3 CTS for receivers transmitters and repeaters. Adaptive Sync. DSC. FEC. LTTPR. For UCD-500 users, DP80 (20 Gb rate max) capability on DP connectors is available via HW upgrade to UCD-500 Gen2. Please (read more)Browse Automated Test Equipment Datasheets for Unigraf -
Agilent Technologies - Vacuum Products
Stable UHV pressure measurement with IMG-500 Gauge . IMG500KF25 - IMG-500 inverted magnetron, gauge, KF25. Using the IMG-500 with the AGC-100 Controller. The IMG-500 was specifically designed for operation with the AGC-100 Gauge Controller. 1. Install the gauge on the vacuum chamber. 2. Connect the IMG-500 sensor cable to the AGC-100. 3. Power the controller. 4. The AGC-100 automatically receives the logarithmic pressure signal from the gauge. 5. Pressure is displayed directly on the controller. Using the IMG-500 with the XGS-600 Multi-Gauge... (read more) -
Pexco
Altaflo® 500 PVDF Pipe for Water Treatment Discover how Altaflo (R) 500 PVDF pipe helps water treatment systems combat corrosion, contamination, and chemical exposure while supporting long-term reliability and high-purity performance. Water treatment systems operate in challenging environments where corrosion, contamination control, chemical resistance, and long-term reliability are critical. Selecting the right piping material can significantly impact system performance, maintenance requirements, and lifecycle costs. In this new... (read more)Browse Plastic Tubing Datasheets for Pexco -
Siglent Technologies NA, Inc.
SDS5000 Scope has bandwidths of 350, 500 and 1GHz MHz arbitrary waveform generator at any time. Key Features. 1 GHz, 500 MHz, 350 MHz models with real-time sample rate up to 5 GSa/s. SPO technology. Waveform capture rates up to 110,000 wfm/s (normal mode), and 500,000 wfm/s (sequence mode). Supports 256-level intensity grading and color temperature display modes. Record length up to 250 Mpts. Digital trigger system. Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified and Video (HDTV supported). Trigger... (read more)Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
Renishaw
Five new materials for Renishaw's RenAM 500 series To help broaden additive manufacturing (AM) adoption across various industrial applications, global engineering technologies company, Renishaw, has expanded the number of processable materials for its RenAM 500 series of metal AM systems. The new materials added include commercially pure copper, H13 tool steel, Hastelloy (R) X alloy, super-duplex stainless steel and AlSi7Mg aluminium alloy. These specialist materials provide manufacturers with the ability to create new parts for a wide range... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
Environics, Inc.
New Stand Alone Permeation System Series 500 with the simple panel mounted controls. As with all Environics systems, the Series 500 is built to order and can be customized to fit your exact needs. Some available options include: Internal flow control (Mass flow controller, rotameter). Ulta-high purity ovens. Supports liquid filled and gas fed devices. Larger temperature range, up to 100oC. Permeation Oven. Customers decide to use permeation for several reasons. Some use this option to achieve low level concentrations. Others must use... (read more)Browse Permeation Instruments Datasheets for Environics, Inc. -
Lee Co. (The)
High Pressure 500 Flosert The Lee Company's new High Pressure 500 Flosert is the latest addition to Lee's line of miniature flow regulating valves. These valves are pressure compensated to provide a constant flow over a wide range of pressure differentials. This new valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless... (read more)Browse Control Valves Datasheets for Lee Co. (The) -
Rosenberg USA
500-mm backward curved impellers Rosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. While previous EC motor generations were designed for either 200-230-VAC or 380-480-VAC input, our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost... (read more)Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
TE Connectivity
Supporting 440GBPS with Stacked QSFP-112G SMT Stacked QSFP 112G SMT Connector & Cages. KEY PRODUCT MESSAGING. Fast Data Transfer. * Supports aggregate data rates of 400Gbps. * Superior signal integrity and meet 112G PAM-4. High Density. * Fits up to 32 ports on a 1RU switch configuration by offering 1x1, 1x2, 1x4, 1x5 and 2x1 connector & cage configurations. Improved Thermal Management. * Utilizes integrated thermal bridge and Zipper heat sinks technology which provide superior thermal performance. Design Flexibility. * Backwards... (read more)Browse Cable Assemblies Datasheets for TE Connectivity
-
Transient ratings of buried power cables. I. Historical perspective and mathematical model
A general state- ment like this should be supported by numerical evidence which the discusser does not … We have performed computations for a single 3-conductor 500 MCM cable placed in a 1 X 1 m backfill with the center of the backfill at 1 m depth.
-
Ampacities for Cables in Randomly Filled Trays
Fourth, the premise of a uniform level of tray fill is not compatible with the use of a few very large cables (e.g., 3/C 500 MCM ) such that the. top of these is much above the height of the balance of … … is at variance with a fundamental definition of trays, i.e., a cable support , not a raceway. Variation in tray side height is basically for the purpose of spanning inter-support distances, or increasing …
-
Ampacity of Cable in Covered Tray
… and test temperatures for a tray filled to 40 per cent with thick wall 3-conductor 12 AWG cables, and Fig. 10 shows predicted and test temperatures for a tray fill- ed … … 50 per cent with 500 Mcm thin wall insulated cables . The data presented in Fig. 9 and 10 support the use of a single thermal conductivity regardless …
-
Axicell design for the end plugs of MFTF-B
This cable bundle (which consists of thirteen 500 - MCM , twelve 250-HCH, two custom-made RG213, and two tnultipair instrumentation cables ) is enclosed in a 15-cm-sauare extruded-aluminum raceway with a snap-in lid. The raceway is supported by 25-cm-high epoxy-glass post insulators inside a 76-by-76 … Tests have confirmed that the cable will hold off 140 kV for 10 min and also that …
-
Determining Distribution Substation Transformer Optimal Loadings Using a Reliability Cost-Benefit Approach
40 degrees C (104 degrees F), the IEEE guide stated that an For a 22.4 MVA rated transformer, the pipe buses have overload … … applied over a 24-hour period would result two stranded copper 500 MCM cable jumpers per phase, in … Another factor supporting a MVA on the transformer.
-
The application of 4160 V to longwall face equipment
The 5 MVA power center requires two 500 MCM cables for supplying the motor- starting controller, which is typically located around 800 ft inby the power center. … voltage, MSHA requires a cable handling system, thus the use of a monorail support systems is standard … Fig. 1 shows the type of loads and typical cable sizes for a high-capacity system.
-
The application of 4160 V to longwall face equipment
… voltages -2400 V for the face equipment and hydraulic pumps, and 480 V for auxiliary loads, such … The 5 MVA power center requires two 500 MCM cables for supplying the motor-starting controller, which is typically located around 800 ft inby the power center. … voltage, MSHA requires a cable handling system, thus the use of a monorail support systems is standard …
-
AN/SQQ-32
The US Navy will also use the system with the Nautis-M (AN/SYQ-15) command information system in the Avenger class that provides support to operational planning, tactical command advice, underwater, and surface picture compilation, command, and control for mine disposal. Nautis also includes a major real-time MCM database that includes route plans, environmental data, known seabed … AN/SQQ-32 Dimensions and weights Length Equipment Cable narrative 500 m (1,640 ft) 500 1,640 Width Height narrative 2,460 mm (8 ft) (towfish) 2460 8 towfish Diameter narrative 1,090 mm (3 ft 7 in) (towfish) 1090 3 ft …
-
Future Aeronautical and Space Systems > Spacecraft for Solar System Exploration
… is mounted to the top ofthe bus structure so that some of its 500 W of thermal … SPACECRAFT FOR SOLAR SYSTEM ~XPLORATION … Transmitter and receiver Waveguide/switcheshniscellany Power and pyro Radiosiotope power source Power electronics Attitude control Star sensors Inertial reference units Sun sensors Vaule drive electronics MCM Data subsystem Advanced flight … … stack housing Structure and cabling Main bus HGA support structure Tank support structure …
-
Japan
Tsukishima was decommissioned on 21 March 2012 and Maejima converted to MCM role in 2013. … Class Manufacturer Role Original total In service Commissioned Shimayuki (ex- Hatsuyuki class) Mitsubishi Training ship 3 3 1983 Kashima Hitachi Training ship 1 1 1995 Tenryu Sumitomo Training support ship 1 1 2000 … … 3 1987 Muroto Mitsubishi Cable layer 1 1 2013 … Naval aviation For additional inventory details, please click here Fixed-wing Platform family Platform variant Synonym/NATO designation Primary role (general … … 53E S-80M-1 Maritime Patrol 6 1989 EC 135 EC 135T2i - Trainer Basic 10 2009 MD 500 OH-6DA - Trainer Basic …
Indicates content that may require registration and/or purchase.