-
Supplier: Dover Flexo Electronics, Inc.
Description: Tension Roll® transducers and dead-shaft idler roll are combined in one integral unit. No assembly is required. Faster, easier, and less expensive to install than separate roll and transducers. Only one transducer cable--eliminates cable crossing between machine frames. Roll
- Force / Load Rating: 12 to 400 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Dover Flexo Electronics, Inc.
Description: The F series transducer is a heavy-duty, flat transducer designed to accurately measure web tension in machines having live-shaft idler rolls. One F transducer mounts under the pillow block bearing at each end of the roll shaft. Designed for use in demanding tension measurement
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LSB352 , 1000 lb , Tension & Compression Load Cell , Integrated Amplifier, 4-20 mA in Tension , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20 ft Long, Temp Comp 32-158 F
- Force / Load Rating: 1,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
- Force / Load Rating: 1,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 180 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LSB300 , 300 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
- Force / Load Rating: 300 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -40 to 180 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LSB302 , 50 lb , Tension & Compression Load Cell , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
- Force / Load Rating: 50 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -40 to 176 F
- Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T S-Type Load Cell, 50 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction
- Force / Load Rating: 50 lbs
- Operating Temperature: -65 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T S-Type Load Cell, 500 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, aluminum construction
- Force / Load Rating: 500 lbs
- Operating Temperature: 0 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: OMEGA Engineering, Inc.
Description: These stainless steel load cells are ideal for measuring in-line tension forces. Applications vary from cables on cranes, support rods in architectural designs, engine test beds, to industrial weighing applications. The LC701 Tension Link has a 6 ft. (2 m) cable while the
- Force / Load Rating: 100 lbs
- Accuracy: -1 to 1 ±% Full Scale
- Operating Temperature: -50 to 250 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Model XLU65f load cell is a miniature tension and compression unit which ranges in size from 0.75" to 1.00" in diameter. With a length of 2" or less, this small and versatile load cell fits into a variety of applications. Ranges from 1,000 grams to 1,000 lbs. are available and welded
- Force / Load Rating: 2.20458553791887 to 1,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: system designed to resist wash down and most chemicals. The mating connector, sold separately, is available in three different cable lengths. As with our SW0 Series, the HSW Series offers high accuracy, low deflection, fast frequency | response, and a good output (millivolt) compliance
- Force / Load Rating: 1,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: capacity ranges 75 and 100 lbs are made of stainless steel. The MDB's are compliant in tension and compression, therefore, a good choice for in line through zero applications, as well as single direction tension or compression. Applications may include load feedback for process
- Force / Load Rating: 2.5 to 100 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: MLP-200SS, MLP-300SS, and MLP-500 through MLP-1K are made from 17-4ph heat treated stainless steel. The unique low profile design of the MLP Series provides excellent stability for in line applications for tension and/or compression, while saving space at the same time. OPTIONS CO Mini
- Force / Load Rating: 10 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Strainsert
Description: transducers in many instances. Type C – screw type miniature connector, requires mating cable assembly. Type H – multi-pin header for soldered lead wire connections Type W – factory installed cable Over 90 different STRAINSERT Series ST Studs are stocked, ready for gaging.
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: Sensor Technology, Ltd.
Description: The wireless Load Cell is a strain gauge based stainless steel tension type load cell. It has the capability of wirelessly transmitting its data to one of our compatible readouts and displays or recording its data locally. Its inbuilt 32MBit memory can hold up to 280 hours of
- Force / Load Rating: 2,000 to 100,000 lbs
- Operating Temperature: 14 to 122 F
- Package: Link
- Device: Sensor / Transducer
-
Supplier: MTS Systems Corporation
Description: Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION:
- Force / Load Rating: 110 lbs
- Output: Analog Voltage
- Package: Canister
- Force Measured: Compression, Tension
-
Supplier: tecsis LP
Description: Model F9304 is a reliable and affordable way to monitor tension on ropes and cables from 8 to 44 mm in diameter. This unique and portable transducer is the ideal choice for retrofitting an overload safety system to hoists and cranes. The clamp-on design quickly and easily attaches to a
- Force / Load Rating: 2,000 to 60,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Device: Sensor / Transducer
-
Supplier: FMS USA, Inc.
Description: FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times
- Force / Load Rating: 44.96 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Cantilever
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Working Pressure Range: -14.50377 to 290.0754 psi
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Gauge
-
Supplier: Montalvo Corporation
Description: designed to meet your specifications based on roll width, diameter, or roll finish. Features: Idler Roller Included 1550X Sensitivity Four semiconductor strain sensing gauges incorporated in each load cell Radial stops to prevent damage caused by overload Easy “one cable”
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: tecsis LP
Description: XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded stainless steel
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister, Miniature
Find Suppliers by Category Top
Featured Products Top
-
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
temperature compensation (since the strain and temperature measurements are made in close proximity) and lower-cost installation (by reducing the need for additional cables, splices and handling to connect additional temperature gages). The sensors can be installed in just a few (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
The os3110 Optical Strain Gage is designed to make fiber handling easy and sensor installation fast and repeatable. Its stainless steel carrier holds the FBG in tension and protects (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
The os3120 Optical Strain Gage is designed to make fiber handling easy and sensor installation fast and repeatable. Its stainless steel carrier holds the FBG in tension and protects (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
inherent to all FBG based sensors. This sensor can be used alone or in series as a part of an FBG sensor array. Installation and cabling for such arrays is much less expensive and cumbersome than comparable electronic gage networks. Multiple optical strain gages can be arranged in close proximity at 0, 45 and 90 degrees for strain rosette measurements. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time, and consistent, repeatable strain measurements. The 3742 is applicable for testing a wide range (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
around its axis. The torsional flex may also involve pulling or tension stressing on the cable, combined with bending and/ or rolling flexing. Rolling Flexing: Commonly found in cable track systems. A flexible cable carrier rolls back and forth over some (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
: Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes (read more)
Browse Cable Reels Datasheets for Hannay Reels -
-term operation. XJCSensor X-6A-D100-H35-B 6-axis force sensor uses resistance strain gauge technology to provide high-precision force measurement with fast response and excellent long-term stability. The sensor features low crosstalk error after decoupling, high repeatability, and reliable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Progress towards the development of the SmartHand transradial prosthesis
The hand is equipped with 32 proprioceptive and exteroceptive sensors: 15 hall effect based joint sensors (integrated in all the finger joints), 5 strain gauge based cable tension sensors (as in [3]) integrated in the fingertips (thus measuring the grasping force of…
-
Force Control Of The Robot Finger Joint Equipped With Mechanical Compliance Adjuster
Most of the methods of controlling robot hands use infomiation from force sensors, such as strain gauges and cable tension sensors, to achieve joint compliance as in the case of the robot arms.
-
Collision-Tolerant Control for Hybrid Joint based Arm of Nonholonomic Mobile Manipulator in Human-Robot Symbiotic Environments
The common feature of these existing methods mentioned above could be summarized as active control, in which the information from force sensors, such as strain gauges and cable tension sensors, is used.
-
Development of 4-DOF manipulator using mechanical impedance adjuster
…however, stilldepends on the responses and the stability of the servo systems, be- cause these studies belong to the category of active force control, in which the information from force sensors, such as strain gauges and cable tension sensors are used[3…
-
Development of one-DOF robot arm equipped with mechanical impedance adjuster
Their performances, however, still depends on the re- sponses and the stabilities of the servo systems, because these studiesbelong to the categoryof activeforcecontrol, in which the informationfrom force sensors, such as strain gauges and cable tension sensors are used.
-
Design and development of a new robot joint using a mechanical impedance adjuster
Their performances, however, still depends on the re- sponses and the stabilities of the servo systems, because these studiesbelong to the category of active force control, in which the information from force sensors, such as strain gauges and cable tension sensorsare used.
-
Mobile manipulator collision control with hybrid joints in human-robot symbiotic environments
The common feature of these above existing methods could be summarized as active control, in which the information from force sensors, such as strain gauges and cable tension sensors, is used.
-
Advances in Civil Infrastructure Engineering
The strain gauges measuring cable tension are mounted near the top of the pylon.
-
Learning and control for a compliant computer-controlled manipulator
The cable tension is givenby strain gauges and provides a relationshipof the following form [14]: .
-
Measurement device for ankle joint kinematic and dynamic characterisation
Connecting cables were properly soft- soldered, so as not to transmit potential cable tension to the strain gauge .
Indicates content that may require registration and/or purchase.