Products/Services for Cable Winders And Unwinders

  • Web Winders, Rewinders, and Unwinders-Image
    Web Winders, Rewinders, and Unwinders - (320 companies)
    Web Winders, Rewinders and Unwinders Information. Web winders, web rewinders and web unwinders are used for winding, rewinding, and unwinding webs made of paper, film, foil, nonwovens and textiles. These automatic machines are designed to handle web...
  • Metal Coil Winding and Unwinding Equipment-Image
    Metal Coil Winding and Unwinding Equipment - (121 companies)
    ...equipment is used to process continuous lengths of metal sheet, wire, or foil in converting, coating, sheeting, and manufacturing applications. Features. Metal coil winders and metal coil unwinders are used to produce: solenoid bobbins. solenoid potted coils...
  • Cable Reels-Image
    Cable Reels - (231 companies)
    Cable reels are used for storage, unwinding, and winding of conductive cable or lifting cable. Electric cable reels have contacts for maintaining live power during winding. Cable reels are used for storage, unwinding, and winding of conductive cable...
  • Hose Reels-Image
    Hose Reels - (408 companies)
    Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases...
  • Wind Turbines-Image
    Wind Turbines - (270 companies)
    Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
  •  
    Blades (wind turbine) - (19 companies)
    Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
  •  
    Wind Tunnels - (17 companies)
    Wind tunnels allow the characterization of the aerodynamic attributes of objects in a controlled system by creating airflow through a closed passage. They are primarily used in the study of how aircraft, trains, automobiles, boats, and structures...
  •  
    Cable Assemblies - (2597 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
  •  
    Cable Ties - (726 companies)
    Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
  •  
    Wind Tunnel Testing Services - (30 companies)
    Wind tunnel testing services provide test facilities and technical staff for aerodynamic testing. Tests may be performed on prototype aircraft, helicopters, trains, cars, or buildings; or for research and development (R &D) purposes. Wind tunnel...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: Flat Belts vs. Poly V Belts (Cogged Belts)
    The proposed application lies for the motors in Winder & Unwinder machines for the cable industry.
  • CR4 - Thread: Power Cable Selection
    You might be interested in: Cable Laying Services, Cable Assemblies, Web Winders , Rewinders and Unwinders .
  • Control Techniques, Drives and Controls Handbook
    The high-voltage cable reel comprises a single motor controlled by a closed- loop a.c. drive with a simple centre winder torque control algorithm. Different torque offsets are applied when working as a winder or an unwinder .
  • http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/mc/Documentsu20Brochures/E20001-A200-M112-X-7600.pdf
    Mills Mixers Kneaders Crushers Agitators Centrifuges Extruders Rotary furnaces Extruders Winders / unwinders Leading/following drives Calenders Mechanical presses Printing machines … conveyor Roller conveyors Chain conveyors Vertical/horizontal material handling Elevators/escalators Gantry cranes Ship’s drives Cable railways Elevators Container …
  • Drive solutions
    By gantry cranes with large will Extend the supply cables wound and unwound positionsabhängig over winders . floor coverings. Advertising panels often become over intermittently operated positioned Auf- and unwinders as rolling around stations in the …
  • CR4 - Thread: EE Contracting and Consulting via the Web
    Previous in Forum: Insulation Cable You might be interested in: Web Winders , Rewinders and Unwinders , Web Application Software, Web Inspection Equipment .
  • Modular medium voltage drive for demanding applications
    Such applications include: different types of rolling mills (hot strip, plate, steckel, tandem, wire rod, seamless, profile), winders , un­ winders , crop shears, etc. … installation space tends to be limited, with converters often located away from the motors requiring lengthy cabling .
  • Drive Solutions
    In the case of gantry cranes covering large distances, supply cables are wound and unwound via winders depending on the crane position. Billboards are often positioned into the desired viewing area via intermittently-operated winders and unwinders .
  • Design Win: High Speed Winding Machine (.pdf)
    The customer was experiencing repeated breakdowns and maintenance issues on its cable machines. 4 x MA high speed asynchronous motors for winders and unwinders .
  • Considerations when applying ASDs in continuous processes
    What we are seeing today is the use of AC drives being applied to overhead cranes, continuous metal casters, paper machines, winders , unwinders , extruders and other more demanding applications.[2] The impact the drive has on the motors, cables and other equipment associatedwith the process.


Product Announcements
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.
ESPEC North America Inc | Qualmark Products and Services