-
Supplier: Accuris
Description: Calcium Silicate
-
Supplier: Pfaltz & Bauer, Inc.
Description: Calcium Silicate 99%
-
Supplier: Accuris
Description: CALCIUM SILICATE, TECHNICAL
-
-
Description: Calcium silicate board(High density)
-
Description: Calcium silicate board(Conventional density)
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1345 CaSiO3 CAS#:1344-95-2 F.W.:116.16 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: -200 Mesh Specification TEST Properties No properties.
- Function: Reagent
-
Supplier: Matexcel
Description: Application: Widely used as raw materials for bone implants and feed additives. Purity: >98% Particle Size: 0-10μm Chemical composition %: CaSiO3
- Features: Biocompatible / Bioceramics
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: Matexcel
Description: Storage: Store at room temperature and keep dry Components: CaSiO3 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic
- Material Type: Silica / Silicate Materials
-
Supplier: Accuris
Description: Calcium Silicate, Technical
-
Supplier: Accuris
Description: Calcium silicate bricks Metric Units
-
Supplier: Wintersun Chemical
Description: Calcium Silicate
- pH: Alkaline
- State of Matter: Powder
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >98% Size: 0-100μm
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: Matexcel
Description: Adding Mg2+, Sr2+ and Zn2+ ions to Ca-Si-based/Ca-P-based bioceramic scaffolds can not only improve the chemical stability of the original ceramic scaffold materials, but also enhance their biological activity and biocompatibility. Storage: Store at room temperature Application: This product can be
- Features: Biocompatible / Bioceramics
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: ASTM International
Description: This specification covers structural insulating board for general thermal insulating, fire-resistive, and marine bulkhead applications. The structural insulating boards shall be of the following types and grades: Types I and II and Grades 1; 2; 3; 4; 5; 6; 7; and 8. Calcium silicate
-
Supplier: ASTM International
Description: Standard Specification for Calcium Silicate Face Brick (Sand-Lime Brick)
-
Supplier: ASTM International
Description: Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
-
Supplier: ASTM International
Description: This specification covers prefaced concrete and calcium silicate masonry units with the exposed-to-view-in-place surfaces are coated with resin, resin and inert filler, or cement and inert filler during manufacture. The coatings are intended to produce smooth resinous tile facing.
-
Description: Extenders for paints -- Specifications and methods of test -- Part 17: Precipitated calcium silicate
-
Supplier: CSA Group
Description: ISO 8143:2010 specifies the requirements for factory-made calcium silicate products which are used for thermal insulation of industrial installations and building equipment with an operating temperature of up to approximately +1 100 °C. NOTE Calcium silicate products can
-
Description: ISO 8143:2010 specifies the requirements for factory-made calcium silicate products which are used for thermal insulation of industrial installations and building equipment with an operating temperature of up to approximately +1 100 °C. NOTE Calcium silicate products can
-
Supplier: AENOR
Description: SPECIFICATION FOR CALCIUM SILICATE UNITS.
-
Supplier: RS Components, Ltd.
Description: 20mm MONOLUX® 500 Rigid Calcium Silicate
- Features & Approvals: Flame Retardant, Thermal Insulation
-
Supplier: AENOR
Description: Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 8: Machines and equipment for the manufacture of constructional products from calcium-silicate (and concrete)
-
Supplier: AENOR
Description: Specification for masonry units - Part 2: Calcium silicate masonry units
-
Supplier: AENOR
Description: Specification for masonry units - Part 2: Calcium silicate masonry units
-
Supplier: Buckaroos, Inc.
Description: Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.
- Pipe Size: 1 inch
- Features: High Temperature
- Support Type: Pipe Support
-
Supplier: Hydrofarm, Inc.
Description: nitrogen and calcium in the specific ratios necessary during early plant development. Calcium is very important during a plants vegetative and flowering cycle, controlling aspects of cell wall structure and permeability. Calcium is absorbed into a plant through the root tips,
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: nitrogen and calcium in the specific ratios necessary during early plant development. Calcium is very important during a plants vegetative and flowering cycle, controlling aspects of cell wall structure and permeability. Calcium is absorbed into a plant through the root tips,
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: nitrogen and calcium in the specific ratios necessary during early plant development. Calcium is very important during a plants vegetative and flowering cycle, controlling aspects of cell wall structure and permeability. Calcium is absorbed into a plant through the root tips,
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: nitrogen and calcium in the specific ratios necessary during early plant development. Calcium is very important during a plants vegetative and flowering cycle, controlling aspects of cell wall structure and permeability. Calcium is absorbed into a plant through the root tips,
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: NANO ALUMINA CERAMIC GRINDING BALL Alumina beads are specially used for high-energy mills which require high degree of precision. They are a spherical shape with with high mechanical properties and high wear resistance. Application Metal industry, zirconium silicate industry, sand mill (first
- Length: 0.787402 inch
- Density: 2.1999986115204715 g/cc
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Mid-Mountain Materials, Inc.
Description: uncoated and coated knitted and woven fabrics, boards, and non-woven textiles such as papers and felts, including the following materials: ARMATEX® Coated Fabrics Fiberglass Silica Nomex® Kevlar® Calcium-Silicate Calcium Magnesium Silicate Neoprene Plastics Rubbers
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control
- Materials: Fabric, Felt, Plastics, Rubber
- Features: North America, Northeast US Only, Northwest US Only, Southern US Only, Southwest US Only, United States Only
- Die Cutting Method: Steel Rule Die Cutting
-
Supplier: RS Components, Ltd.
Description: Duratec 750® is a strong hydraulically pressed, asbestos free, calcium silicate insulating board in plate, bar and rod form. Mechanically strong with good impact strength. Will withstand thermal cycling without cracking/breaking. (Should be dried by heating @ 150°C for up to 24hr.).
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium,
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium,
Find Suppliers by Category Top
Conduct Research Top
-
Feeding Frenzy - How NYCO Minerals Fed Its Wollastonite Craving
When it comes to providing one of the most versatile additives and fillers,. NYCO Minerals, Inc., located in Willsboro, New York has accomplished this for over 50 years with its production of wollastonite (calcium silicate). Wollastonite is generally used as an additive or filler in a number
More Information Top
-
Mineral Trioxide Aggregate in Dentistry
Some of these adopted techniques may have limitations and may not have been correctly used for investigation of calcium silicate -based materials.
-
F.M. Lea's The Chemistry of Cement and Concrete
In the case of the hydrated calcium silicates there is a special nomenclature (see p. 195).
-
From atoms to cities : A bottom-up analysis of infrastructure materials and systems
95 4.2 Calcium Silicate Phases in Cement Paste . . . . . . . . . . . . . . . .
-
Silicon and Plant Diseases
In the 1950s, Suzuki and Shigematsu introduced the use of calcium silicate slag as a source of soluble silicon for controlling rice blast while improving yields at rates ranging from 0.2 to 16 t of product per ha; this application has…
-
Nanotechnology in Construction
Investigation of the surface structure and elastic properties of calcium silicate hydrates at the nanoscaled.
-
Cement and Concrete Chemistry
There are principally the works of Konarzewski, concerning the formation of calcium silicates and ferrites [20, 21].
Indicates content that may require registration and/or purchase.