Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: • Measure both noncontact and contact temperature • Display infrared and contact temperatures simultaneously • Laser sighting and adjustable emissivity These infrared thermometers provide precision spot temperature measurement in a wide range of applications. Ideal for use in
- Fahrenheit Scale: -76 to 932 F
- Celsius Scale: -60 to 500 C
-
Supplier: HydraCheck Inc.
Description: This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you’re technically inclined. Read temperature instantly from a distance. The quality
- Fahrenheit Scale: -76 to 1,022 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -60 to 550 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Cole-Parmer
Description: • Laser sighting and adjustable emissivity at an economical price • Compact, ergonomic design provides a comfortable fit during use This infrared thermometer provides quick and accurate temperature measurements. View the current temperature, temperature scale (
F or C), and - Fahrenheit Scale: -67 to 662 F
- Celsius Scale: -55 to 350 C
-
-
Supplier: Cole-Parmer
Description: • High-performance, easy-to-operate infrared gun has incredible 50:1 field of view • Range is –58 to 1832°F and –50 to 1000°C • Resolution is 0.1° to 200, 1° over 200, accuracy is ±1.5°C • Field of view is 50:1, laser sighting • Size: 9 x 4 x 2.25"; weight: 10 oz Traceable to NIST
- Fahrenheit Scale: -58 to 1,832 F
- Celsius Scale: -50 to 1,000 C
-
Supplier: Cole-Parmer
Description: • Infrared thermometry at its most basic, but does just about everything you need • Built in battery life indicator • Comes with a wrist strap and a built-in pocket clip Just aim the unit, press the button on top and either hold it to take a continuous temperature reading or release the
- Fahrenheit Scale: -27 to 230 F
- Celsius Scale: -33 to 110 C
- Features: Digital Front Panel
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Easy to Use Rugged Design Laser Sighting Standard Temperature Range -76°F to +1400°F Large Easy-To Read Display Battery Powered Economically Priced The ST Mini Infrared Thermometer is a low cost non-contact temperature measurement tool. The ST can spot heat problems
- Fahrenheit Scale: -76 to 1,400 F
- Features: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: LAND
Description: Non-contact infrared thermometer custom-designed for accurate preform temperature measurements in optical fiber manufacture. The temperature of the preform in the burner zone, where the deposition takes place, is one of the critical control parameters which determines fiber strength
- Fahrenheit Scale: 1,830 to 4,530 F
- Celsius Scale: 1,000 to 2,500 C
- Spectral Range: 4.8 to 5.2 microns
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Ircon, Inc.
Description: The Modline® 4 Series is an economical infrared sensor for OEM applications. This pyrometer requires two wires, a power supply (range of 16 to 40 Vdc) and an installed compatible output (recording or control instrument) to complete the instrument system loop. A number of instruments can be
- Temperature Range: -50 to 2,500 F
- Operating Temperature: 32 to 150 F
- Technology: Optical Pyrometer
- Category: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote pin-type probe is
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: REED-Direct
Description: Wide field of view to compensate for optical variations in individual infrared thermometers Fixed emissivity of 0.95 Simply set the desired temperature in increments of 0.1°, wait for the calibrator to attain equilibrium, point the infrared thermometer at the target, and
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
- Environmental Properties: Temperature
-
Supplier: Isotech North America
Description: When high accuracy is not necessary both Isotech's blackbody and greybody offer cost effective solutions for the calibration and testing of infrared thermometers. The Quick Cal Blackbody is ideal for rapid and portable checking of infrared thermometers. The Greybody Model
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
-
Supplier: ASTM International
Description: infrared thermometers covered in this guide are instruments that are intended to measure temperatures below 1000°C, measure thermal radiation over a wide bandwidth in the infrared region, and are direct-reading in temperature. 1.4 This guide covers best practice in calibrating
-
Supplier: ASTM International
Description: infrared thermometers covered in this guide are instruments that are intended to measure temperatures below 1000°C, measure thermal radiation over a wide bandwidth in the infrared region, and are direct-reading in temperature. 1.4 This guide covers best practice in calibrating
-
Supplier: ASTM International
Description: thermometers are not covered in this test method. 1.6 This test method does not cover infrared thermometry above 1000°C. It does not address the use of narrowband infrared thermometers or infrared thermometers that do not indicate temperature directly. 1.7
-
Supplier: ASTM International
Description: thermometers are not covered in this test method. 1.6 This test method does not cover infrared thermometry above 1000°C. It does not address the use of narrowband infrared thermometers or infrared thermometers that do not indicate temperature directly. 1.7
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INFRARED THERMOMETER, DIGITAL DISPLAY, 90/250 VOLTS, 50/60 HZ, 40 VAC, CALIBRATED, PUSHBUTTON INTERFACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights Hart Scientific Model # 9135 Three Preset Points: 50°C, 100°C, 150°C Quick Check for Your IR Thermometers Temperature Setpoints: 50°C, 100°C, or 150°C (122°F, 212°F, 302°F) Accuracy: ±1°C (±1.8°F) Stability: ±0.2°C (±0.36°F) Heating Time: 5 minutes from 50°C to 150°C
- Environmental Properties: Temperature
-
Supplier: ValueTronics International, Inc.
Description: required. Finding a reference thermometer that is accurate, repeatable and robust, however, can be challenging. What’s wrong with my reference thermometer? Industrial reference thermometers available on the market today, such as mercury-in-glass thermometers (or “ASTM
-
Supplier: ValueTronics International, Inc.
Description: The 4180-156 is a temperature calibrator from Fluke. Features: Large target Dimensions of 152mm (6") captures "peripheral vision" of infrared thermometers and minimizes Dimensions of source effect errors Compensates for errors caused by individual infrared thermometer
- Environmental Properties: Temperature
-
Supplier: Isotech North America
Description: designed for fast heating and cooling for convenient field use. For flexibility surface sensor and infrared thermometer accessories can be added. The standard insert can hold up to six thermometers. For larger blocks see the Gemini and Medusa models. All Isotech calibrators
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
-
Supplier: Isotech North America
Description: The Hyperion R Blackbody Calibrator comprises a blackbody cavity for calibration of infrared thermometers. An important factor is that its operation range includes ambient temperature, which is a difficult radiation point to achieve. The temperature of the furnace is set on a
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration, Traceable to a National or International Standard
- Calibrator Style: Portable
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA OS35 Series infrared temperature sensors offer intelligence in a rugged, easy to use package. The OS35 is centered around a high-speed microprocessor that continously monitors and adjusts the complete system. While performing the complex algorithms determining the output, it also
- Celsius Scale: -30 to 1,000 C
- Spectral Range: 5.5 to 20 microns
- Emissivity: 0.9
- Configuration/ Features: Automatic Emissivity Adjustment
-
Supplier: OMEGA Engineering, Inc.
Description: The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close up
- Celsius Scale: -46 to 288 C
- Spectral Range: 2 to 20 microns
- Additional Output Options: "Output" is a switch or alarm signal
- Configuration/ Features: Automatic Emissivity Adjustment
-
Supplier: Isotech North America
Description: The Oceanus-6 has all the advantages of the Isocal-6 models but with a substantially larger calibration volume, 2 inch diameter by 11.8 inches deep (52mm x 300mm). The Oceanus-6 can be used as a Dry Block, a Liquid Bath, a Blackbody Source for infrared thermometers, a Surface Sensor
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration
-
Supplier: Radwell International
Description: TEMPERATURE CONTROLLER, THERMOMETER, INFRARED, CALIBRATED BY 512. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not
- Sensed Temperature: 752 F
- Diameter or Width Range: 0.1968505 to 0.2362206 inch
- Sensitive Length: 4.5275615 inch
- Base, Noble and Refractory Metal Type: K
-
Description: temperature is sensed by a rapid response LumaSense infrared thermometer which drives a PID controller to regulate the target temperature precisely to the desired value. The controller is mounted on the calibration source and remote set point programming may be achieved via the
-
Supplier: LAND
Description: certification of infrared thermometers, thermal imagers, scanners and blackbody sources. Our certification service verifies the performance accuracy of your instrument at a given point in time by quantifying its errors and these are reported in a national accreditation certificate
- Capabilities: Certification
- Certify / Evaluate To: IEC, ISO, ISO 17025
- Products Tested: Instruments / Sensors
- Certification Level: Products (Equipment / Devices)
-
Supplier: Knick Interface LLC
Description: The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement demands with all known temperature sensors Convenient setting
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: LAND
Description: certification of infrared thermometers, thermal imagers, scanners and blackbody sources. Our certification service verifies the performance accuracy of your instrument at a given point in time by quantifying its errors and these are reported in a national accreditation certificate
- Service Capability: Calibration Service
- Features: Europe Only, South Asia Only, United States Only
- Products Serviced / Replaced: Specialty Instrument / Equipment
-
Supplier: Knick Interface LLC
Description: Universal transmitters for temperature, strain gauges and potentiometers - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement tasks with all known temperature sensors, strain gauges, potentiometers, and similar sensors
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
. So you can boost your production, better protect your people, and reduce your environmental impact. Get precision performance even in the harshest conditions with LAND®. Improve product quality and process efficiency with actionable insights from our infrared pyrometers, line scanners (read more)
Browse Infrared Thermometers Datasheets for LAND -
, and maintain our smart solutions. For over 75 years, we’ve been world leaders in industrial infrared temperature measurement. Setting new standards for quality, we calibrate our instruments in ISO17025 laboratories and offer extended protection. We continue to develop solutions (read more)
Browse Infrared Thermometers Datasheets for LAND -
. Embrace the digital revolution with expert support that can help you design, install, and maintain our smart solutions. For over 75 years, we’ve been world leaders in industrial infrared temperature measurement. Setting new standards for quality, we calibrate our instruments in (read more)
Browse Industrial Thermometers Datasheets for LAND -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
-in-class global calibration service that ensures high performance, reduced downtimes, and protected investments for its range of infrared thermometers, line scanners, and thermal imagers. LAND operates certification (read more)
Browse Calibration and Repair Services Datasheets for LAND -
NEW Non-Contact Infrared Thermometer for Accurate Temperature Measurements in Optical Fibre Manufacture Released by LAND LAND has developed a new non-contact infrared thermometer for (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
A Certified-Emissivity Blackbody for Calibrating Infrared Thermometers
As a practical matter, most commercial infrared thermometers are calibrated with "homemade" blackbodies of unknown and uncertified emissivities. This design for a water-immersible certified-emissivity blackbody is intended to provide a simple and inexpensive, but accurate reference for emissivity
-
Why Service, Calibrate or Certify an Infrared Thermometer/Pyrometer?
Performance is reliant on optical sight-paths being kept clear, and continued protective services being maintained (Air and Water). Damage and contamination can build up slowly over time leading to drift and failure.
-
Calculating Radiated Heat Loss in Dwellings, Ovens and Other Structures - A Quick and Dirty Method
is only able to transmit infrared. This tool allows the thermographer to use the nearest reference temperature of an object in infrared to enable the radiated power to be calculated. Thermometers are very unreliable for measuring temperature as they are not calibrated to the same accuracy as the camera
More Information Top
-
Advances in Textile Engineering and Materials III
Self- Calibrating Infrared Thermometer for Low-Temperature Measurement.
-
Infrared thermometry for the real world
Until recently, the method just described was by far the most common method for calibrating infrared thermometers —all based on contact devices embedded within a “blackbody,” both originating at the national laboratory and then at the manufacturer.
-
2011 Index IEEE Transactions on Instrumentation and Measurement Vol. 60
Self- Calibrating Infrared Thermometer for Low-Temperature Measurement; TIM June 2011 2047- 2052 Bartl, G., see Kuramoto, N., TIM July 2011 2615-2620 Bastos, M. C., Hammarquist, M., and Bergman, A., .
-
Infrared Calibrator
he PCE-IC1 temperature calibrator is an easy to use infrared calibration system for calibrating infrared thermometers in laboratories or in situ.
-
Infrared / Calibrators
he PCE-IC1 temperature calibrator is an easy to use infrared calibration system for calibrating infrared thermometers in laboratories or in situ.
-
Fixed-Point Technique for Approximating the ITS-90 between 420°C and 1085°C with an Infrared Thermometer
A fixed-point technique for calibrating infrared thermo- meters between the Zn (420°C)and Cu (1085"C) points was analyzed.
-
Infrared Sensors / Blackbody
Accessories are available to convert it to a stirred liquid bath, for surface sensor calibration, to calibrate infrared thermometers and even to use as an ITS-90 fixed point system with calibration uncertainties as small as 0.0005°C.
-
Experiments, Modeling and Control of a Dryer–Cooler of Expanded Raw Soybean Flakes in a Hexane Extraction Plant
A calibrated infrared thermometer (66, Fluke, Everett, WA, USA) was used for measuring the temperature of the extruded block of soy- bean flakes for up to 1,800 s at 30 s intervals.
-
Temperature‐controlled laser photocoagulation of soft tissue: In vivo evaluation using a tissue welding model
The temperature of this plate was measured using a second calibrated infrared thermometer (Omega Instruments 0s- 88000-K-1200),which viewed the same region of the black plate.
-
Infrared / Calibrators / Temperature Calibrators / Temperature
he PCE-IC1 temperature calibrator is an easy to use infrared calibration system for calibrating infrared thermometers in laboratories or in situ.
Indicates content that may require registration and/or purchase.