Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hansen Technologies Corporation
Description: Calibration Kit includes portable carrying case with space for two 17 liter gas cylinders, valve, and hose connection to sensor. Cylinder will calibrate approximately three sensors. Gas cylinders sold separately.
-
Supplier: CSA Group
Description: of calibration gas mixtures: - storage of calibration gas cylinders; - calibration gas withdrawal from cylinders; - transfer of calibration gas from cylinders to the point of calibration. It also outlines a method of
-
Description: cylinders; calibration gas withdrawal from cylinders; transfer of calibration gas from cylinders to the point of calibration. ISO 16664:2004 also outlines a method of assessing the stability for a gas mixture, and takes into account the
-
-
Supplier: Linde North America, Inc.
Description: These kits are designed to provide OEM customers with high quality gas calibration standards in an easy to carry, easy to use format. The gas standards are supplied in light weight, high pressure, reusable aluminum cylinders containing 170 liters of gas.
- Application / Function: Calibration Gas / Gas Standard
-
Supplier: CSA Group
Description: ISO 6141:2015 specifies minimum requirements for the contents of certificates for homogeneous gas mixtures in gas cylinders to be used as calibration gas mixtures. Pure gases, when used as calibration gas mixtures, are also covered by this
-
Supplier: Restek
Description: Our high-quality air monitoring gas calibration standards are provided by Spectra/Linde and Scott/Air Liquide—meeting lab requirements for two separate sources of calibration standards.
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Composition: Gas Mixture
-
Supplier: Restek
Description: Our high-quality air monitoring gas calibration standards are provided by Spectra/Linde and Scott/Air Liquide—meeting lab requirements for two separate sources of calibration standards.
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Composition: Gas Mixture
-
Supplier: MSA Safety
Description: convenient to carry everything directly to the sensor location or job site. All-in-one kits contain everything needed for gas or instrument calibration Convenient, economical and accurate calibration Includes lightweight carrying case 14 available types for sensor and instrument
- Environmental Properties: Gas (Concentration)
- Calibrator Style: Portable
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible configuration • Stable outlet pressure •
- Pressure Rating: 4,351.131 psi
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Restek
Description: Our high-quality air monitoring gas calibration standards are provided by Spectra/Linde and Scott/Air Liquide—meeting lab requirements for two separate sources of calibration standards.
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Composition: Gas Mixture
-
Supplier: CSA Group
Description: ISO 6142-1:2015 specifies a gravimetric method for the preparation of calibration gas mixtures in cylinders with traceable values for the amount-of-substance fraction (amount fraction) of one or more components. This part of ISO 6142 describes a method for calculating the
-
Supplier: C.I. Analytics, Inc.
Description: Automated multiple standard gas dilution unit for generation of in-house calibration standards A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This
- Environmental Properties: Gas (Concentration)
- Calibrator Style: Portable
-
Supplier: Linde North America, Inc.
Description: Linde’s zero grade air and nitrogen gas standard are the products of choice when you require high quality, cost effective, non-regulatory zero gases. Every cylinder is supplied with an individual certificate of analysis to insure the quality that you require.
- Application / Function: Calibration Gas / Gas Standard
- Industrial Gases: Carbon Dioxide, Carbon Monoxide, Methane, Nitric Oxide, Nitrogen, Nitrogen Dioxide, Oxygen, Sulfur Dioxide
-
Supplier: Restek
Description: Cylinders: Size: 7.6 x 24cm CGA-170/110 connection. US DOT Specs: DOT-4B-240ET Please note: This cylinder is not approved for use in Canada. *Ideal Heating Value: Dry BTU/SCF @ 14.696psia & 60°F. **Contact Restek to get a complete list of hexanes plus. Quantity discounts not available.
- Concentration: 1 to 70 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Linde North America, Inc.
Description: Linde has been a quality supplier of Medical Gases, mixtures and equipment for over 50 years. Linde supplies a full line of gases for therapy, calibration, biological culture growth and various diagnostic testing requirements. Our wide range of medical gases and mixtures encompasses both in
- Concentration: 99.995 %
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Industrial Gases: Krypton
-
Supplier: Linde North America, Inc.
Description: Helium is a rare atmospheric gas which is colorless, odorless, tasteless, nontoxic, nonflammable, and only slightly soluble in water. The concentration of helium gas in the atmosphere by volume percent is 5.24 x 10-4. Helium gas is principally shipped and used in either gaseous
- Concentration: 99.999 to 99.9999 %
- Supply Options: Bulk / Microbulk, Gas Cylinder, Other
- Product Form: Gas
- Industrial Gases: Helium
-
Supplier: Radwell International
Description: CYLINDER, 103L, CALIBRATION, GAS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Environics, Inc.
Description: your unit anywhere. The Environics® Series 4020 is a computerized gas mixing/dilution system which offers the unique capability of mixing or diluting gases in a single chassis. The gas mixes can be used in generating precise gas calibration standards, creating gaseous
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: The Environics® Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM's). The Series 2020 precisely dilutes high concentration
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Features & Approvals: Portable
- Features: Specialty / Other
-
Description: TESCOM™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas volume. Both versions are lightweight and compact. Ideal for use in reducing high pressure
- Valve Size: 0.2362206 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 2,900 psi
- Regulator Size: 0.2362206 inch
-
Supplier: SAE International
Description: terms of engine downsizing and increasing engine performance [ 1 ]. This paper discusses the methodology involved in development of a multi cylinder turbocharged natural gas engine from an existing diesel engine. Various parameters such as valve timing, intake volume, runner length,
-
Supplier: InspectorTools
Description: includes space for the detector and a 34L calibration gas cylinderFeatures Standard features of BW Products: Continuous LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Water-resistant Simple automatic calibration
-
Supplier: Environics, Inc.
Description: The Environics® Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Unlike premixed cylinders, the Environics model 3000 provides a
- Body Material: Aluminum, Stainless Steel
- Application: Gas
- Features: Other
-
Supplier: GasLab
Description: models that measure total flammable gas LEL for easy integration and improved performance in existing products. Features Accurate LEL measurements for single gas exposures as well as multi-gas mixtures, including hydrogen No calibration required No poisoning, zero drift
-
Supplier: Environics, Inc.
Description: The Environics® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: ABB Measurement & Analytics
Description: 14181 Web server included for easy read-out by Internet browsers 19" wide for rack mounting Compact, purgeable IP65 enclosure for wall mounting No need for test gas cylinders Automatic calibration in combination with the superior ABB calibration cell technology in the
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: HORIBA Instruments, Inc.
Description: chamber without the need for a PC Measurement principle The Gas Monitor consists of an ion source, a mass spectrometer, and a measurement section. The residual gas is ionized when it collides with the thermoelectrons discharged from the high-temperature filament, and the ions that are
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: GasLab
Description: choice for accurate 24/7 methane gas leak detection in harsh, remote, and complex environments both above ground in a grid pattern or in-ground for soil gas analysis. Features Real-time point detection & auto-gas classification Built-in environmental compensation; no
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Carbon Dioxide Gas Detector detects carbon dioxide in the harshest environments. The Eclipse is an ideal solution for monitoring CO2 suppression cylinder storage, skids for CO2 detection of enhanced oil recovery sites. Other user benefits
- Operating Temperature: -58 to 167 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2)
-
Description: Hermetic gas filter cell with soldered CaF2 windows Hermetic gas filter cells are gas-filled cylinders and are used to block out specific frequency bands of interfering gases in optical gas analysis. Additionally, the cells can be filled with reference gases of
-
Supplier: Process Sensing Technologies USA
Description: The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference Sensor (MSRS) technology.
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Instrument Type: Analyzer
- Features: Self Calibration
-
Description: Hermetic gas filter cell with soldered CaF2 windows Hermetic gas filter cells are gas-filled cylinders and are used to block out specific frequency bands of interfering gases in optical gas analysis. Additionally, the cells can be filled with reference gases of
- Operating Temperature: -13 to 185 F
- Features: Other
-
Supplier: Cole-Parmer
Description: gas needed during calibration. Both ends terminate with Quick-test stainless steel connectors that need no tools to tighten. A corrosion-resistant strain relief on each end reduces wear and dramatically impacts hose life. The hose is pinpricked for use in natural gas
- Environmental Properties: Pressure / Vacuum
-
Supplier: InspectorTools
Description: water trap filter Confined Space Kit Additionally Includes: Hard-sided, foam-lined carrying case 10 ft./3 m sampling hose Sample probe Battery power (as specified) 34 L calibration gas cylinders(s) with regulator(s) Battery/Charger Options Three AA alkaline batteries
-
Description: Hermetic gas filter cell with glued CaF2 windows Hermetic gas filter cells are gas-filled cylinders and are used to block out specific frequency bands of interfering gases in optical gas analysis. Additionally, the cells can be filled with reference gases of
- Operating Temperature: -13 to 185 F
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
reference concentrations. Two principle techniques are used to generate these reference gases. They are permeation calibration and cylinder calibration. Each approach produces traceable gas standards but differs in principle, control, and practical application. Understanding such differences (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Automated multiple standard gas dilution unit for generation of in-house calibration standards A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also (read more)
Browse Calibration Instruments Datasheets for C.I. Analytics, Inc. -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, quantifiable reference concentrations. Two principle techniques are used to generate these reference gases. They are permeation calibration and cylinder calibration. Each approach produces traceable gas standards but differs in principle, control, and practical application. Understanding (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
Automated multiple standard gas dilution unit for generation of in-house calibration standards A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This (read more)
Browse Gas Generation Equipment Datasheets for C.I. Analytics, Inc. -
Why Gas Mixers are More Cost-effective than Cylinders in GC Calibration Gas mixers are not a novel option for gas chromatography (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
experiment. The guidance deviates even more when discussing calibration standards, and whether premixed cylinders can match the performance of a purpose-built gas mixer. Regardless of the methodology, all users know accurate calibration standards are essential for optimal gas chromatography (GC (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
functioning as intended. Through the routine use of reference gases, CEM calibration checks whether analyzers are measuring pollutant levels accurately. This step confirms that instruments can correctly detect when pollutants are present and when they are not. More than just a regulatory task, it also (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
-point calibration of analyzers, making it easy to use fewer cylinders. Both systems can be used to create gaseous atmospheres or produce gas mixes for analytical research or production purposes. Contact us to learn how our gas mixing systems can improve your analytical chemistry capabilities (read more)
Browse Datasheets for Environics, Inc. -
is compromised, leading to potential errors in analysis and conclusions. Hence, you should never overlook calibration. GC calibration using a precision gas mixer offers substantial benefits over conventional approaches. This article will explore why in more depth. The Calibration (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Why Gas Mixers are More Cost-effective than Cylinders in GC Calibration
What is GC Calibration?
-
Texas Instruments: Novel Separation Technique for the Analysis of Trace Levels of Atmospheric Contaminants in Inert Semiconductor Process Gases
Low ppb detection limits for contamination in cylinder gases have been achieved with gas chromatography using a modified gas injection system and megabore capillary columns with a variety of detectors including mass spectrometry, atomic emissions, and discharge ionization. Components of interest
-
Testing at the Limits (.pdf)
in drift or non-linearity. To insure reliability, careful, multi-point calibration and frequent data quality validation are required. Permeation tubes can be used to generate dynamically blended gas streams to avoid loss of analyte molecules to active surfaces such as found in gas cylinders.
More Information Top
-
Calibration Gas - Grainger Industrial Supply
• Calibration Gas Cylinder , 58LCalibration Gas .
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
The H2S is collected from the calibration gas cylinder and is absorbed in zinc acetate solution to form zinc sulfide.
-
States > Illinois > State > Register > 2005 > [27 IL Register 527] 05/27/2005
Additionally, the manufacturer of the cylinder should provide a recommended shelf life for each calibration gas cylinder over which the concentration does not change more than ±2 percent from the certified value.
-
States > Illinois > State > Register > 2006 > [28 IL Register 526] 05/26/2006
Additionally, the manufacturer of the cylinder should provide a recommended shelf life for each calibration gas cylinder over which the concentration does not change more than ±2 percent from the certified value.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
(ii) Calibration gas cylinder identification, certification date, and certified concentration.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 52] Approval and Promulgation of Impleme...
Additionally, the manufacturer of the cylinder should provide a recommended shelf life for each calibration gas cylinder over which the concentration does not change more than ±2 percent from the certified value.
-
Increased CPC batch size study for Tank 42 sludge in the Defense Waste Processing Facility
Install the calibration gas cylinder to the GC and let the GC run five times.
-
Federal Register > Monday, June 16, 1997 > [62 FR 32500] Preparation, Adoption, and Submittal of State Implementation Plans; Appendix M, Test Methods 204, 204A...
For carrier gas and calibration gas cylinders .
Indicates content that may require registration and/or purchase.