-
Supplier: Waytek, Inc.
Description: unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Meets SAE J1939 electrical requirements 121 ohm resistor included
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: AT Series J-1939/11, 3-Pin connectors offer a high performance, reliable and cost effective solution for the SAE 3 position CAN Network requirements. This series is designed to be completely compatible with existing industry standard J1939/11 connectors and provides a complete line of
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: AT Series J-1939/11, 3-Pin connectors offer a high performance, reliable and cost effective solution for the SAE 3 position CAN Network requirements. This series is designed to be completely compatible with existing industry standard J1939/11 connectors and provides a complete line of
- Connector Type: Automotive Connector
-
-
Supplier: Waytek, Inc.
Description: Data Panel DP-34042-402 xtremeDB 4 Way J1939 Plug with 120 OHM Terminating Resistor Category: Power Splitters Manufacturer: Data Panel Component Type: Plug Deutsch Part: DT06-4S-E004 Number of Pins: 4 Wedgelock: W4S-P012 Total Can Splitters: 10 Positions Contact Type:
-
Supplier: Nexperia B.V.
Description: nB). By repeating this process, the output pulse period (nQ = HIGH, nQ= LOW) can be made as long as desired. Alternatively, an output delay can be terminated at any time by a LOW-going edge on input nRD. Inputs include clamp diodes. This enables the use of current limiting
- IC Package Type: Other
- Features: Schmitt Trigger
-
Supplier: elobau U.S., Inc.
Description: voltage +9 ... +32 V DC reverse connection protected - 32 V DC current consumption < 100 mA CAN ISO 11898, CAN specification 2.0B terminating resistor No Protocol CANopen | SAE J1939 baudrate 250 kBits/s angular range single axis 360° | dual axis180° contact form
- Supply Voltage: 9 to 32 volts
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Allied Electronics, Inc.
Description: CMOS or LSTTL outputs, down to 2.5 V logic. An independent operational amplifier provides an analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs can also be derived from this resistor. A shutdown
-
Supplier: Allied Electronics, Inc.
Description: A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor. An open drain FAULT signal indicates if an over-current or under
-
Supplier: Allied Electronics, Inc.
Description: A ground-referenced operational amplifier provides analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs is also derived from this resistor. An open drain FAULT signal indicates if an over-current or under
Find Suppliers by Category Top
Featured Products Top
-
X-ray: Mandatory for BGAs and bottom-terminated components (BTCs) Flying Probe Test FCT: Functional Circuit Testing based on the end-product use case First Article Inspection (FAI): Often required in aerospace, defense, or automotive per IPC J-STD-001 (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect
More Information Top
-
Practical Perspectives on Physical Layers for Truck Multiplexing
J1939-11 and J1939 -15 require two 120-ohm end- termination resistors .
-
Timing and Synchronization of the Event Data Recorded by the Electronic Control Modules of Commercial Motor Vehicles - DDEC V
Therefore, it was necessary to construct a J1939 CAN “backbone” with appropriate twists in the data bus wires, proper terminating resistors at either end, and of an appropriate length to meet SAE standards [8].
-
CAN System Engineering
Output pin of a transceiver, provides 2.5 V voltage to stabilize the bus level ready to be connected via split termination resistors for CAN_H and CAN_L SPN Suspect Parameter Number—Signal and parameter identifica- tion, such as J1939 -71 SR .
-
Merge Ahead: Integrating Heavy Duty Vehicle Networks with Wide Area Network Services
SAE J1939 -15 “This document describes a physical layer utilizing Unshielded Twisted Pair (UTP) cable.”[Ref … Based on unshielded, twisted-pair (UTP) cable with a drain requiring a termination resistor at each end.
Indicates content that may require registration and/or purchase.