-
Supplier: Leine & Linde AB
Description: CAN Gateway for EnDat encoders CAN interface: CANopen and DeviceNet Gateway can be used with all EnDat encoders within the 600 series Integrated T-coupling and bus termination
- Data Rate: 0.00001 to 0.001 Gbps
- Features: Gateway, Local Area Network (LAN)
-
Supplier: Newark, An Avnet Company
Description: CANOPEN GATEWAY MODULE
-
Supplier: Gefran
Description: R-GCANs is a communication module with CANopen protocol for the GILOGIKII family. It has 1 CAN channel to control 1 GILOGIK II node with a maximum of 16 I/O modules. It interfaces with any device equipped with CANopen DS301. Maximum communication speed is 1 Mbaud configurable via
- Number of Ports: 1 #
- Features: Gateway, Local Area Network (LAN)
-
-
Supplier: Newark, An Avnet Company
Description: XNE GATEWAY CANOPEN
-
Supplier: Newark, An Avnet Company
Description: GATEWAY, CANOPEN, 24VDC, DIN RAIL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: XN GATEWAY CANOPEN
-
Supplier: Gefran
Description: R-GCANm is a communication module with CANopen protocol for the GILOGIKII family. It’s possible connect CANopen Slave by GEFRAN or from third parts. The baud rate communication is programmable via software tool. The R-GCAN module it”s usable togheter the CPU
- Number of Ports: 1 #
- Features: Gateway, Local Area Network (LAN)
-
Supplier: DigiKey
Description: CANopen®, PROFINET® Gateway
- Data Rate: 0.001 Gbps
- Features: Gateway
-
Supplier: RS Components, Ltd.
Description: Gateway CANopen Device
- Features: Gateway, Internet of Things (IoT) Compatible
-
Supplier: Pepperl+Fuchs SE
Description: CANopen Gateway
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 2*CAN+1*Ethernet+1*RS232 GCAN-GT-412 is a programmable bus gateway/converter. The device integrates 2 CANbus interfaces, 1 Ethernet bus interface, and 1 RS232 bus interface.Before actual use,users need to write application programs for the device through openPCS software toachieve
- Frequency Band: 400 MHz
- Features: Gateway
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 1*CAN+1*Ethernet+1*RS232+1*RS485 GCAN-GT-410 is a programmable bus gateway/converter. The device integrates 1 CAN bus interface, 1 Ethernet bus interface, 1 RS485 bus interface, 1 RS232 bus interface. Before actual use, users need to write application programs for this device
- Frequency Band: 400 MHz
- Features: Gateway
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 2*CAN+1*Ethernet+1*RS232 GCAN-GT-412 is a programmable bus gateway/converter. The device integrates 2 CANbus interfaces, 1 Ethernet bus interface, and 1 RS232 bus interface.Before actual use,users need to write application programs for the device through openPCS software toachieve
-
Supplier: Beckhoff Automation LLC
Description: components (Bus Couplers, Bus Terminal Controllers, Drive Technology, etc.). The CX2500-M510 fieldbus master module assumes the function of a CANopen master. Each module occupies a PCI Express® lane, so that a total of four modules can be connected in any desired combination to the left side
-
Supplier: Beckhoff Automation LLC
Description: CANopen slave. In the case of mixed operation of master and slave connections, CX systems act as intelligent gateways between different fieldbuses: data are received, processed and fed into other fieldbuses. Master or slave connections network several CX systems with one another
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 1*CAN+1*Ethernet+1*RS232+1*RS485 GCAN-GT-410 is a programmable bus gateway/converter. The device integrates 1 CAN bus interface, 1 Ethernet bus interface, 1 RS485 bus interface, 1 RS232 bus interface. Before actual use, users need to write application programs for this device
-
Supplier: Radwell International
Description: ECO GATEWAY, FOR XI/ON/I/O SYSTEMS, INTEGRATED, STANDARD GATEWAY, CANOPEN CONNECTION, 24 VDC, 6 W, SPRING-CAGE TERMINALS, PS/2 SOCKET, 0 TO 55 DEGREES C OPERATING PRESSURE, IP20. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GATEWAY CANOPEN, W.BUS REFRESHING, 24V85 5, IP20, 18-30 V, (Y7-140155). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BERNSTEIN AG
Description: The AS-i Master is the “head” of the AS interface system. It organises communication on the bus and makes available all data to the higher-level system via the gateway. The master shown here is equipped with a Profibus gateway. Gateways are available for following bus systems:
-
Supplier: Leine & Linde AB
Description: Short description: >> Extreme resistance to mechanical loads, vibrations and shock >> Exceptional durability in tough environments of high temperatures and dust >> Available with SSI/EnDat output and with gateways for CANopen, DeviceNetTM and PROFIBUS >> 25 bit resolution >> Stainless
- Resolution: 25 bits
- Diameter or Width: 4.5275615 inch
- Maximum Mechanical Shaft Speed: 4,000 rpm
- Rotor Inertia: 0.000045312 oz-in-sec²
-
Description: axis Communication Interface: USB port Field Bus: CanOpen (DSP 402) Certification: UL/CSA Operating Modes: torque, speed, position, electronic gear, cam & CanOpen DSP402 Programming: PicoPLC Option: gateway (Profibus, Devicenet), I/O box, EtherCAT, advanced safety torque off,
- Number of Axes / Motors: 1 to 3
- Continuous Output Current: 6 to 15 amps
- Peak Output Current: 12 to 30 amps
- Supply Voltage (DC): 750 volts
-
Supplier: Delta Electronics (Americas)
Description: wizard based configuration software. Network accessible empower its distributed motion functions through RS-485 modbus, CANopen, EtherCAT and EtherNet/IP. EtherNet/IP Gateway with pre-programmed hooks for AOI (add-on instructions) make it possible to communicate with popular PLC’s and
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 100 to 15,000 watts
-
Fieldbus Products - CX2500-M310 | Fieldbus master module PROFIBUS for CX20xx, CX52x0, CX53x0, CX56x0Supplier: Beckhoff Automation LLC
Description: CX20xx group. Compared with the Beckhoff PCIe® Fieldbus Cards, the technical data of the fieldbus master modules are almost identical, but with single channels. The parallel operation of several identical or different masters is possible, e.g. two PROFIBUS masters or a PROFIBUS master and a
-
Supplier: Beckhoff Automation LLC
Description: resulting in a four-fold increase in the quantity of exchanged process data. The parallel operation of several identical or different slaves is possible, e.g. two PROFIBUS slaves or a PROFIBUS slave and a CANopen slave. In the case of mixed operation of master and slave connections, CX
Find Suppliers by Category Top
Conduct Research Top
-
RS485 CANopen Gateway Application
1. Industrial automation control system: RS485 CANopen gateway can connect different industrial automation control equipment to realize data exchange and control. 2. Smart home system: RS485 CANopen gateway can connect smart home devices to realize data exchange and control, such as lights, air
More Information Top
-
Mapping J1939 Parameter to CANopen Object Dictionary
The CANopen gateway profile for J1939-based networks defines a standardized translation of J1939 parameters to CANopen application objects and vice versa.
-
CAN System Engineering
For example, the specification CiA 302-7 describes a CANopen-to- CANopen gate- way with up to 32 CANopen devices, each having its own interface.
-
Add-On Device Network for Passenger Cars
In this case, the keys and displays are physically connected to the in-vehicle networks and are represented by means of CANopen virtual devices implemented in the ECU (electronic control unit) with CANopen gateway functionality.
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
System Variables used in CANopen Gateway .
-
How to get Canbus Signal to S7-300 - Entries - Siemens Industry Online Support – Siemens AG
CAN/ CANopen gateway DP CAN-CBM-DP .
-
The OPERA Spectrometer Slow Control System
The PLC is interfaced with the slow control using a com- mercial Modbus-RTU/ CANopen gateway [17].
-
Gateway between CANopen and ISO 11992 or SAE J1939
The CANopen truck gateway profile defines a standardized translation of ISO 11992 / SAE J1939 parameters to CANopen application objects and vice versa.
-
Communication with CanOpen-gateway - Entries - Siemens Industry Online Support – Siemens AG
Communication with CanOpen - gateway .
-
Gateway between CANopen and ISO 11992 or SAE J1939
Gateway between CANopen and ISO 11992 or SAE J1939 .
-
A new control system hardware architecture for the Hobby-Eberly
Telescope prime focus instrument package
Links to ground-level systems pass through a 100 m cable bundle and use Ethernet over fiber optic cable exclusively; communications are either direct or through Ethernet/CAN gateways that pass CANOpen messages transparently.
Indicates content that may require registration and/or purchase.