-
Supplier: Montalvo Corporation
Description: Cantilevered Load Cells provide superior performance so that your machines are always running at maximum efficiency. Montalvo Cantilevered Load Cells come in 2 different diameters, 8 standard widths, and 2 mounting styles to meet your needs. However, any of our
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Andantex USA, Inc.
Description: Andantex’s Cantilevered Full Bridge transducer idlers are designed for accurate, repeatable tension measurement of paper, film, foil and other narrow web materials. Every transducer incorporates four semi-conductor strain sensing gauges – two at each end of the roller. The gauges produce output
- Technology: Capacitive
- Force Measured: Compression, Tension
- Features: Other Output, Sensor / Transducer
- Package: Rod End - Female
-
Supplier: tecsis LP
Description: Model XLBC cantilever beam load cell is available in sizes from 4.75" to 7.75" in length and covers ranges from 100 to 10,000 lbs. These highly accurate load cells are resistant to off-axis loading and fully welded to perform reliably in a variety of applications.
- Force / Load Rating: 100 to 10,000 lbs
- Operating Temperature: -30 to 180 F
- Output: Analog Voltage
- Package: Cantilever
-
-
Supplier: Newark, An Avnet Company
Description: STAINLESS CANTILEVER LOAD CELL
-
Supplier: tecsis LP
Description: Models XLBL and XLBH miniature cantilever beam load cells are a compact 3.5" long and provide accurate and reliable data for load ranges between 15 g and 10 lbs. These high accuracy load cells are fully welded and constructed from stainless steel, with
- Force / Load Rating: 0.0551146384479718 to 10 lbs
- Operating Temperature: 0 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: tecsis LP
Description: The unique parallelogram design of the model XLA provides a low profile, precision load cell with a high tolerance for off-center loading. The XLA comes in one size covering ranges from 2.2 to 500 lbs. and is available in aluminum or stainless steel. This configuration is ideal for
- Force / Load Rating: 2.2 to 500 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Powell Electronics, Inc.
Description: STAINLESS CANTILEVER LOAD CELL
- Package: Cantilever
-
Supplier: Gefran
Description: The principle of measurement of the SH series load cells is the deformation caused by the shear generated by the applied load. The result is a transducer that is extremely rigid both for the measured load and of lateral or transverse loads which have little effect
- Force / Load Rating: 1,102.5 to 22,050 lbs
- Operating Temperature: 14 to 104 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Cole-Parmer
Description: Cantilever Beam Tension and Compression Load Cells
- Force / Load Rating: 50,000 lbs
- Force Measured: Compression, Tension
- Features: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: Cantilever Beam Tension and Compression Load Cells
- Force / Load Rating: 100,000 lbs
- Force Measured: Compression, Tension
- Features: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: Model LCEC load cells are designed to operate in all weather or wash-down environments. Their low profile and high side load capability simplify mechanical installation considerations. Their weather sealing, high precision and repeatability make them ideally suited for rugged
- Force / Load Rating: 50 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Gefran
Description: The principle of measurement of the SB series of load cells is the deformation caused by the shear generated by the applied load. They are compact load cells with an all stainless steel construction that are extremely rigid towards the measured load and
- Force / Load Rating: 1,102.5 to 11,025 lbs
- Operating Temperature: 14 to 104 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load cell used in
- Force / Load Rating: 5 to 250 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: Minebea Intec GmbH
Description: The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg. This weigh cell is specially designed for use in simple hopper weighing applications and is suitable for integration into hybrid scales and dosing systems.
- Force / Load Rating: 22.05 to 441 lbs
- Accuracy: 0.017 to 0.05 ±% Full Scale
- Operating Temperature: 14 to 104 F
- Output: Analog Voltage
-
Supplier: Sherborne Sensors
Description: The SS6000 series are strain gauge based shear force sensing load cells incorporating cylindrical ends to facilitate the mounting of bearings direct to the load cell
- Force / Load Rating: 4,410 to 11,025 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Minebea Intec GmbH
Description: Cast stainless steel load cell for use in platform scales and for basic weighing of small to medium-sized containers. The load cell is available in threaded and T-end versions. IP67 protected. Available for use in EX-zones 1, 20, 21. For economic vessel weighing solutions
- Force / Load Rating: 200.655 to 5,000.07816 lbs
- Accuracy: 0.02 ±% Full Scale
- Operating Temperature: -22 to 203 F
- Package: Cantilever
-
Supplier: DigiKey
Description: CANTILEVER BEAM LOAD CELL, COMPR
-
Supplier: OMEGA Engineering, Inc.
Description: The LCEA series is an economical, bending beam load cell suitable for use in a variety of industrial and OEM force measurement and weighing applications. It is made of an aluminum alloy and comes in 1, 2 and 5 kilogram ranges.
- Force / Load Rating: 2.2 to 11 lbs
- Operating Temperature: 14 to 176 F
- Output: Analog Voltage
- Shear Type: Bending Beam
-
Supplier: OMEGA Engineering, Inc.
Description: When small load measurements are required, the OMEGA ® LCL Series thin beam load cells are exceptionally well suited. The LCL Series is designed to measure many different parameters found in medical instrumentation, home appliances, process control, robotics, automotive and many
- Force / Load Rating: 0.25 to 40 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Approved Intrinsically Safe • All Stainless Steel Construction • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration Provided
- Force / Load Rating: 100 to 100,000 lbs
- Operating Temperature: -30 to 180 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Cole-Parmer
Description: Cantilever Beam Tension and Compression Load Cells
- Force / Load Rating: 200 lbs
- Features: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: Cantilever Beam Tension and Compression Load Cells
- Force / Load Rating: 100 lbs
- Features: Sensor / Transducer
-
Supplier: Minebea Intec GmbH
Description: The MP 77 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 500 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Stainless steel bending beam Load cell
- Force / Load Rating: 22.05 to 1,102.5 lbs
- Accuracy: 0.02 ±% Full Scale
- Operating Temperature: -22 to 203 F
- Shear Type: Bending Beam
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series SSB Sealed Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages .01% nonrepeatability Environmentally sealed 0.0008%/°F temp. effect on output Compact size More Information Sealed version of MB mini beam.
- Force / Load Rating: 60 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MBP Miniature Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages 10x overload protection Low height - 1in max 0.0008%/°F temp. effect on output More Information Same as MB mini beam with internal
- Force / Load Rating: 2.5 to 10 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: Dover Flexo Electronics, Inc.
Description: The model C*transducer is the industry standard in strain-gauge based web tension transducers (sometimes called 'load cells'). Available in three frame sizes and both live-shaft and dead-shaft versions. Dead-shaft Model C Transducers are sealed to protect the inside from dust and
- Force / Load Rating: 10 to 800 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: FMS USA, Inc.
Description: The RMGZ900 series force measuring rollers are designed as self contained cantilever mount sensors that minimise machine space requirements in continuous material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range
- Force / Load Rating: 112.4 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Cantilever
-
Supplier: Dover Flexo Electronics, Inc.
Description: The NW Narrow Web Tension Transducer is a specialized bearing-mounted cantilevered idler roll with integrated dual tension sensors for measuring tension in a moving narrow web of paper, film, foil or other material. Constructed of stainless steel and aluminum for excellent corrosion resistance, the
- Force / Load Rating: 12 to 100 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Dover Flexo Electronics, Inc.
Description: styles and wheel options from the RFA -style cantilevered transducers. DFE has kept the quality of the VNW transducer high while offering it at a highly competitive base price. A VNW transducer is cantilever-mounted on process machinery for unwind, payoff, rewind, take-up, or intermediate
- Force / Load Rating: 10 to 400 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Gefran
Description: Press-on strain sensors measures surface-strains directly at the mounting location. The SB46 presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is fast, and the
- Operating Temperature: 32 to 131 F
- Package: Cantilever
- Force Measured: Compression, Tension
- Features: Sensor / Transducer
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer specifications and
- Force / Load Rating: 1,000 to 100,000 lbs
- Accuracy: 0.2 to 1 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Transducer Techniques offers three types of beam style load cells. Learn about our various beam load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
the future of load cell technology with our Plug & Play Smart Load Cells compliant to the (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
When a flat load cell is not performing as expected, identifying the cause quickly can help reduce downtime, improve measurement accuracy, and keep your system operating reliably. Strainsert’s Flat Load Cell Troubleshooting Guide provides practical guidance to (read more)
Browse Load Cells Datasheets for Strainsert -
Calling all engineers! Explore the extraordinary benefits of load cells and amplify your expertise. In this comprehensive article, learn how load cells revolutionize force measurement, elevate industrial processes, and (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC
More Information Top
-
Induced voltage of piezoelectric unimorph cantilevers of different nonpiezoelectric/piezoelectric
length ratios
The cantilever load cell was 27 mm long and 9.5 mm wide consisting of a 50 μm thick middle SS layer sandwiched by two 127 μm thick PZT layers of unequal lengths.
-
Mechanical and Tribological Properties of a Nano‐Si 3 N 4 /Nano‐BN Composite
Schematic diagram of pin on disk with a cantilever load cell .
-
Effect of lithotomy positions on strain of the obturator and lateral femoral cutaneous nerves
An external device was used to fixate a static cantilever load cell onto the various segments of the nerves (Fig. 1).
-
Photo-polymerization shrinkage-stress kinetics in resin-composites: methods development.
Concurrent measurements were made of the end-displacement of the cantilever load cell , relative to a lower glass plate retaining the specimen.
-
Wave Drift Added Mass Of Floating Bodies Measured From a Free Decay Test Or a Slowly Forced Oscillation Test In Waves
A pair of cantilever load cells , which connects the soft spring and the carriage, is used to measure the forces acting on the models.
-
FBG load cell technology and WIM application
Two FBGs were adhered on a cantilever load cell by means of a special fiber holder, one of them acted as a tensive sensor, the other acted as a compressive sensor.
-
Differential Biomechanical Development of Elastic Tissues in the Bovine Fetus
One actuator was fitted with a GSO series 1000 g cantilever load cell .
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Cantilever load cells that use a strain gage are a configuration designed to measure very small loads.
-
Simultaneous Measurement of Interstitial Fluid Pressure and Load in Rat Skin After Strain Application In Vitro
One slider holds a 0–100 g cantilever load cell ͑Fort 100 World Precision Instruments, Inc., 175 Sarasota Cen- ter Boulevard, Sarasota, FL 34240͒, though it can hold either a more sensitive 10 g load cell or a 1 kg load cell of …
-
http://dspace.mit.edu/bitstream/handle/1721.1/88875/48838840-MIT.pdf?sequence=2
A total of four cantilever load cells were implanted into the .
Indicates content that may require registration and/or purchase.