-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 196-BGA, CSPBGA Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~
-
-
Supplier: Richardson RFPD
Description: isolation voltage should be at least twice the working voltage, but the high ambient temperature and fast switching edges generated by these high-power transistors cause additional stress to the insulation barrier. Therefore, the internal transformer design of these
- Output Voltage (Volt): 6 volts
- Input Voltage (VIN): 10.8 to 13.2 volts
- Output Power: 1 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: diode clamp 12V Output: 15V 15V Output: 18V Over load protection Percentage of FL at nominal input: 150% typ Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 87 - 88% Isolation voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.055 to 1.33 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.416 to 5 amps
-
Supplier: Daburn Electronics & Cable
Description: protection: Hiccup, automatic recovery GENERAL Efficiency: Up to 91% Isolation voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Isolation resistance: 109 Ohms, min Isolation capacitance: 1000 pF, max Switching frequency: 300 KHz typ.
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.015 to 0.744 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -3 to 3 amps
-
Supplier: Artesyn Embedded Power
Description: The AVO200 series of eighth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V. These converters are rated at 200 watts continuous power; the 5.0 V model can deliver up to 40 amps, while the 12 V model can
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 16.7 to 40 amps
- DC Output Power: 200 watts
-
Description: to +4.64Vdc equals 0 to full scale rated). A voltage programming input is provided where 0 to +4.64Vdc equals 0 to 100% of rated voltage. Current programmability allows the user to set where the unit will current limit, anywhere from 0 to 100%
- DC Input Voltage: 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.0125 amps
- DC Output Power: 125.00000000000038 watts
-
Description: voltage and current monitor signals (zero to +4.64Vdc equals zero to full scale rated). A voltage programming input is provided where 0 to +4.64Vdc equals 0 to 100% of rated voltage. Current programmability allows the user to set where the unit
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 20,000 volts
- DC Output Current: 0.0002 amps
- DC Output Power: 4 watts
-
Supplier: Samsung Electro-Mechanics
Description: voltage 250V~3kV, Temperature Range -55℃ to +125℃, Case Size 0805 to 1812 Application Switching Power Circuit(SMPS) Lighting Ballast, LCD Back Lighting Inverter DC-DC converter input filter, Snubber Circuit Phone, Fax, Modem Network(IEEE802.3) Why Samsung
- Capacitance Range: 0.000047000000000000004 to 0.47000000000000003 microF
- DC Rated Voltage Range (WVDC): 200 to 3,000 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Daburn Electronics & Cable
Description: FL at nominal input: 150% Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: Up to 88% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Case DIP: 1600 Vdc, min. 1 minute SMD: 1000 Vdc, min. 1 minute Isolation
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.006 to 0.055 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1.2 to 3.5 amps
-
Supplier: Lineage Power
Description: resistor. Features include remote On/Off, adjustable output voltage, over current and over temperature protection. A new feature, the Tunable LoopTM, allows the user to optimize the dynamic response of the converter to match the load with reduced amount of output
- DC Input Voltage: 8 to 16 volts
- DC Input Current: 6.5 amps
- DC Output Voltage: 0.59 to 8 volts
- DC Output Current: 4 amps
-
Supplier: SCHURTER Inc
Description: Description High insulation rating (>2.2 kVAC) between the primary and the secondary windings Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics Cost optimized design The defined partial
- Maximum Primary Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Input Voltage: 500 volts
- Pulse Duration: 0.7 to 0.8 µs
-
Supplier: Daburn Electronics & Cable
Description: Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Chassis: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 4000 pF, max. Switching frequency: 400 KHz ±10% Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.02 to 1.043 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -2 to 5.5 amps
-
Supplier: Microchip Technology, Inc.
Description: output discharge rate. EL lamp dimming can be accomplished by changing the input voltage to the VREG pin. The VREG pin allows an external voltage source to control the VCS amplitude. The VCS voltage is approximately 143 times the voltage at the VREG pin.
- Features: Other
-
Supplier: Lineage Power
Description: The Naos Raptor series of power modules are non-isolated SIP (single in-line pin) DC-DC converters that can deliver up to 60A of output current. These modules operate over a wide range of input voltage (Vin = 4.5Vdc-14Vdc) and provide a precisely regulated output voltage
- DC Input Voltage: 4.5 to 14 volts
- DC Input Current: 10 amps
- DC Output Voltage: 0.59 to 6 volts
- DC Output Current: 10 amps
-
Supplier: Richardson RFPD
Description: isolated DC / DC converter and gate drive circuit) Low parasitic capacitance (about 12pF) ; highly resistant to common-mode noise Fast response : about 100nsec(typ) The gate drive circuit used a isolator Input-to-Output dielectric withstand voltage :
-
Supplier: Renesas Electronics Corporation
Description: the capabilities to design a compact, highly versatile LED backlight for a wide variety of ambient lighting conditions. The integrated peak current mode PWM boost converter operates with a constant frequency and can boost an input voltage range of 4.5V - 26.5V to an
- Input Voltage: 4.5 to 26.5 volts
- Output Voltage: 40 volts
- Output Current: 50 milliamps
- Efficiency: 92.9 %
-
Supplier: Knowles
Description: catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz and
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Applications: High Frequency, High Voltage Capacitor, Power Supply
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Knowles
Description: catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz and
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Applications: High Frequency, High Voltage Capacitor, Power Supply
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Skyworks Solutions, Inc.
Description: steps) data register. To cover peak load current demands and low input voltage dropout conditions, the DC-DC regulation control has an automatic linear regulator bypass switch to connect from the the source battery supply to the output. This minimizes voltage drop
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: T495 are also an excellent choice for battery-to ground input filter applications. This series offers several important advantages: very low ESR, high ripple current capability, excellent capacitance stability, plus improved ability to withstand high inrush currents.
-
Supplier: Allied Electronics, Inc.
Description: T495 are also an excellent choice for battery-to ground input filter applications. This series offers several important advantages: very low ESR, high ripple current capability, excellent capacitance stability, plus improved ability to withstand high inrush currents.
-
Supplier: Allied Electronics, Inc.
Description: T495 are also an excellent choice for battery-to ground input filter applications. This series offers several important advantages: very low ESR, high ripple current capability, excellent capacitance stability, plus improved ability to withstand high inrush currents.
-
Supplier: Allied Electronics, Inc.
Description: T495 are also an excellent choice for battery-to ground input filter applications. This series offers several important advantages: very low ESR, high ripple current capability, excellent capacitance stability, plus improved ability to withstand high inrush currents.
-
Supplier: SCHURTER Inc
Description: electronics The defined partial discharge voltage guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Supplier: SCHURTER Inc
Description: electronics The defined partial discharge voltage guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Supplier: Knowles
Description: Ideal for input/output filtering in SMPS (Switched Mode Power Supply) applications Increased Capacitance to Volume Ratio enables capacitances of up to 200µF while reducing board space Low ESR to handle high ripple currents Superior alternative to Aluminum or
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: American High Voltage, Inc.
Description: polarity operation. All TC’s are reverse input voltage and short circuit protected. The TC Series high voltage power supplies are driven by an input voltage of 0 to 12 VDC. The maximum output current ability is achieved at full output voltage and must be
- DC Output Voltage: 0 to 1,000 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 1 watts
-
Supplier: Richardson RFPD
Description: with lower switching loss Reduces system size; weight; and cooling requirements Increased power density Easy to parallel and compatible with standard gate drive design Applications Solid State Circuit Breakers Renewable Energy Inverters High voltage DC/DC converters
- rDS(on): 0.032 ohms
- Features: MOSFET, Other
-
Supplier: American High Voltage, Inc.
Description: Cylindrical Shape High Temperature (185 °C) Output Proportional to Input Output Voltage: HAQ series are available in 500VDC to 3,000VDC Power: 1.5W Dimension: 1.00”OD x 2.25” The HAQ Series high voltage power supplies are designed specifically for use in high temperature
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0 to 0.0005 amps
- DC Output Power: 1.5 watts
-
Supplier: Kionix, Inc.
Description: change in capacitance. An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration. This voltage is digitized by an on-board A/D converter and is
- Input (Supply) Voltage: 1.8 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Acceleration Sensor
- Applications: Consumer, Industrial, Medical
-
Supplier: Infineon Technologies AG
Description: resonant-switching topologies like power factor correction (PFC) circuits, bi-directional topologies and DC-DC converters or DC-AC inverters. Summary of Features Best in class switching and conduction losses Benchmark high threshold voltage, Vth > 4 V 0V turn-off gate
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
Find Suppliers by Category Top
Featured Products Top
-
designed to withstand severe arching and short circuits without damage. They are ruggedly constructed with quality components to provide many years of reliable service. go to www.acopian.com or www.findapowersupply.com (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
selection of output voltages and current ratings. Outputs from 3.3 to 125 Vdc. Input range ratios of 2:1 and 4:1. Output status indicator. Overvoltage protection. Overload/short circuit protection. Input/output isolation exceeds 2828Vdc. Remote sensing. Extruded aluminum case. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
deployment and use. Its high input impedance (6MΩ differential, 3MΩ to ground per side) and low input capacitance (1.67pF differential) effectively suppress loading effects on the circuit under test, ensuring measurement integrity. Key attributes include an excellent common-mode rejection (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
portable use. Compact Integrated Design: All functions housed in a single chassis for easy deployment. High Input Impedance & Low Capacitance: 30MΩ/0.78pF (differential) minimizes circuit loading. (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
performance with a high Q factor exceeding 2,000 at 1 GHz. Their low equivalent series resistance (ESR) and inductance (ESL) contribute to superior efficiency at high frequencies. Offering a wide capacitance and voltage range with ratings up to 7,200 VDC, Samwha’s MLCCs maintain ultra (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
The ALD1106 MOSFET by Advanced Linear Devices is designed to provide superior precision and performance in low-frequency and near-DC operating environments. It features matched transistor pairs that minimize offset voltage and differential thermal response (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
environments. Weidy MMKP82 film capacitors utilize double-sided metallized polypropylene film technology to deliver low loss, excellent flame retardancy, and reliable performance in high voltage and pulse circuits. The optimized structure reduces internal temperature rise while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Bio-geochemically inspired capacitive sensors for heavy metals pollution monitoring
In Fig. 4, a schematic representation of the measurement system developed is reported: a capacitance to voltage con- verter circuit is adopted that, once excited with a sinusoidal signal .
-
Design and fabrication of three-axis accelerometer sensor microsystem for wide temperature range applications using semi-custom process
CMOS CAPACITANCE TO VOLTAGE CONVERTER CIRCUIT .
-
Design of Capacitance to Voltage Converter for Capacitive Sensor Transducer
In this study the capacitance to voltage converter circuit is designed based on third generation Berkeley Short-channel Insulated Gate FET (IGFET) Model 3 (BSIM3) version 3.2 of 0.13 µm technology and performance of the design is presented.
-
A multi-touch interface circuit for a large-sized capacitive touch panel
This novel designs of multi-touch sensing circuit lies in the operation principles through a 4X4 ITO film sensor array, a low-disturbance array circuit, a capacitance to voltage converter circuit and the proposed design procedure of chip parameters by circuit simulation.
-
A Capacitive Humidity Sensor Based on Multi-Wall Carbon Nanotubes (MWCNTs).
According to capillary condensation, the capacitance signal of the sensor is sensitive to relative humidity (RH), which could be transformed to voltage signal by a capacitance to voltage converter circuit .
-
A Semi-Cylindrical Capacitive Sensor Used for
Soil Moisture Measurement
Keywords—Semi cylindrical Capacitive Sensor, Capacitance to Voltage converter Circuit , Soil Moisture.
-
Three dimensional touchless tracking of objects using integrated capacitive sensors
The block diagram of the presented interface circuit including capacitance to voltage converter stage, synchronous demodulator, and low pass filter.
-
Subject Index
Detector circuits differential capacitance to voltage converter . sens. appl.
-
ASIC implementation of a capacitance ratio to frequency ratio converter using switched capacitor techniques
In fact the compensation technique has increased the magnitude of both m and Q, in both the compensated capacitance - to - voltage converter circuits , with the differences probably caused by normally occur- ring parameter mismatch.
-
Studies of MEMS Acoustic Sensors as Implantable Microphones for Totally Implantable Hearing-Aid Systems
The Model-A sensor used a commercial electrets capacitive microphone with a built-in capacitance - to - voltage converter circuit [WM-65A103,with .
Indicates content that may require registration and/or purchase.