-
Supplier: MTI Instruments Inc.
Description: The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure
- Analog Input Channels: 2 #
- Sampling Frequency: 20 kHz
- Accuracy: 0.01 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: Balluff, Inc.
Description: Linear position sensors with a profile design are contact-free and absolute measurement systems for the precise detection of one or more positions. They deliver convincing performance in harsh environments, for example in presses, injection molding machines or gantry robots, because they are
-
Supplier: MTI Instruments Inc.
Description: The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure
- Measurement Range: 0 to 0.49212625 inch
- Operating Temperature: 32 to 104 F
- Features: Capacitive Linear Position Sensor
-
-
Supplier: Micro-Epsilon Group
Description: The combiSENSOR KSB combines an eddy current sensor and a capacitive displacement sensor in a single housing, enabling precise, non-contact thickness measurement of electrode coatings on metallic surfaces. Its high temperature stability allows for the combiSENSOR to provide constant
- Measurement Range: 0.0001968505 to 0.1181103 inch
- Operating Temperature: 50 to 140 F
- Features: Capacitive Linear Position Sensor, Eddy Current Linear Encoder, Ferrous Targets, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets
- Power Requirements: DC Powered
-
Supplier: Broadcom Inc.
Description: minimum distance through insulation (DTI), the ACPL C797 provides reliable reinforced insulation and high working insulation voltage, which is suitable for fail-safe designs. This isolation performance is superior to alternatives including devices based on capacitive- or magnetic-coupling
- Operating Current: 0.0003 mA
- Isolation: 5,000 volts
- TJ: -40 to 105 C
- Supply Voltage: 5 V
-
Supplier: Newport MKS
Description: see specifications on the individual product pages. For loads in between, a linear relationship between the load and the resonant frequency can be assumed. Example: With 105 g load, the resonant frequency of the NanoPositioning linear stage NPXYZ100 in z-direction is 250 Hz. It can
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
Find Suppliers by Category Top
Featured Products Top
-
technologies and position sensors—from servo and piezo motors to capacitive gauges, absolute encoders, and interferometers. Designed for high-precision application markets such as semiconductor test and metrology, photonics test and assembly, super-resolution microscopy, and laser processing, the (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
A new approach for determining the hidden material parameters of a honeycomb
The vertical displacements of the control point were measured with a capacitive linear encoder having a resolution of 0.01 mm.
-
A flexible sensor measuring displacement and bending
Keywords: capacitive linear encoder , bending sensor, position sensor, flexible motor, electrostatic motor .
-
A built-in displacement sensor for an electrostatic film motor
Keywords: electrostatic actuator, displacement sensor, built-in sensor, film actuator, capacitive linear encoder , positioning (Some figures in this article are in colour only in the electronic version) .
-
Prototyping of flexible capacitive encoder with un-tethered slider using electrostatic induction
Abstract— This paper describes a capacitive linear encoder that is characterized by its un-tethered sensor slider.
-
Tutorial
Capacitive Linear Encoder .
-
Electrostatic tactile display for presenting surface roughness sensation
The one side of the slider is connected to capacitive linear encoder [8] that measures slider displacement, which is equal to fmgertip displacement.
-
Precision Nanometrology
Slide linear encoder Stylusprobe linear encoder Capacitive sensor1 .
-
Electrostatic tactile display with thin film slider and its application to tactile telepresentation systems
A capacitive linear position encoder [15] is attached to the slider to measure its displacement (equivalent to finger displacement).
-
Tactile telepresence system using PVDF sensors and electrostatic stimulator
For the reproduction, the display is equipped with a linear encoder of capacitive type.
-
Real, virtual, simulated and remote experiments for Electrical Engineering education
FMS-200 also allows the study of a wide range of sensor types: magnetic sensors, inductive sensors, Hall sensors, photoelectric sensors, Reed sensors, photochromatic sensors, capacitive sensors and linear encoders .
Indicates content that may require registration and/or purchase.