Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zurn Industries LLC
Description: The QickCap® 1/2" Copper Crimp Ring with Positioning Cap accurately positions crimp ring on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it easier even in tight spaces. Can be used for hot and cold water
- Type: Hose Crimpers
- Application: Ring Crimping
-
Supplier: Greene, Tweed & Co.
Description: The Greene, Tweed Capped G-T™ Ring is a double-acting, highpressure piston seal that combines the space-saving and nonextrusion features of more conventional compression-type seals with the low-friction, long-life characteristics of O-ring energized TFE cap-type seals. A positive seal
- Housing Bore Diameter or Seal O.D.: 1 to 406.42 inch
- Seal Type: Composite Seals
- Action: Double Acting
- Orientation / Direction: External / Piston Seal
-
Supplier: diaago
Description: contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions Caps are available in various colors for easy identification and color-coding All caps are
- Shape / Application: Screw Cap
- Features: Threaded
-
-
Supplier: diaago
Description: contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions Caps are available in various colors for easy identification and color-coding All caps are
- Shape / Application: Screw Cap
- Features: Threaded
-
Supplier: diaago
Description: contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions Caps are available in various colors for easy identification and color-coding All caps are
- Shape / Application: Screw Cap
- Features: Threaded
-
Supplier: diaago
Description: contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions Caps are available in various colors for easy identification and color-coding All caps are
- Shape / Application: Screw Cap
- Features: Threaded
-
Supplier: M&M Manufacturing Co.
Description: Coolie Cap w/Ring vent caps are available in sizes ranging from 3" to 12" in galvanized sheet metal.
- Application: Commercial
-
Supplier: Essentra Components
Description: LDPE O-Ring Face Seal Caps are designed to protect O-Ring face seal connectors used on hydraulic connections. The longer overall length includes a molded retaining ring at the bottom that snaps under the connector to keep it securely in place during transit and processing.
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5601376 Retainer cap provides a secure lock of the cartridge and metal retainer. Supplied with a female quick connect and sealing ring. One size fits all.
-
Supplier: Daemar Inc.
Description: VOR Vinyl O-rings are designed to protect tube ends. Typically used in the automotive, scuba equipment and painting industries, these O-rings provide maximum protection against sharp edges. Available in several common sizes, Series VOR slip on easily and maintain a snug fit. Material:
-
Supplier: Caplugs
Description: These caps are designed to cap the outside of hexnuts. Featuring a chamfered flange for easy hand removal, these caps fit snugly to minimize the chance of falling off during transit. The FCO series is ideal for fluid power valves and hose and pipe fittings. Flanged for easy installation and removal
- Material: Polyethylene (PE)
- Features: Threaded
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5801384-SEAL sealing ring for use with 300 mL nylon cartridge retaining system cap assembly found in 5801383-KIT and with 5801385 cap with regulator gauge.
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5801388-SEAL sealing ring for use with 2.5, 6, 8, and 12 oz nylon cartridge retaining system cap assembly 5801388 and 5801389 cap with regulator gauge.
-
Supplier: Ellsworth Adhesives
Description: Fisnar CR910 Retainer Cap Sealing Ring seals directly onto the inside of the inserted cartridge, allowing for greater seal performance and durability. Compatible with the Fisnar CR910 Cartridge Retainer system.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through bore slip ring for capping machines, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification Standard Product Outline Drawing
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: Daemar Inc.
Description: Series FCO Flat Faced O-Ring Caps are designed to cap the outside of hexnuts. Featuring a chamfered flange for easy hand removal, these caps fit snugly to minimize the chance of falling off during transit. Available in two styles, Series FCO is ideal for fluid power valves and hose and pipe
-
Supplier: Newark, An Avnet Company
Description: FLUSH CAP RING, 2-1/8"X 1", BRS
-
Supplier: Accuris
Description: Seating Ring, Filler Cap, 2\x94
-
Supplier: Accuris
Description: Locking Ring, Filler Cap, 2\x94
-
Supplier: Accuris
Description: Nut Ring, Filler Cap, 2\x94
-
Supplier: Newark, An Avnet Company
Description: FLUSH CAP RING, 2-1/8"X 3/4", BRS
-
Supplier: Accuris
Description: Nut Ring, Filler Cap, 3\xbc\x94
-
Supplier: Newark, An Avnet Company
Description: DUST CAP W/ROPE AND RING, SIZE 9; Accessory Type:Dust Cap with Rope & Ring; For Use With:MIL-DTL-38999 Series III Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: DUST CAP W/ROPE AND RING, SIZE 21; Accessory Type:Dust Cap with Rope & Ring; For Use With:MIL-DTL-38999 Series III Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK012-12-10A through bore slip ring for capping machines, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification Standard Product Outline
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: Restek
Description: Snaps on any crimp-style vial. Clear polypropylene cap provides a tighter seal than standard Snap Ring Cap. Good for pressurized injection systems. Save money! Use this snap cap when you don’t need to crimp.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Description: O-Rings are the most widely used seals because they are efficient and economical and can be used in a wide variety of static and dynamic applications. O-Rings can be used to seal practically all liquid and gaseous media and they are available in elastomeric and other materials
- Inside Diameter (ID): 0.393701 to 31.889781 inch
- Cross-section: 0.0393701 to 0.393701 inch
- O-ring Hardness (Durometer): 70 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: RUD Chain, Inc.
Description: Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the
- Maximum Load Capacity: 4.4 tons
- Threaded Length: 0.625 inch
- Overall Bail Width: 3.1875 inch
- Bail Radius: 1.875 inch
-
Supplier: RUD Chain, Inc.
Description: With a substitutable100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work
- Maximum Load Capacity: 4.41 tons
- Threaded Length: 1.5354339 inch
- Overall Bail Width: 4.0551203 inch
- Bail Radius: 2.5590565 inch
-
Supplier: Powell Electronics, Inc.
Description: Dust Cap, recept, Ring, 10pin, Blk Anodi
-
Supplier: RUD Chain, Inc.
Description: With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and
- Maximum Load Capacity: 1.65375 tons
- Threaded Length: 0.9448824 inch
- Overall Bail Width: 2.2047256 inch
- Bail Radius: 1.4173236 inch
-
Supplier: Jergens, Inc.
Description: Jergens Pivoting Lifting Rings are low-profile lifting devices that pivot 180°. They are one of the most economical lifting products available and are ideal for applications that do not require a rotating action. Pivoting Lifting Rings are easy to install, are available in five
- Maximum Load Capacity: 2.480625 tons
- Finish: Black Oxide
- Features: Other, Pivot
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Arizona Sealing Devices, Inc. is an ISO 9001:2015/AS9120B certified distributor of high-quality sealing products. Since our founding in 1989 as an O-ring supplier, we’ve since (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Arizona Sealing Devices, Inc. is an ISO 9001:2015/AS9120B certified distributor of high-quality sealing products. Since our founding in 1989 as an O-ring supplier, we’ve since (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
rings, constant section rings lack lugs or lug holes, minimizing the risk of interference with adjacent components such as cables or the male part of a quick connector. The ID/OD-lock function can be designed to create a permanent assembly between the connector cap and inner component. Since (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
MOCAP flanged polyethylene caps are designed to protect threads with and without o-rings. The natural color of the flanged plastic caps allows visual verification of the o-ring or threads. Flanged caps are easy to assemble or remove by hand or automated (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Product Spotlight: ZAGO Socket CAP Seal Screws Seal the deal with ZAGO Socket Cap Seal Screws engineered with 360° rubber O-ring technology. Protect the environment and/or your equipment from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
snap over the top of the fence and lock to the wire mesh with steel hog rings through pre-drilled holes. For maintenance teams, that matters. Installation can be completed in a more straightforward, controlled way. You place the cap, secure (read more)
Browse Uncategorized Products Datasheets for Pexco -
Arizona Sealing Devices is the premier ISO 9001 and AS9120B certified distributor of o-rings, gaskets, caps, and plugs for diverse applications. We offer industrial and fluid sealing solutions for demanding industries, such as, military and defense, aerospace, food and beverage, and more. Watch to learn more about what we offer. (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
protected or shut off. A retaining ring holds the inner cap into the outer shell. Milled into the face of the inner cap is a computer designed, narrow groove pattern. The Pipe Lock requires a matching key (tool) for installation and removal. (read more)
Browse Locks Datasheets for McGard Special Products Division -
by reducing the risk of manual unlocking of plugs and caps, thereby limiting deliberate intrusions through connectors. The new line includes CapLock, PlugLock and Metal CapLock solutions. CapLock is a locking ring that prevents direct access to the (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions
Conduct Research Top
-
Tamper-evident Ring Test
The company wished to perform a compression test on the tamper evident ring, which could measure the maximum force used to â push it offâ the cap. As the tamper-evident closures are fitted onto bottles using a compressive action, this test would provide the company with valuable information
-
CENO Capsule Slip Ring Apply To The Central Air Conditioner
This is a capsule slip ring among the latest batch of new products of CENO Electronics, which is a small compact structure slip ring that looks like a cap. The capsule slip ring is equipped with a flange. It's mainly installed with the customer's equipment by fixing holes on the flange. Therefore
-
Auto Industry Trends
Auto Industry Trends As a leading supplier of automotive industry applications for seals, retaining rings, bushings, and protective caps, we're constantly exploring the fast paced auto industry and the various trends that consumers can expect to see.
More Information Top
-
Ion Cyclotron Resonant Heating slot antenna for the Tandem Mirror Experiment-Upgrade
Capper ring .
-
MINIMARS conceptual design: Report I. Volume 1
The two pancakes are separated by a 0.1-cm-thick capper ring , Installed in the hub area.
-
The Chemist as Expert: The Consulting Career of Sir William Ramsay
… OttO' Hehner, a well- knawn analytical chemist, invented a device that monitored the salinity of the river water, sa that if it rase to' an unacceptable level an electric current would flow between two capper plates and ring a bell in the …
-
WORK STUDY IN AGRICULTURE
After a row of bottles had been filled, the caps, which were of pre-pressed aluminium foil, were then put on and sealed by hand using a capper with a rubber sealing ring .
-
Synthesis and characterization of fluorinated poly(etherimide)s toughening for carbon fiber‐reinforced epoxy composites
The signals at 7.79– 7.82 and 7.94–7.96 ppm are corresponded to the proton H1 and H2 of the aromatic rings in the end- capper unit.
-
The effect of the ring opening polymerization and chain spacing on the coefficient of thermal expansion and modulus of polyimide
Ring opening mechanism of the norbornene end capper .
-
A high‐performance positive‐working photosensitive polyimide: Effects of reactive end groups on the physical properties of the films
Density functional theory (DFT) calculations verified that this dependence is due to the p-conjugation effect observed within the ring -opened structures of the end- cappers .
-
Tolerating change at Late Chalcolithic Tell Brak: responses of an early urban society to an uncertain climate
… assessing biases imposed through human selection of wood for structural timber, firewood, etc., is the size of the wood pieces collected (twigs, branches or trunk) as inferred from measurement of growth ring curvature (Marguerie and Hunot 2007; Woldring and Cappers 2001, 1421).
-
A new class of silicone resins for coatings
An ion exchange resin (A-15) with an end- capper are used to control the molecular weight of the ring opening polymerization to form linear siloxanes.
-
Multi-Functional Materials and Structures IV
The synthesis of IV was performed by cationic ring opening polymerization of I, II and end- capper III.
Indicates content that may require registration and/or purchase.