Products/Services for Capstan Drive Belts
-
V-Belts and V-Ribbed Belts - (373 companies)Last revised: February 5, 2025 V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations... -
DC Motor Drives - (775 companies)DC motor drives act as the interface and power supply between a motion controller and a DC motor. How to Select DC Motor Drives. Image Credit: Dart Controls, Inc.; Electromate; Baldor Electric Company. DC motor drives are defined as amplifiers... -
Industrial Winches - (386 companies)...to Select Industrial Winches. Electric Winch. Image Credit: IR | Capstan Winch. Image Credit: David Round | Hand Winch. Image Credit: David Round. Industrial winches are mechanical devices used to pull a heavy load, typically horizontally... -
Flat Belts - (242 companies)...consist of several plies or layers that are made of cotton or synthetic fiber, with or without rubber impregnation. The number of plies determines the belt thickness that will help determine the minimum pulley diameter for the drive. Fabric cord belts... -
Conveyor Belts - (493 companies)...of material that are driven by a system of pulleys or drives to carry goods. They are used in a variety of material handing applications, including food and beverage processing, manufacturing, mining, packaging, and power transmission. Some conveyor belts... -
Round Belts and O-ring Belts - (75 companies)...are also called endless drive belts or endless round belts. Round belts are solid or hollow lengths of cylindrical material. They maintain contact with belt pulleys using friction and must be stretched or elongated to operate. Round and o-ring belts...
-
V-Belt Pulleys - (217 companies)V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
-
Belt and Chain Tensioners - (92 companies)Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
-
Flat Belt Pulleys - (103 companies)...not necessarily require grooved flat belt pulleys. A flat pulley idler can also be used for the back side of a conventional V-belt. Flat belt drive pulleys apply motive power to the belt. Features. Flat belt pulleys and flat belt idler pulleys can...
-
Timing Belts (metric) - (233 companies)...timing belts, a timing pulley transmits force to the belt via evenly-spaced grooves that mate with the teeth in the belt. These same grooves and teeth prevent belt slippage. Synchronous belt drives are highly-efficient devices. Synchronous belts come...
Product News
-
New York Blower Company (The)
Understanding V-Belt Drives The latest installment of the New York Knower blog is here!. From drive ratios to belt selection, learn what drives reliable fan performance. Check it out here (read more)Browse HVAC Fans and Blowers Datasheets for New York Blower Company (The) -
Custom Machine & Tool Co., Inc.
Pulley & Belt Drive Design Guide Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT 's Concentric Maxi Torque bushing system. Get your Guide here (read more)Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives Stock Drive Products/Sterling Instrument (SDP/SI) is a leading manufacturer of synchronous drive components for small power transmission and motion control applications. Established in 1950, SDP/SI has been supplying the world with timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard timing belts on-the-shelf, but has the capability to cut custom widths... (read more)Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
jbj Techniques Limited
Belt Drive? Check Pump and Motor Shaft Loads Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not describe. Belt tension introduces a radial load, acting sideways on the shaft. Depending on the installation, axial loads acting along the shaft also need consideration. These external forces must be accounted for when selecting the pump or motor and its shaft support... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Stock Drive Products & Sterling Instrument - SDP/SI
SDP/SI HTD® Belt Drive Components US Manufacturer of Power Transmission and Motion Control Products since 1950. Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD (R) timing belt pulleys are available in aluminum, nylon, and polycarbonate constructions, with optional metal hubs or inserts. Standard offerings include 3 mm, 5 mm, and 8 mm pitches, with tooth counts ranging from 10 to 80. In addition, SDP/SI offers HTD (R) pulley stock manufactured from aluminum or carbon steel... (read more)Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our engineers have extensive experience in assisting with part selection, modifications or custom design. SDP/SI manufactures metal and nonmetallic pulleys in a variety of profiles, sizes, styles and numbers... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Belt ,V-belt and Timing Belt Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts. Wrapped v belts,. Raw edge v belts. Agricultural v belts... (read more)Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Timing Belt Pulleys are widely used in industrial automation, CNC machinery, robotics, packaging, printing, textile, food processing, and conveyor systems. Designed for precise synchronous transmission and reliable motion control, they support a wide range of industrial drive systems, with matching timing belts, flanges, pulley bars, and customized components for complete transmission solutions. (read more)Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts and Pulleys Available Online of the largest timing belt sleeving consumers in the United States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our online e-Store, with many products shipping within 24 hours. To simplify system design and component selection, SDP/SI 's online e-Store... (read more)Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Making the History of Computing Relevant
Similar degradation issues were found to have affected the drive mechanism itself, with numerous rubber capstans and drive belts , etc. having perished.
-
An ankle robot for a modular gait rehabilitation system
Some of these alternatives are; traction drives, wire capstan drives , belts , and cables.
-
Experimental Methods of Shock Wave Research
Fig. 21 Photographs of X3’s upgraded hardware. a Ø500 mm bore single stage driver compression tube (protective shielding removed to show capstan with belt drive ). b Ø500 mm 100.8 kg lightweight piston. c Nozzle and test section with 50 mm thick…
-
Washing Simulator Rig to Study the Effect of Abrasion on the Removal of Soils from Fabrics
The friction coefficient l between the fabric and the abrading bars can be found if the tensions and the contact area are known using the following equation from capstans and belt drives [24, 25]: .
-
Dynamical measurements of the
gravitational quadrupole coupling to experimental test masses
The frame and turntable, however, can be rotated about a vertical axis—driven at rates (currently) of up to 15 Hz by the DC motor and capstan belt - drive .
-
The manufacture of high-fidelity magnetic tape records
Each capstan is belt driven by its own 220-volt, 3-phase, 4-horse-power synchronous motor.
-
Discrete cellular lattice assembly
Three varieties of actuators were designed as separate test cases: belt drive , capstan drive, and rack-pinion.
-
Handbook of Analytical Instruments, Second Edition > Electron Spin Resonance Spectrometers
Horizontal travel (X-axis) of the pen is achieved by a pulsed stepper motor and belt - driven capstan , which moves the pen carriage horizontally.
-
On Horowitz's contributions to reset control
We focus on the tape- speed control subsystem consisting of a motor and belt - driven capstan wheel as shown in Figure 15.
-
Hardcopy Output Of Reconstructed Imagery
CAPSTAN MOTOR BELT METERING CAPSTAN DRIVE MOTOR FOR LEAD SCREW .
Indicates content that may require registration and/or purchase.