-
Supplier: Carr Lane Manufacturing Co.
Description: tooling's lifetime. PC bushings can be mounted closer together than headed bushings, but offer less resistance to heavy axial loads. STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. PC-20-16-.1250 Standard bushing, 1/8" ID PC-20-16-.1772
-
Supplier: Star SU LLC
Description: Die and bushing blanks are available in multiple grades for die nibs, drill bushings, valve trim, chokes and more. Minimal grind stock available Competitive lead times Technical assistance with grade application Blanket order options Sinter Hip available
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Carbide version of our popular H bushing, for high-production applications. Sturdy head to resist heavy axial loads. HC bushings are permanently pressed into the jig plate. They are generally used for single-operation drilling or reaming, when you do not expect to
-
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Carbide version of our popular SF bushing, for high-production applications. Replaceable SFC bushings are generally used with a liner bushing and lockscrew. Use when you expect to replace bushings during the tooling's lifetime, or to switch
-
Supplier: Acme Industrial Company
Description: Bushings have been the backbone of Acme Industrial's business since 1914. We believe our offerings are the most complete in the industry.
-
Supplier: Sandvik Coromant Co.
Description: with drill bushing Composite-metal drill with pilot CoroDrill 452.4…CM Drill pilot designed for pre-drilled and non-pre-drilled applications For high-quality holes with exceptional finish and quality Minimum force needed to complete hole Use with guide bushing for
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: Reid Supply
Description: micrometers. Reid Supply is a full line distributor from the top manufactures, the most common types of Drill Bushings are fixed or press-fit bushings, head press fit, threaded drill bushings, united and metric drill bushings. . Type PC (Press Fit -
-
Supplier: Acme Industrial Company
Description: Acme Ultimate Bushings are the answer! Acme Ultimate bushings are Titanium Nitride (TiN) coated for longer life. Titanium Nitride coated bushings have a hardness of 82-85 RC. This increase in surface hardness means the bushings can stand the abrasive wear of tools and
-
Supplier: Acme Industrial Company
Description: Acme Ultimate Bushings are the answer! Acme Ultimate bushings are Titanium Nitride (TiN) coated for longer life. Titanium Nitride coated bushings have a hardness of 82-85 RC. This increase in surface hardness means the bushings can stand the abrasive wear of tools and
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Ceramic Bushing Macor Machinable Ceramic Bushing is a kind of ceramic material with properties of highly electrical insulating, heat insulating, vacuum tight composite material of glass and ceramics. It is machinable with common tungsten carbide or high speed steel
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: PSM Industries
Description: High Volume Experience Ferro-Tic SBC ~ Steel Bonded Titanium Carbide ~ Newburgh, New York Ferro-Tic® Machineable Carbides Severe Wear Applications Hot Isostatic Pressed Materials Yillik Carbide Products ~ Precision Cemented Carbides ~ Ontario, California Wide Variety
- Density Ratio: < 85% T.D., 85% to 90% T.D., 90% to 99% T.D., Fully Dense, Open Porosity Material
- Services Offered: Assembly Services, Design Assistance, Heat-treating, High Volume Production, Oil Impregnating, Prototype / Short Run, Resin / Plastic Impregnating, Secondary Machining, Sinter Brazing, Sinter Hardening, Tool / Mold Making
- Material Type: Brass / Bronze, Composite, Copper, Nickel Alloy, Stainless Steel, Steel
- Forming Process: HIP, Mechanical Pressing, Metal Injection Molding (MIM), Sintering
-
Supplier: Star SU LLC
Description: The single flute gundrill, with its ability to machine very straight deep holes and hold excellent finishes, was originally developed for gun barrel manufacturing. Today, this tool is a general-purpose drill designed for deep hole drilling in virtually any material. The gundrill requires
- Drill Type: Gundrill
Find Suppliers by Category Top
Featured Products Top
-
and a number of non-oxidizing acids. Industry users like the resistance to a wide range of organic acids and the resistance to chloride-induced SCC. One of its advantages is the heat affected weld zones have reduced precipitation of carbides and other phases to ensure uniform corrosion (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Research on Hole Expanding with Spiral-Fluted Electrode in ECM
In this paper, a new type ECM electrode is proposed to solve hole expanding problem in carbide drill bush .
-
Powerful Shrink-Fit System To Be Demonstrated At WESTEC 2005
Briney is a full-line manufacturer of rotary toolholders, collet toolholders, tapping systems and tooling accessories as well as standard and special drill bushings and carbide and Nitralloy bushings.
-
IMTS 2000: Briney demonstrates new tool presetting concept
Briney is a full-line manufacturer of rotary toolholders, collet toolholders, tapping systems, and tooling accessories, as well as standard and special drill bushings and carbide and Nitralloy bushings.
-
CR4 - Blog Entry: EASTEC 2013 and Surface Finishing Solutions
In addition to the medical industry, leading manufacturers use the Diamond Flex-Hone to surface finish carbide wear rings, guide and drill bushings , chromed and plated bores, ceramic cylinders, and electrical discharge machining (EDM) layers.
-
Design, fabricate and test a complete laboratory scale coal feeder injector system. Phase III. Final report, 30 April 1980
All the carbide bushings were removed and bearing steel drill jig bushings were ordered to effect a short term fix.
-
Diamond Honing Tool Technology Now Available In Canada
Typical applications include carbide wear parts, guide and drill bushings , ceramic cylinders, heat treated steel, high nickel stainless steel, MMX aluminum alloys, chromed and plated bores, aerospace components and medical parts.
-
Introducing The Diamond Flex-Hone Tool
Applications include Carbide Wear Parts, Guide and Drill Bushings , Ceramic Cylinders, Heat Treated Steel, High Nickel Stainless Steel, MMX Aluminum Alloys, Chromed and Plated Bores, Aerospace Components, Medical Parts and EDM Recast Layer.
-
Support research for development of improved geothermal drill bits. Semi-annual report
bearings, the tungsten carbide for the gage row inserts, the carbide for the other drilling inserts, and the carbide for the pilot bushing .
-
Annual Report: Support Research for Development of Improved Geothermal Drill Bits
These include fracture toughness tests on the M50 roller bearings, the tungsten carbide for the gage row inserts, the carbide for the other drilling inserts, and the carbide for the pilot bushing .
-
Field drilling tests on improved geothermal unsealed roller-cone bits. Final report
These include fracture toughness tests on the M50 roller bearings, the tungsten carbide for the gage row inserts, the carbide for the other drilling inserts, and the carbide for the pilot bushing .
Indicates content that may require registration and/or purchase.