Products/Services for Carbide Scarfing Insert
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. They are designed to fit inside a hole to block or protect something, compared...Plug / Insert Shape or ApplicationThreadedTapered -
Carbides and Carbide Materials (hardmetals) - (187 companies)Carbides and carbide materials (hardmetals) have excellent wear resistance and high hot hardness. They are binary compounds of carbon and an element of lower or comparable electronegativity. How to Select Carbides and Carbide Materials (Hardmetals... -
Threading Inserts - (48 companies)How to Select Threading Inserts. Threading inserts are replaceable cutting inserts that are used to create internal or external threads. They are used typically with a tool holder on a lathe or turning center. Threading inserts provide...
-
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC... -
Tool Holders - (363 companies)The flange is the part of the tool holder to which the automatic tool changer is attached when the tool holder is moved from the tool changer to the spindle. The collet pocket is the area into which the collet is inserted before being secured by various... -
Cutting Tool Inserts - (434 companies)...and dished. Insert attachments can be screw-on or no hole. Materials. Cutting tool inserts are commonly constructed of carbide, micrograin carbide, CBN, ceramic, cermet, cobalt, diamond PCD, high-speed steel, and silicon nitride. Coatings help...
-
Silicon Carbide and Silicon Carbide Ceramics - (85 companies)How to Select Silicon Carbide and Silicon Carbide Ceramics. Silicon carbide and silicon carbide ceramics are black, high-strength materials with higher hardness and better thermal shock resistance than alumina. They have superior properties...
-
Insert Bearings - (132 companies)Insert bearings and wide inner ring bearings mount to shafts via setscrews or locking collars. Image Credit: ABT Bearing | Applied Industrial Technologies | SKF/North America. Insert bearings and wide inner ring bearings are used for mounting...
-
Pipettes and Tips - (335 companies)Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
-
Power Tools - (841 companies)Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven.
Product News
-
Sweed Machinery, Inc.
SOLVING TUBE SCARF INJURIES AND DOWNTIME Based out of Casa Grande, Arizona, Bull Moose Tube and Pipe is a manufacturer that supplies their products to companies in a variety of industries across the world. In their 172,000 square foot facility, they manufacture and process welded tube, which means they have to deal with a lot of O.D. tube scarf as a byproduct of their manufacturing. Tube scarf is incredibly hot and sharp, and traditional processing procedures present many opportunities for user injury and line downtime. To help them... (read more)Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
Sweed Machinery, Inc.
A SAFER WAY TO PROCESS TUBE SCARF Since SWEED 's founding more than 70 years ago, we have been filling industry niches and addressing our customers ' needs with innovative, well-crafted machines. In the late 1990s, we started to receive many requests for something that could help mills process tube scarf better than the existing solutions. The problem with the old way of processing tube scarf is, the material is incredibly hot and sharp and using a traditional winder required a lot of human interaction, which posed a great risk... (read more)Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
SPIROL
Inserts for Plastics SPIROL offers heat/ultrasonic, molded-in, press-in, and self-tapping inserts. Our standard inserts have been designed for a broad set of plastic applications. Here are the design guidelines. Heat/Ultrasonic Inserts. Series 14 Tapered Hole. Tapered design for tapered holes for ease of location and reduced installation time. Series 19 Straight Hole and Series 20 FlangedTapered design for straight holes to yield maximum performance with low radial stress. Series 29 Standard and Series 30 Flanged... (read more)Browse Threaded Inserts Datasheets for SPIROL -
SPIROL
Aluminum Press-In Inserts - Threaded Inserts SPIROL is pleased to introduce a range of 2024 aluminum Press-In Inserts. Available in symmetrical (Series INS 50) and headed (INS 51) versions, the new aluminum Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise the performance of the assembly... (read more)Browse Threaded Inserts Datasheets for SPIROL -
Fairlane Products, Inc.
Low Profile Carbide Workholding Grippers With only 3.5mm of clamp surface needed to securely hold the workpiece, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the geometry of the grippers, TG GripSert workholding inserts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpiece material including steel, hardened... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
SPIROL
Threaded Insert Installation Technology Flexible solutions for post-mold insert installation in thermoplastic and thermoset plastics. SPIROL 's Insert Installation Machines provide a proven foundation for stand-alone and integrated assembly systems, delivering reliability, precision, and flexibility across a wide range of applications. Key Features & Options. Vision sensing for part presence. Automatic fixture identification. Rotary or linear fixture motion. Password-protected HMI. Status lights, fault alarms, and keyed reset. Part... (read more)Browse Assembly and Insertion Presses Datasheets for SPIROL -
SPIROL
Insert Installation Technology Flexible, versatile solutions to post-molded insert installation into thermo-plastic and thermo-set plastics. Our machines are the ideal foundation for stand-alone systems and enhanced assembly systems provided by SPIROL. Optional equipment and features include: Pick and place systems. Rotary and linear part indexing. Part and insert presence sensing. Torque monitoring for self-tapping insert installation. Our standardized, time-tested, modular designs are robust, reliable and easily adjustable... (read more)Browse Assembly and Insertion Presses Datasheets for SPIROL -
PennEngineering®
SI® Threaded Metal Inserts Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)Browse Threaded Inserts Datasheets for PennEngineering® -
Jergens, Inc.
Military and Aerospace Keylocking Inserts Jergens Threaded Inserts. See how Jergens Threaded Inserts can elevate your projects! From durable carbon steel to corrosion-resistant stainless options, our inserts deliver precise tolerances, locking keys for larger threads, and custom solutions to meet even the toughest specifications. Thinwall Industrial Style Keylocking Inserts. Heavy Duty Industrial Style Keylocking Inserts. Heavy Duty Industrial Keylocking Hybrid Threaded Inserts. Extra Heavy Duty Industrial Style Keylocking Threaded... (read more)Browse Threaded Inserts Datasheets for Jergens, Inc. -
MOUETTE PLASTIC MOLD CO., LTD
Injection Molding with Insert & Overmolding In many product designs, integrating metal inserts, combining multiple materials, or improving structural strength within limited space can be challenging. Traditional molding processes often require secondary assembly, increasing cost and reducing reliability. Advanced Molding for Complex Component Integration. MOUETTE specializes in insert molding and overmolding to simplify assembly and enhance product performance: Insert molding integrates metal or functional parts directly into plastic... (read more)
-
Sell Non-standard Cemented Carbide Tools
2 Carbide inserts for tube scarfing ; .
-
Sell Turning Inserts
We are a professional manufacturer of Caride Inserts, and can supply you with kinds of ISO standard and special standard Carbide Inserts , including Turning Inserts, Milling Inserts, Threading Inserts, as well as Scarfing Inserts.
-
Company profile OMCD Group
Diamil is the Harditalia trade mark for inserts and tools dedicated to tube and bar machining (tube scarfing and bar peeling) in the steel industry. .... FILMS SpA has been producing high quality, high reliability tungsten carbide parts since 1955.
-
Selected abstracts of metalworking literature July 1983–March 1984
Cutting speed ranges for scarfing , turning and milling of steel and cast iron are given. .... Combined with CNC it reduces attended machine time in cutting rotor stator dies and ignition distributor cap molds and making several openings on decorative carbide insert .
-
Machine Tools Handbook: Design and Operation > TOOL ENGINEERING
Cold punches, trimming dies, shear blades, scarfing tools, pneumatic chisels. .... Re-sharpening of the carbide tips involves lapping on expensive diamond wheels. .... Consequently, it is much more economical to clamp the carbide tip insert in a steel-holder [Fig…
-
Russian Federation Patents and Certificates for Useful Models
…particulate material is chosen from a group that includes high-carbon fer- rochromium, chromium carbide , and iron. .... The above-mentioned strips are inserted along the sloping walls and are connected to one another at their ends by scarf joints.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
…inlaid inland inlays inlets inmate inmost innate inning inputs inroad inrush insane insect insert insets inside insist … scaled scales scalar scalds scalps scamps scampi scants scanty scared scares scarab scarce scarfs scarps scathe scenes … capsule captors captain caption captive capture caracal caracas carafes caramel caravan caravel caraway carbide carbine carbons carboys…
-
Terminology and Manufacturing Methods of MIL/AMS-T-6736 Frame Tubing
The flash produced is then cut off with O.D. and I.D. scarfing tools. .... Cold Drawing The cold drawing process involves first swaging one end of the tube shell to facilitate inserting it through a carbide die.
-
Die section repair
The area to be welded is a U-shaped notch which I scarfed out with a carbide burr. .... insert thoughtful quote from someone else .
-
Construction of the Fiber-Matrix Interfacial Failure Envelope in a Polymer Matrix Composite
Using scarf joints,Wang [1997] examined the fracture behavior of interfacial cracks under combined mode I and .... The model composite consisted of an uncoated 140- µm diameter silicon carbide (SCS-0) fiber embed- ded .... Single SCS-0 fibers were cleaned with acetone and inserted in the molds such that the fiber…
Indicates content that may require registration and/or purchase.