-
Supplier: Contour360º
Description: SOLID CARBIDE taper pin REAMERS SERIES 374 STRAIGHT FLUTE
- Cutting Diameter: 0.1137 to 0.1462 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Contour360º
Description: SOLID CARBIDE taper pin REAMERS SERIES 375 LH SPIRAL
- Cutting Diameter: 0.1447 to 0.1798 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Contour360º
Description: SOLID CARBIDE taper pin REAMERS SERIES 376 LH FAST SPIRAL
- Cutting Diameter: 0.0611 to 0.0806 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
-
Supplier: RS Components, Ltd.
Description: RS PRO 30-700-250 Hand Reamer
- Product Packaging: Individual Reamer
- Size Units: Metric
- Features: Other
- Reamer Type: Taper Pin Reamer
-
Supplier: Reid Supply
Description: Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 2.25 in.
- Cutting Diameter: 0.1181 inch
- Material: Carbide
- Size Units: English / Fractional
- Product Packaging: Individual Reamer
-
Supplier: Contour360º
Description: SOLID CARBIDE CHUCKING REAMERS
- Cutting Diameter: 0.0351 to 1.025 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional
-
Supplier: Superior Tool Service, Inc.
Description: "K" (.2810) dia. x 3" solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.281 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Alvord-Polk, Inc.
Description: No Description Provided
- Cutting Diameter: 0.052 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Reaming Application: General Purpose
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: This port is also called the O-Ring Boss or ORB, SAEJ1926-1, SAEJ514 or just SAE (dash number). The reamer pilot design cuts the minor-thread diameter.
- Cutting Diameter: 0.682 to 3.49 inch
- Coating: AlTiN, Coated, None
- Material: Carbide
- Size Units: English / Fractional
-
Supplier: Superior Tool Service, Inc.
Description: 1/4" (.250) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.25 inch
- Material: Carbide
- Size Units: English / Fractional
- Reaming Application: General Purpose
-
Supplier: Superior Tool Service, Inc.
Description: #27 (.144) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.5 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.144 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: 9/64" (.1406) dia. x 3" OAL solid carbide 4 flute, straight flute tapered drill reamer with 1" flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.1406 inch
- Material: Carbide
- Size Units: English / Fractional
- Reaming Application: General Purpose
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product
- Cutting Diameter: 0.4568 to 0.4961 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: British standard parallel pipe port tools (PT-BSPP) cut the minor-thread diameter, the 45° angle, and the spot face.
- Cutting Diameter: 0.719 to 2.563 inch
- Coating: AlTiN, Coated, None
- Edges: Bonded Tips
- Material: Carbide
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product
- Cutting Diameter: 0.4568 to 0.4961 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product
- Cutting Diameter: 0.4568 to 0.4961 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product
- Cutting Diameter: 0.7324 to 0.752 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: RPT port tool will cut a Rosan cavity per AS1300 specification. Another name for this port is PS10035.
- Cutting Diameter: 0.1555 to 0.1975 inch
- Coating: AlTiN, Coated, None
- Edges: Bonded Tips, Solid Construction
- Material: Carbide
-
Supplier: Sandvik Coromant Co.
Description: productivity saving time and costs Excellent surface finish on the component Uniform concentricity for long tool life and dimensional accuracy High stability due to the solid carbide body Internal coolant for better chip evacuation and reduced wear Features Micro-grained carbide for
- Cutting Diameter: 0.156 to 0.787 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Coating: Coated, TiAlN
-
Supplier: Professional Tool Grinding, Inc.
Description: No Description Provided
- Edges: Bonded Tips, Solid Construction
- Material: Carbide, High Speed Steel
- Reamer Type: Chucking Reamer, Step Reamer
- Coating: Coated, Diamond, TiAlN, TiCN, TiN
Find Suppliers by Category Top
Featured Products Top
-
The Lee Plug is a cylindrical plug with a tapered hole part way through its center and numerous small grooves on its outside diameter. It is slipped into a reamed counterbore in the product. A tapered pin is then driven into the plug until the ends of the pin and the plug are flush with each (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The External Supermicrometer® Model C measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Model PC measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Manufacturing Engineering Handbook > HOLE MAKING
… types of machine reamers available: chucking reamers—straight and tapered shank and straight and helical flutes, tapered shank straight flute jobber reamers, rose reamers, shell reamers, morse taper reamers, helical taper pin reamers , helical flute tapered bridge reamers, carbide tipped (Brazed) reamers, and …
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
… filter extractors; de-coupler/disassembly wrenches; torque wrench adaptors; test benches; drills; screwdrivers; retract nut fixtures; clamp and baffle flappers; riveting anvils; alignment kits; crimp fixtures; assembly drill fixtures; carbide reamers ; taper cutters; small wire brushes; bits; grooved pins ; position stops; servo brackets …
-
$200-$300 Machine Cutting Tools - Machining - Grainger Industrial Supply
○ Carbide Burs(2) ○ Chucking Reamer Sets(2) ○ Taper Pin Reamers(2) .
-
$500-$600 Machine Cutting Tools - Machining - Grainger Industrial Supply
○ Carbide Bur Sets(1) ○ Hand Reamers (1) ○ Taper Pin Reamers(1) .
-
Handbook of Machining and Metalworking Calculations > FORMULAS AND CALCULATIONS FOR MACHINING OPERATIONS
Speeds and feeds for carbide reamers are generally similar to those for the cobalt-alloy types. Morse taper reamers. Taper- pin reamers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… pimply pimple pinata pincer pineal pinged pinier pining pinion pinked pinker pinkly pinkie pinned pinons pintos pinups … … ravish rawest rayons razing razors razzed razzes reacts reader really realms realty reamed reamer reaped reaper reared … … tamped tamper tampon tandem tangle tangos tanker tanned tannic tanner tannin taoism taoist tapers taping tapirs tapped … … capsule captors captain caption captive capture caracal caracas carafes caramel caravan caravel caraway carbide carbine carbons carboys …
Indicates content that may require registration and/or purchase.