-
Supplier: BNB INT. Co., Ltd.
Description: PEEK CA is graded PEEK containing carbon fiber. It has more stiffness, mechanical strength, and creep resistance than PEEK while achieving optimal wear resistance. C (C) stands for carbon, and CA30, CA40, and other grades are given depending on content. PEEK CA Ball It is
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other
-
Supplier: Alinabal Motion Transfer Devices
Description: Steel housing and ball, fully staked construction with carbon fiber reinforced nylon race.
- Bore Diameter: 0.3125 inch
- Length Through Bore: 0.437 inch
- Housing Diameter: 0.875 inch
- Load Capacity: 2,700 lbs
-
Supplier: Alinabal Motion Transfer Devices
Description: Aluminum housing, steel ball, fully staked construction with carbon fiber reinforced nylon race.
- Bore Diameter: 0.625 inch
- Length Through Bore: 0.75 inch
- Housing Diameter: 1.75 inch
- Load Capacity: 11,500 lbs
-
-
Supplier: Rotary Systems, Inc.
Description: threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 020 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 5.593 inch
- Diameter: 2.718 inch
-
Supplier: Rotary Systems, Inc.
Description: a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 021 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10.84 inch
- Diameter: 4.5 inch
-
Supplier: Rotary Systems, Inc.
Description: features a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 023 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 6.305 inch
- Diameter: 2.7 inch
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 022 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 13.582 inch
- Diameter: 5.95 inch
-
Supplier: Total Plastics, Inc.
Description: Tecapeek™ (polyetheretherketone) is a unique, semi-crystalline, high temperature engineering thermoplastic. It is an excellent material for a wide spectrum of applications where thermal, chemical, and combustion properties are critical to performance. The addition of glass fiber or
- Form / Shape: Plate, Rod / Round Stock
- Features: Specialty / Other, Thermoplastic
-
Supplier: NB Corporation of America
Description: lighter and longer-life linear guides and linear bearings. We responded by adding more features and advantages to our NB Slide Guide SGL system. By incorporating our system into your machinery, you benefit from: High capacity Large ball elements and tight raceway groove machining
- Guide Width or Diameter: 0.37401595 to 1.47637875 inch
- Guide Length: 6.299216 to 117.5197485 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: GIMATIC S.r.l.
Description: Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Ball bearings. • Fiber-carbon gear reduction. • 10 million cycle maintenance-free. •
- Supply Voltage: 24 volts
- Operating Temperature: 41 to 140 F
- Rotation Angle: 180°, 90°
- Rotational Output: Table
-
Supplier: ASTM International
Description: engines and parts (SIC 3724); 1.4.4.2 In mechanical applications, advanced ceramic products appear in cutting tools (SIC 3545), ball and roller bearings (SIC 3562), pumps and pumping equipment (SIC 3561), and fabricated metal products (SIC 3499); and 1.4.4.3 Applications in electronics
Find Suppliers by Category Top
Featured Products Top
-
High Precision and Hardness Our 1085 carbon steel balls are crafted for precision and durability, with a hardness of HRC 60-66. This ensures long (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
dimensional accuracy, wear resistance, and flexible surface treatment options. The material provides a practical alternative for applications where higher-hardness bearing steel balls are not required. Key Features AISI 1010/1015 Carbon Steel Material (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
1085 Carbon Steel Magnetic Balls – Durable, Hard, and Versatile for Engineering Engineers often face challenges with wear, low (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
life. Sunan & Weijie 1045 carbon steel balls provide hardness of 58–65 HRC, excellent wear resistance, and stable mechanical performance for precision applications. With superior magnetic properties and reliable material characteristics, these steel balls help (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and titanium balls 35+ years (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Typically this entails the precision machining of a bearing housing and the assembly of needle or ball bearings into the housing. By controlling the entire design and manufacturing process of a custom order, Smith Bearing® guarantees the quality, performance, and delivery of an assembly. Smith (read more)
Browse Specialty Rotary Bearings Datasheets for Accurate Bushing Company, Inc. -
springs are stocked in carbon and stainless steel with free samples available to test in your application. The SSB series is a popular choice among engineers, the single turn wave spring helps eliminate bearing play and minimize noise. The constant light/medium pressure they apply removes (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. ISO 9002-certified quality management system Nearly 200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
quality management system Nearly 200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Research and Education in Robotics - EUROBOT 2010
The arm is assembled out of custom made aluminum and magnesium parts, standard parts such as ball bearings and carbon fiber tubes.
-
Budapest neutron centre user facilities at the modernized research reactor
A few examples we have gained experience for [1,8] are listed below: Texture analysis of ball bearing and carbon fibers ; aging calibration of turbine blades by small angle scattering, diffraction and radiography; internal strain anal- ysis of stretched alloys; optimization of …
-
CR4 - Thread: Leaf Blower on Yatch
The wing was cantilevered, free rotating, and mounted on large ball bearings from a carbon fiber post 4" in diameter.
-
Toward efficient aeroelastic energy harvesting: device performance comparisons and improvements through synchronized switching
… chord 5.9 cm, span 13.6 cm, and a thickness of 1.5mm is used as the flap, while a plastic clasp attached to the beam tip houses a pair of ball bearings and a carbon fiber shaft to create a …
-
Neural Network Based Classifier for Ultrasonic Resonance Spectra
The software was used there to classify ultrasonic resonance spectra from pavement blocks, carbon fiber composite structures and ball bearings .
-
BUSCA: a telescope instrumentation for simultaneous imaging in four optical bands
We have built a slit type shutter as a prototype (see Fig. 6) which consists basically of two carbon fiber blades movitig on linear ball bearings and which are driven by two stepper motors and tooth belts.
-
Design of the OmegaCAM Instrument Software
It consists of two components: the shutter mechanical unit, based on two carbon fiber blades, two linear ball bearings and driven by two stepper motors and tooth belts, and the Shutter Control Unit (SCU), a microcontroller based control electronics that runs the …
-
Scientific Detectors for Astronomy
Everything is mounted on a single aluminum base plate with a rectangular aperture in the center: • Two carbon fiber blades move on two linear ball bearings .
-
A large-format imager for the SkyMapper Survey Telescope
The shutter has two light carbon fibre composite blades running on a single ball bearing track, driven by tooth belts and stepper motors.
-
A versatile motion control system for astronomical instrumentation
Two carbon fiber reinforced epoxy resin plates move on linear ball bearings over the area to be covered.
Indicates content that may require registration and/or purchase.