Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAND
Description: Specifically designed for detection of early-stage fire risk in storage silos for coal and biomass fuels, Silo watch continuously monitors and quickly responds to sudden carbon monoxide (CO) build-up, allowing preventative action to be taken before a fire develops.
- Response Time: 30 seconds
- Operating Temperature: 32 to 113 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Switch
-
Supplier: Accuris
Description: Carbon monoxide detectors
-
Supplier: GasLab
Description: The dSense Portable Carbon Monoxide Detector is a personal safety alarm in hazardous environments like car parks, garages, ice rinks, or wherever carbon monoxide is generated or stored. The large LCD readout gives a quick overview of the current CO level. The 80 dB
-
-
Supplier: Accuris
Description: CARBON MONOXIDE DETECTOR INSTRUMENTS
-
Supplier: Accuris
Description: Carbon Monoxide Detector Instruments
-
Supplier: SAE International
Description: This Aeronautical Standard covers the basic type of carbon monoxide detector instrument used to determine toxic concentrations of carbon monoxide by the measurement of heat changes through catalytic oxidation.
-
Supplier: SAE International
Description: This Aeronautical Standard covers the basic type of carbon monoxide detector instrument used to determine toxic concentrations of carbon monoxide by the measurement of heat changes through catalytic oxidation.
-
Supplier: SAE International
Description: This specification covers the basic type of instrument for detection of toxic concentrations of carbon monoxide whose operation is based on measurement of heat changes through catalytic oxidation.
-
Supplier: Accuris
Description: Carbon Monoxide Detectors (Electrical) for Domestic Use
-
Supplier: Newark, An Avnet Company
Description: DUCT CARBON MONOXIDE DETECTOR
-
Supplier: GasLab
Description: The GasLab Plus Carbon Monoxide Gas Detector measures CO concentrations, relative humidity and temperature for personal safety applications around combustion. With its large display and built-in alarm this CO detector is useful as a personal safety device in garages,
-
Supplier: HVACQuick.com
Description: Greystone - CO detector, electrochem., 5% c/w analog outputs. Space ABS enclosure. Environmental, industrial and commercial indoor Carbon Monoxide (CO) gas detector. Available in both a space and duct mount version.
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensor as specified: Carbon Monoxide (CO) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language
-
Supplier: InspectorTools
Description: an IP-66/67 housing fully-immersible to a depth of 3 ft./1 m. The GasAlertClip Extreme 3 housing includes an integral concussionproof boot, and a heavy-duty, stainless steel, alligator style belt-clip. A large easy-to-read LCD shows detector life remaining, two alarm setpoints, and peak alarm
-
Supplier: CO2Meter.com
Description: The Carbon Monoxide (CO) Handheld Gas Detector is a portable data logger designed to measure carbon monoxide concentrations with long-term data storage. Features Large LCD display for easy readability of CO levels Audible Alarm indication Data Logging with 16GB SD
- Operating Temperature: 32 F
- Form Factor: Modular Bay / Slot System
-
Supplier: REED-Direct
Description: Backlit LCD display Max, Data hold and Auto shut off Includes carrying case and 9V battery SPECIFICATIONS: Range: 1 to 1000 ppm CO Resolution: 1 ppm CO Accuracy: ±5% or ±10 ppm, whichever is greater Dimensions: 6.3 x 2.2 x 1.6" (160 x 56 x 40mm) Weight: 6.4 oz (180g)
- Measurement Type: %Volume
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO)
- Instrument Type: Detector
-
Supplier: CO2Meter.com
Description: The Fixed Carbon Monoxide Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures CO levels between 0-50ppm and detects hazards in order to protect
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Gas Types: Carbon Monoxide (CO)
- Features: Other
-
Supplier: CO2Meter.com
Description: Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas
- Features: Other
-
Supplier: ENMET Corporation
Description: P/N 04810-1200, Spectrum Series Personal Gas Detector for Carbon Monoxide, CO The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by
- Operating Temperature: 14 to 113 F
- Gas Types: Carbon Monoxide (CO)
- Instrument Type: Detector
- Display: Digital
-
Supplier: CO2Meter.com
Description: The Carbon Monoxide (CO) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1110-A-0-P) is designed to protect individuals near toxic gases like carbon monoxide in commercial and industrial applications. This fixed gas safety monitor measures 0-50ppm CO levels and
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Gas Types: Carbon Monoxide (CO)
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This guide describes testing systems used for measuring responses of carbon monoxide (CO) alarms or detectors subjected to gases, vapors, and their mixtures. 1.2 The systems are used to evaluate responses of CO detectors to various CO concentrations, to verify that
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensors as specified: Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect Yourself Rugged, ultra-compact (4.2 x
-
Description: ISO 7240-6:2011 specifies requirements, test methods and performance criteria for point fire detectors using electro-chemical cells that operate using carbon-monoxide detection principles for use in fire detection and alarm systems installed in buildings (see ISO 7240-1). For
-
Supplier: CSA Group
Description: ISO 7240-6:2011 specifies requirements, test methods and performance criteria for point fire detectors using electro-chemical cells that operate using carbon-monoxide detection principles for use in fire detection and alarm systems installed in buildings (see ISO 7240-1). For
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The CCO 5500 Carbon Monoxide (CO) Analyzer uses infrared absorption spectroscopy to continuously measure CO concentration in combustion flue gases. The infrared source is mounted directly on the flue gas duct or stack on the side opposite from the receiver. Infrared energy is radiated
- Operating Temperature: 0 to 160 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller, Infrared
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 481 Series CO analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CO. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample pump
- Response Time: 15 seconds
- Operating Temperature: 40 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Amprobe Test Tools
Description: Choose a CO or CO2 meter to perform tests in labs, hospitals and plants. These meters help ensure the air quality is safe by warning you with visual and audible alarms when gasses exceed safe levels.
- Application: Ambient Air Monitoring
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO)
- Features: Data Logger, Temperature Measurement
- Instrument Type: Detector
-
Supplier: UL Standards & Engagement
Description: to, exhaust from internal-combustion engines, abnormal operation of fuel-fired appliances, and fireplaces. Carbon monoxide alarms are intended to alarm at carbon monoxide levels below those that cause a loss of ability to react to the dangers of carbon
-
Supplier: ABB Measurement & Analytics
Description: Accurate measurement of both oxygen and COe is important for the safe, reliable and efficient operation of industrial combustion plant. – carbon monoxide detector – flue gas – combustion analysis – combustion analyzer.
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments, Other
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA 6.19, Residential carbon monoxide alarming devices. It supersedes the previous editions published in 2001 under the title Residential Carbon Monoxide Detectors and in 1993 as a Canadian Gas Association Standard,
-
Supplier: CSA Group
Description: ISO 7240-8:2015 specifies requirements, test methods, and performance criteria for point multi-sensor fire detectors that incorporate at least one carbon monoxide (CO) sensor in combination with one or more heat sensors, for use in fire detection and alarm systems installed in
-
Gas Chromatographs - Sensor Gas Chromatograph - Hydrogen/Carbon Monoxide/Methane Analyzer -- SGHA-P2Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Oven Temperature Range: 50 to 86 F
- Operating Temperature: 50 to 86 F
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
-
Supplier: United Technologies Corporation
Description: CARBON MONOXIDE FIRE AND SMOKE ALARM TYPE IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE TOTALINE[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F
-
Description: Specifies a method for concentrations greater than 10 mg/m^3. The method is suitable for personal, breathing-zone sampling as well as for the general area sampling. Information on performance characteristics is given. In applications requiring better precision or freedom from interferences, the use
-
Description: ISO 7240-27:2009 specifies requirements, test methods and performance criteria for multi-sensor point-type fire detectors that incorporate an optical or ionization smoke sensor, an electro-chemical cell for sensing carbon monoxide (CO) and, optionally, one or more heat sensors,
Find Suppliers by Category Top
Featured Products Top
-
Warehouses Forklift use in warehouses is of main concern. Carbon Monoxide monitors from Arjay can interlock to ventilation systems for worker safety and energy efficiency. In the docking bays, nitrogen dioxide may also be of concern from truck (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
measure the wide range of combustible vapors that might be present. A flame temperature type will include the widest possible range of combustible gases and vapors, including non?hydrocarbons such as hydrogen and carbon monoxide. Flammability data for organic binders may be difficult to (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Carbon Monoxide (CO), Chlorine (Cl2), Nitrous Oxide (N2O), (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
the device is no longer able to monitor the area. TruCal technology is found exclusively on XCell Hydrogen Sulfide (H2S) and Carbon Monoxide (CO) gas sensors for the Ultima X5000 and (read more)
Browse Gas Sensors Datasheets for MSA Safety -
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Can a Carbon Monoxide Detector Detect Carbon Dioxide?
A carbon monoxide detector cannot detect carbon dioxide. In general, a carbon monoxide detector uses an electrochemical sensor that outputs electric current proportional to the amount of carbon monoxide the chemicals are exposed to. A carbon dioxide detector uses a non-dispersive infrared (NDIR
-
Oxygen Depletion Sensor vs. Carbon Monoxide Detector
If you own a propane space heater, a vent-free heater or a vent-free fireplace, chances are it has an oxygen depletion sensor (ODS). These sensors are added to shut the fuel off if the oxygen level in the air gets too low.
-
Portable CO Detector
Portable carbon monoxide detectors are a useful tool for displaying CO levels instantly. Unlike wall-mounted CO detectors that only alarm when elevated CO levels are detected over time, portable detectors show the exact amount of CO in a room in seconds.
-
Controlling Sound Level- Mechanical Method
These days, it seems that we are constantly being alerted with everything from beeps to buzzers. Personal Computers, virtually all types of home appliances, cars, farm implements, golf carts, medical equipment, instrumentation, and smoke and carbon monoxide detectors. These all contain audible
-
Beeps, Bongs, Bangs, And Buzzers... Which Sound Device is Right for Your Application?
These days, it seems that we are constantly being alerted with everything from beeps to buzzers. Personal Computers, virtually all types of home appliances, cars, farm implements, golf carts, medical equipment, instrumentation, and smoke and carbon monoxide detectors. These all contain audible
-
How Does an Electrochemical Carbon Monoxide Sensor Work?
AlphaSense is one of the most popular manufacturers of electrochemical oxygen sensors. Their sensors are used in dozens of 4-gas detectors and portable safety meters used worldwide.
-
What's Controlling Your Ventilation?
, carbon monoxide sensors, and carbon dioxide sensors. These are understandable, but what is this new VOC sensor we are reading about that senses not a specific gas, but actually monitors "indoor air quality"? How does it work? Does it work? What does it sense? How is it applied?
More Information Top
-
States > Rhode Island > State > Regulations > Fire Safety Code Board of Appeal and Review > [RI Regs fscbar - fc] Fire Safety Code
This code shall provide reasonable standards for the installation of smoke and carbon monoxide detectors in three family apartment buildings.
-
States > Vermont > State > Regulations > Public Safety > Fire Safety > [VT Regs pus / fsa-fbsc] Vermont Fire & Building Safety Code
Carbon monoxide detectors in one-two family dwellings that existed on October 22, 2005, shall be permitted to be powered by any approved source.
Indicates content that may require registration and/or purchase.