-
Supplier: LMI Components, Inc.
Description: EDGE CARD TERMINAL BLOCK CONNECTOR PCB & PANEL MOUNT
- Number of Contacts: 25
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 300 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks CARD EDGE 22 POS AU
- Features: Other
- Mounting Options: PCB Terminal Block
- Approvals: VDE Component Mark
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks PCB14pl PluginCard Edge 6.35mm 25A
- Number of Contacts: 14
- Contacts Pitch: 6.35 mm
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 300 volts
-
-
Supplier: DigiKey
Description: Adapter Terminal Blocks, Screw Connection, 32 Pos, 3 Rows To Card Edge Connector, 32 Pos
- Contact Size (AWG): 12 to 24 AWG
-
Supplier: Americor Electronics, Ltd.
Description: Americor Electronics, Ltd. is proud to bring Adels Contact connection systems to the U.S. from Germany. This unique system includes screw / screw less connections plus card edge, low voltage, fused, & luminaire connectors. These pre-fabricated connection parts allow for quick,
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol PCD Win Source Part Number: 206107-LD-1011 Wire Gauge: 14-26 AWG Mounting: Board Mounted Convert From (Adapter End): Terminal Blocks, Screw Connection, 10 Pos, 2 Rows Convert To (Adapter End): Card Edge Connector, 10 Pos Categories: Connectors,
-
Supplier: Powell Electronics, Inc.
Description: DUO TYNE FLAG TERMINAL
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Win Source Part Number: 795556-1883174 Series: COMBICON ZEC Packaging: Bulk Type: Plug, Card Edge Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.295" (7.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage,
- Gender: Male / Plug
-
Supplier: Radwell International
Description: CARD EDGE TERMINAL BLOCK 18CIRCUIT 10AMP 5.08MM. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Card Edge Connector
-
Supplier: Radwell International
Description: CARD HOLDER EDGE COUNTER 24 TERMINAL 4.5 WIDE. FREE 2 YEAR RADWELL WARRANTY
- Terminal Block Type: Fuse Holder or Fuse Block
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This
- Number of Contacts: 34
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 450 volts
- Current Rating: 15 to 16 amps
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This
- Number of Contacts: 21
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 450 volts
- Current Rating: 15 to 16 amps
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This
- Number of Contacts: 6
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 750 volts
- Current Rating: 15 to 16 amps
-
Supplier: OnLogic Inc.
Description: top panel houses an integrated DIO module, a terminal block power input (19 to 24 VDC), and a 3FF SIM slot for wireless connectivity. Mounting options include DIN, Wall, VESA, and VESA.
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 24V DC
- Input: DC Input
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Standard Card Edge Connectors Slim Cool Edge 065mm Surface Mount 140 pins Vertical Product overview: SE1014023111111 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is
- Voltage Rating: 12 volts
- Current Rating: 0.5 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BLOCK RESOLVER INPUT, 6 CHANNEL, 24 PIN CARD EDGE CONNECTOR, SCREW TERMINALS, 2 PHASE, 4 KHZ, 100 MA, LED INDICATOR LIGHTS, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: OnLogic Inc.
Description: specific use cases, including EMC standards for medical 60601-1-2 (4th ed.). Combined with a flexible 12–36V DC 3-pin terminal block power input, the system seamlessly drops into existing cabinets and easily ties into DIN rail power sources. NATIVE QUAD 2.5GBE NETWORKING AND TRIPLE
- Speed: 3,800 to 3,900 MHz
- RAM: 16 GB
- Processor: Intel®
- Features: Other
-
Supplier: OnLogic Inc.
Description: Edge Orchestration Made Easy OnLogic, powered by ZEDEDA, simplifies and accelerates edge computing. By seamlessly integrating industrial-grade hardware with cloud-native edge management software, we can help you overcome the complexities of deploying and managing distributed
- Speed: 3,800 to 3,900 MHz
- Processor: Intel®
- Features: Other
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd Electrocon line is a diverse family of rugged, high-reliability screw-terminal/edgecard connectors which combine the discrete wire termination capability of a screw-terminal block with the mass termination convenience of an edgecard connector. Electrocon
- Contact Pitch: 2.54 to 5.08 mm
- Features: Board Mount Connector, Coupling / Adapter, Straight
- Category: Card Edge Connector, Wire-to-Board Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: OnLogic Inc.
Description: project. Our custom carrier board inside Factor 202 gives you dual 1 GbE LAN ports, 1 RS-232/422/485 terminal block connector, 1 USB 3.2 port, 2 USB 2.0 ports, 1 HDMI port and 1 USB-C management port used to configure the CM4 module. In addition, 16x digital inputs and 16x digital
- Operating Temperature: -20 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
D NAND, DRAM caching, and a mechanically robust CFast form factor. The TLC-based F-75 is designed for read-intensive and mixed workloads such as PLC systems, HMI terminals, edge gateways, operating-system storage, and configuration data. It is available in (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
, IoT, and automation. Highlights Intel N-series processing and 8 GB of LPDDR5 memory Optimized for DIN rail mounting and headless applications 0°C to 50°C operating temp, terminal block power input (read more)
Browse Network Gateways Datasheets for OnLogic Inc. -
These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
: Imaging capture cards, motion control baseboards Data Center & AI: FPGA accelerators, edge SmartNICs Security & Vision (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
defense equipment standard VG 95211. Accessories include cable glands, pressure compensation elements, terminal blocks, mounting plates, rails, hinges, brackets and lid supports. ROLEC’s customizing services include CNC machining, engraving, RFI/EMI shielding, bonding of display (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. Unlike raw NAND devices, which require the host processor to perform error correction, bad-block handling, wear management, and flash translation, the IS21ES08GA-JCLI manages these functions internally. The host communicates with the device through a (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
TE Connectivity / AMP 1437411-4, - Avnet Express
Conn Card Edge Terminal Blocks SKT 22 POS 5.08mm Screw RA Cable Mount .
-
Advanced 25 amp access node power system
Since the ac and dc power effectively source from opposite ends of the backplane current densities maximize near the ac terminal block and Distribution card edge connector.
-
Application specific Tester-On-a-Resident-Chip (TORCH{trademark}) - innovation in the area of semiconductor testing
Two four post terminal blocks provide connection for the two SMUs;a 48 pin edge connectorprovides connection for the Corelis boundary scan controller and the NI-DAQ; and … … header (RH) allows for breakout for signal analysis and serial connection for another card .
-
wn_g.pl (finlayson-gwc2014.zip)
… whiffletree'). g(104462576,'a screening device for traces of explosives; used at airline terminals '). g(104462707 … … 'a truck that has a cab but no body; used for pulling large trailers or vans'). g(104465795,'a card with a picture on … … central island; "the accident blocked all traffic at the … … g(104467899,'the rear edge of an airfoil'). g …
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
of the power supply, processor, and communications cards is fixed, and any type of module can fill … The I/O modules generally have an edge connector on one end that plugs into the communications back plane and a con- nector on the front that receives the terminal block or wiring arm to which the physical connections are made.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33705/64667085-MIT.pdf?sequence=2
The two rows of screw terminal blocks give access to the signals on the card - edge connector and to each of the five power holes.
-
wn_s.pl (finlayson-gwc2014.zip)
… 4,1). s(103503551,1,'pull_chain',n,1,0). s(103503762,1,'pulley',n,1,3). s(103503762,2,'pulley-block',n,1,0). s(103503762,3,' block ',n,8,0 … … s(103506834,1,'punched_ card ',n,1,0 … … n,1,1). s(103529613,1,'railway_junction',n,1,0). s(103529732,1,'railway_station',n,1,1). s(103529732,2,'railroad_station',n,1,5). s(103529732,3,'railroad_ terminal ',n,1,1 … … s(103536782,1,'razor_ edge ',n,1,0 …
-
[The Waste Package Project. Final report, July 1, 1995--February 27, 1996]: Volume 2, Experimental verification of structural response of a flexible three-link...
… set of capabilities. nese modules are plugged into a Carrier, which is a card , approximately 13''x4'', desired … The Termination panel is divided into sixteen identical ckcuits, each being asociated with a set of two screw- terminal blocks at the edge of the panel.
-
Smart Card Handbook 4th Edition Complete Document
In terms of a conventional T = 1 block, this is the maximum time between the leading edge of the XOR byte in the epilogue field of the command block and the leading edge of the NAD byte in the response from the card . If this time expires before the card sends a response, the terminal may assume that the card …
-
Manual for the Pogrammierung with LabVIEW
By activated indexing on the edge of the For loop, the one-dimensional array can directly be connected to the terminal of a graph. … time axis in suitable manner to scale over the properties on the register card Scales (scales) a … As these adjustments neither in the front panel nor in the block slide grief become visible, these …
Indicates content that may require registration and/or purchase.