-
Supplier: Consolidated Electronic Wire & Cable
Description: acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.
- Operating Temperature: -20 to 80 C
- North American (AWG): 14 AWG
- Impedance: 75 ohms
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Multi-mode, single jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size
-
Supplier: TelephoneStuff.com
Description: Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to
-
-
Supplier: TelephoneStuff.com
Description: Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to
-
Supplier: TelephoneStuff.com
Description: Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to
-
Supplier: Hi-Tech Controls, Inc.
Description: dispatching if effected in cardboard boxes, coils, non-returnable reels or in cardboard barrels. Several sizes of reels or barrels are available.
- Rated Voltage: 2,500 volts
- Nominal Outer Diameter: 0.05905515 to 0.9055123 inch
- Operating Temperature: 80 C
- North American (AWG): 1 to 22 AWG
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 to 16.75 inch
- Core Diameter: 7 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Manual Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Offers manual rewind with hand crank permanently attached to disc. Internal rotary device.
- Hose / Cable Length: 90 to 150 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Cable Length: 90 to 150 ft
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 35 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions
- Voltage: 90 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion.
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 3 ft
- Cable Length: 3 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
More Information Top
-
Modules of the infantile development
It swung on a of the ceiling suspended, lianenartigen cable through the therapy space and that overturned a large carton roller thereby with much noise to bottom banged.
-
Emerging Standards In Fiber Optic Telecommunications Cable
Shipping reels consisting of wood, cardboard , etc., exhibit lower expansion and contraction with temperature than the plastic material of the cable .
-
CRANFIELD UNIVERSITY
HEATHER SKIPWORTH
The despatch reel was available in a range of materials, cardboard , plywood or steel and in many different sizes to accommodate different cable lengths.
Indicates content that may require registration and/or purchase.