Products/Services for Carvewright Quick Release Chucks

  • Chucks-Image
    Chucks - (402 companies)
    ...inserts can be machined for custom workholding applications. Quick change chucks or chuck jaws can be removed rapidly from the machine or test fixture, and quickly replaced with another chuck or set of jaws. Quick release chuckspermit therapid release...
  •  
    Quick Release Pin Receptacles and Receiver Caps - (6 companies)
    Quick Release Pin Receptacles and Receiver Caps accept quick release pins for locking and binding. Quick release pin receptacles and receiver caps allow for the quick assembly, disassembly or access of machinery and equipment. Quick release pin...
  • Quick Couplers-Image
    Quick Couplers - (558 companies)
    Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure. Quick couplers are quick-disconnect fittings used in a hydraulic or pneumatic system to quickly connect lines without losing...
  • Chuck Jaws-Image
    Chuck Jaws - (81 companies)
    Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws. Chuck jaws are inserts that fit into a chuck and grip the workpiece. Types of Chuck Jaws. There are three...
  • Mold Releases and Release Agents-Image
    Mold Releases and Release Agents - (264 companies)
    ...are wax- or polymer-based mold release systems. A durable coating is deposited on the forming surface that allows several cycles to be performed before reapplication. Solvent-based systems are quick drying and outperform water-based alternatives...
  •  
    Magnetic Chucks - (36 companies)
    ...or released by power failure. Disadvantages of permanent magnetic chucks are that the chuck dimensions are less adaptable for big workpieces, and are not as suitable for heavier workpieces. The mechanical switching system is not efficient...
  •  
    Quick Disconnect Cordsets - (37 companies)
    Quick disconnect cordsets are special power connectors that incorporate a quick-connect mating geometry, typically by twisting and seating for positive contact. These devices are used on machinery and equipment for safety purposes. Quick disconnect...
  •  
    Wafer Chucks - (22 companies)
    Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
  •  
    Release Liners - (115 companies)
    Release liners are paper or film materials with specialized non-stick coatings for adhesive tape, sealant, composite handling, dispensing and processing applications. Release liners are materials with specialized non-stick coatings for adhesive tape...
  •  
    Quarter Turn Fasteners - (23 companies)
    Quarter turn fasteners are fasteners which must be subjected to a quarter turn motion to properly assemble. Many situations demand quick removal of a panel to access equipment or controls. Examples abound in the following industries: aviation...

Product News



Product Announcements
Suntech Applied Materials (Hefei) Co.,Ltd
Fountyl Technologies Pte. Ltd.